-
Description: robots of the rotorcraft class. A comprehensive description of a set of methods that enable automated flight control, state estimation in GPS–denied environments, as well as path planning techniques for autonomous exploration is also provided, and serves as a holistic point of
-
Supplier: Scape Technologies A/S
Description: care of all critical steps - recognition, robot motion control, advanced gripping, and precision delivery. 3. Intelligent Path Planning: Avoids collisions and ensures smooth pick-and-place operations, even in densely packed bins. 4. Easy Integration: Compatible with a wide range
- Robot Type: Robot System
-
Supplier: Mech-Mind Robotics Technologies Ltd.
Description: simulation, and displays the motion trajectory of robot in the form of animation. Extensive robot adaptation The software has been adapted to robots of most leading brands at home and abroad, and complete motion control of adapted robots can be realized. Motion
-
-
Supplier: KUKA
Description: FEM-optimized High torsional stiffness on the basis of FEM analysis, also enabling use in high-accuracy continuous-path applications. Integrated control Control of the linear unit is integrated as a mathematically coupled axis in the robot controller, dispensing
- Number of Axes: 1 #
- Industry / Application: Dispensing (e.g., Gluing, Sealing, Filling), Metal Removal (e.g., Cutting, Deburring, Drilling)
- Drive System: Electric
- Robot Type: Robot System
-
Supplier: Kivnon Logistica S.L.
Description: handle heavy loads with ease. The K10 One-Way features magnetic guidance navigation, ensuring accurate and reliable movement along predefined paths. This allows for precise and efficient transport within its operating environment. It can be seamlessly integrated with fleet management systems,
- Load Capacity: 3,000 kg
- Industry / Application: Automotive Testing, Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
-
Supplier: SAE International
Description: any of the fighter aircraft in the USAF fleet. The AFADS is comprised of two identical robots (one positioned on either side of the aircraft), an aircraft positioning system, an operator control room, three levels of operator control, and an interface with the dry media depaint
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: fiber optics. It can be used with traditional electronic bus rings to create photoelectric hybrid bus rings to transmit power and high-speed data. Typical application: High-end robots, high-end material conveying systems, rotating turrets on military vehicles, remote control systems,
- Number of Circuits: 70
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: turrets on military vehicles, remote control systems, radar antennas, optical fiber sensing and other turntables (rate tables) transmission and control of high-speed video, digital, and analog signals, medical systems, and video surveillance systems , ensuring national or international
- Number of Circuits: 35
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: conditions Typical applications: High-end robots, high-end material conveying systems, rotating turrets, remote control systems, radar antennas, fiber optic sensors and other turntables (rate tables) for high-speed video, digital, and analog signal transmission and control,
- Number of Circuits: 53
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: series of industrial slip rings. They are mainly used in situations where 360-degree continuous rotation requires guaranteed power and uninterrupted fiber optic signals: such as high-end robots, high-end material conveying systems, and military vehicles. Transmission and control
- Number of Circuits: 51
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: DigiPas Technologies Inc.
Description: platform to monitor in real time its two- dimensional tilt angles for safety control. Digi-Pas® DWL-5000XY & DWL5500XY sensor modules have been utilized by leading companies in autonomous vehicles or driveless cars as part of the advanced control system to detect and interpret car's
- Tilt Angle: 0 to 10 degrees
- Accuracy: 0.001 degrees
-
Supplier: DigiPas Technologies Inc.
Description: safety control. Digi-Pas® DWL-4200xy & DWL5500XY sensor modules have been utilized by leading companies in autonomous vehicles or driveless cars as part of the advanced control system to detect and interpret car's real-time inclination/angular position in various road conditions
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
Find Suppliers by Category Top
Featured Products Top
-
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Weigh Beyond the Ordinary The CentriFlow® Meter is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Accurate multi-axis force measurement is essential for modern robotics, automation, and intelligent manufacturing systems. Applications such as robotic assembly, force-controlled manipulation, and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Precise force and torque feedback is essential for modern robotic automation. Applications such as force-controlled assembly, polishing, inspection, and human-robot collaboration require accurate multi-axis sensing with fast communication and stable (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Building Reliable Robotic Solutions: Partnering for Success in Micro Motion Control Advancements in robotic technology continuously enhance lives by supporting applications in medicine, industrial automation, and other sectors. For example, myoelectric prosthetic limbs (read more)
Browse DC Motors Datasheets for Portescap -
conditions, FCL relays withstand vibration, shock, temperature fluctuations, EMI/RFI, and continuous switching cycles. They are ideal for automated production lines, packaging systems, material?handling equipment, process control systems, motion platforms, and safety interlock circuits. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
savings in cost and weight without compromising performance. The team avoided onboard processors and feedback devices, opting instead for direct user control via wirelessly linked joysticks or switches. The operator determines the path of the robot based on images transmitted by the unit's wide (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
As robots become increasingly capable of interacting with complex environments, accurate force and torque feedback at the end effector level is essential for achieving precise motion control, adaptive manipulation, and safe human-machine interaction. The (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
-directional control Automation: Conveyor systems, process monitoring, and machine calibration Medical Devices: Surgical robots, rehabilitation systems, and lab automation (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
positioning accuracy and load-handling capability while helping manufacturers reduce system costs. Featuring an advanced planetary gear architecture, the gearbox enables smooth motion control, excellent repeatability, and long service life, making it ideal for heavy-duty robotic joints and (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
More Information Top
-
Probabilistic learning technique for improved accuracy of sinusoidal encoders
[6] P. Rojek, J. Olomski, and W. Leonhard, “Processing of command sig- nals and reducing oscillations in continuous path robot control ,” in Proc. EPE’87, vol.
-
Trajectory planning, optimization and control for industrial robots
181 Rojek, P.; Oloniski, J.; Leonhard, W.: l'rocessiiig ol' Coni matrid Signals and Reducing Oscillatioiis iii Continuous Path Robot Control , Proceedings of EPE, Greiioble 1987 .
-
Surface contour mapping using cross-shaped structured light beam
The integration of automated measurement and continuous path robot control plays an important role in autonomous manufacturing systems.
-
Continuous path planning and implementation in internet- based robot arm system
Continuous path control of robot arm in network-based remote control,” Engineering Science, vol.
-
Robotics Technology and Flexible Automation, Second Edition > Robotics: History, Present Status and Future Trends
Devol developed continuous path control for robots .
-
An iterative learning control method with application to robot manipulators
In particular, it is shown that the method is useful for the continuous path control of robot manipulators.
-
Maynard’s Industrial Engineering Handbook, Fifth Edition > AUTOMATION WITH ROBOTS
Continuous - path controlled robots are required for applications such as spray painting, grinding, deburring, or arc welding in which both the path and velocity of the tool must be closely controlled.
-
Robot
Abstract:A new control technique suitable to the continuous - path robot control is introdu-ced in this paper.
-
Path tracking control for underactuated AUVs based on resolved motion acceleration control
To achieve proper path following control performance of an underactuated AUV, resolved motion acceleration control method is adopted, which has been adopted in continuous path control of robot manipulators and has shown good performace [7].
-
Arc Welding Robot Systems for Large Steel Constructions
5) Continuous path control of robot (arm, traverse under PTP parameters of sensor information).
Indicates content that may require registration and/or purchase.