Products/Services for Coronet Load Indicating Washers
-
Washers - (1244 companies)...to secure fasteners. Spring washers are a load bearing device that provides a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers, torque...TypeANSI Nominal SizeANSI Metric Size -
Spring Washers - (165 companies)...of the material and the load capacity of the washer decrease. The graph below indicates the performance of the washer under increasing temperature based on the washer's chemistry. Graph credit: Schnorr Corp. Corrosion Resistance. Non-steel washer... -
Wave Washers - (70 companies)Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring... -
Load Cells - (405 companies)Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one... -
Thrust Washers - (58 companies)...load on a shaft. A thrust bearing can be a plate at the end of a shaft, or a device against which a collar on the shaft presses. Banded thrust bearings and washers are reinforced by a band encircling the outer edge. Precision-engineered thrust washers... -
Pressure Washers - (335 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
-
Force and Load Sensors - (590 companies)Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces. How to Select Force and Load Sensors. Image Credit: ABB Measurement Products. Force and load sensors are electrical sensing devices...
-
Preload Springs, Spacers, and Washers - (96 companies)...shock loads. These products are made of elastic deformable materials, most commonly convoluted ductile, high-strength metal alloys which come in machined, welded, and open-ring varieties. Preload springs, spacers, and washers are meant to maintain...
-
Labware Washers - (71 companies)Labware washers are used to clean various types of laboratory equipment. Labware washers come in one of three typical configurations, floor or freestanding, undercounter and tabletop. Floor or freestanding washers do not need to be placed...
-
Loading Arms - (46 companies)Loading arms are used to load liquids into tanks, trucks, railcars, and other vehicles. They are commonly used in fueling and fluid transfer applications. Loading arms are available in a variety of sizes, lengths, and designs. Most are made...
Product News
-
BARTEC
ComEx Global control and indicating station ComEx global control and indicating station, is a flexible system that offers both standardized and also customized local control and indicating stations. It is suitable for use in almost all potentially explosive areas. The standard enclosures, single, double and triple can be equipped with various actuators and modules. Combinations of a maximum of 2 ComEx devices are possible. The ComEx control and indicating station are developed and certified for globally market. Our control stations... (read more)Browse Control Panels Datasheets for BARTEC -
Nord-Lock Group
WEDGE-LOCK WASHERS Nord-Lock wedge-locking washers utilise tension instead of friction in order to secure bolted joints exposed to severe vibration and dynamic loads. Over the operational life cycle, Nord-Lock washers offer increased operational reliability and lower maintenance costs, while significantly reducing the risks of production stops, accidents and warranty claims. (read more)Browse Washers Datasheets for Nord-Lock Group -
APM Hexseal Corp.
Why are washers used with fasteners? THE PURPOSE OF WASHERS & WHY THEY 'RE USED WITH FASTENERS. A washer is a mechanical component that consists of a circular flattened metal, plastic, or rubber disk with a hole through the middle. Washers are typically used with fasteners such as screws and bolts to distribute the load of the fastener, prevent damage to sensitive surface materials, and reduce the potential for leaks. Are washers necessary? That depends largely on the application and the substrate. For more than 70 years, APM... (read more)Browse Washers Datasheets for APM Hexseal Corp. -
APM Hexseal Corp.
IS A GASKET THE SAME AS A WASHER? leaks around mating surfaces, whereas washers are used to distribute the load of a threaded fastener. Most washers won 't have the ability to prevent fluid or gas leakage; therefore, gaskets are the better choice for sealing applications. The shape and size of washers are also different compared to gaskets. Most washers are small and feature a uniform circular shape to enable them to fit around bolts. Gaskets are not used with bolts, meaning they are available in a wider variety of shapes... (read more)Browse Washers Datasheets for APM Hexseal Corp. -
Zhejiang Lisheng Spring Co., Ltd.
Custom Wave Spring Washers Mechanical assemblies require reliable spring components that maintain consistent force, compensate for dimensional variations, and improve system stability during operation. Conventional washers may not provide sufficient flexibility, preload control, or vibration resistance in space-limited applications. Lisheng Spring wave spring washers are designed with a wavy profile to absorb axial compressive loads, maintain preload between components, and distribute applied forces evenly... (read more)Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
National Bolt & Nut Corporation
How Washers Improve Fastener Performance area for better load distribution. Different thicknesses are available for a variety of hold strengths. Lock washers: Lock washers come in many shapes, such as helices, toothed rings, conical or spring, each designed to prevent slippage of fasteners in demanding applications. They are commonly used in environments that experience high levels of vibration. Structural washers: Structural washers are one of the most heavy-duty washer options available. These thick fasteners are designed to withstand... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
Zhejiang Lisheng Spring Co., Ltd.
Wave Springs vs Belleville Washers such as clutches and gear systems. Medical devices requiring compact and precise motion. Electronics and connectors with limited installation space. Belleville Washers: High Load and Stiffness. Conical disc structure designed for high force output. Handles high loads in compact diameters. Offers high stiffness with minimal deflection. Durable construction for heavy-duty environments. Typical Applications. Heavy machinery and industrial equipment. Bolt pre-loading to maintain tension. Vibration and shock... (read more)Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Zhejiang Lisheng Spring Co., Ltd.
Wave Washers for Preload and Vibration Control Key Advantages of Wave Washers in Mechanical Systems. Wave washers, also known as corrugated washers, are designed to deliver precise preload control and compact force management in mechanical assemblies. Their unique structure enables flexibility and consistent performance across a wide range of applications. Core Engineering Advantages. Controlled Preload: Ensures accurate and consistent force application, improving alignment and reducing component wear. Compensation for Dimensional... (read more)Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Rotor Clip Company, Inc.
Replacing Belleville Washers with Wave Springs If you 're working with a compact assembly that requires preload, positioning, or load control, chances are you 've used or considered Belleville washers or disc springs. These components are well established in applications where axial force is needed in a limited space. However, their performance is tied to stacked configurations or fixed stamped geometries, which can introduce variability in alignment, assembly, and load consistency. This variability is a key reason engineers... (read more) -
Zhejiang Lisheng Spring Co., Ltd.
Wave Spring Washers for Bearing Preload In motor applications, performance issues are often not caused by the initial design, but by changes in bearing clearance over time. As systems operate, axial play, vibration, and noise can gradually increase, affecting overall stability. Wave spring washers are commonly used to address this issue. By applying a controlled and continuous preload, they help keep the bearing in a stable position, reducing internal clearance and improving running smoothness. In practice, this preload not only... (read more)Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd.
-
Chapter 1
INTRODUCTION
A minimum bolt tension of 95 kN in the installed bolts was ensured by the use of Coronet Load Indicating Washers .
-
Steel Detailers' Manual 2nd Edition
(2) Part turn method (3) Direct tension indication . .... The latter is now usual practice in the UK and the well- established ` Coronet '* load indicator is often used which is a special washer with arched protrusions raised on one face.
-
Steel Detailers' Manual
(2) Part turn method (3) Direct tension indication . .... The latter is now usual practice in the UK and the well- established ' Coronet 'Ã load indicator has often been used which is a special washer with arched protrusions raised on one face.
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…listing listens litchis literal lithest lithium litters littler liturgy livable livened livings lizards loading loaders loafing loafers … warmers warmest warmths warning warping warpath warring warrant warrens warrior warship wartime washing washers washday washout washtub … cordwood corkiest corniest cornered corncobs corncrib corneous corniced cornices cornmeal corollas coroners coronary coronets corporal corpuses corrects … inclined inclines included includes incoming increase incubate incurred indebted indecent indented indenter indexing indicate indicted indicter indictor…
Indicates content that may require registration and/or purchase.