Products/Services for Corrugated Metal Diaphragms
-
Diaphragms - (78 companies)Diaphragms are flexible sealing element components that are used in pump, valve, and diaphragm seal applications. They provide a barrier between two chambers. Diaphragms move slightly up into one chamber or slightly own into the other chamber... -
Presses (metalworking) - (518 companies)Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch... -
Diaphragm Valves - (425 companies)...pressure, high temperature system, be sure to consult the manufacturers to ensure safe valve design. Diaphragm valve bodies can be made of materials are plastic lined, rubber lined, glass lined, various solid metals and alloys, and solid plastic... -
Diaphragm Pumps - (575 companies)...an electric motor that controls a solenoid magnet. When activated, the solenoid creates a magnetic force which interacts with a ferro-magnetic metal part on the diaphragm, causing it to flex. Flow is adjusted by changing the pump speed. Air - These pumps... -
Diaphragm Seals - (110 companies)Diaphragm seals are isolation devices that separate a pressure instrument from the process media. Diaphragm seals (also called chemical seals, instrument isolators, and gauge protectors) are isolation devices used to separate pressure instruments... -
Single Component Diaphragm Valves - (41 companies)Single component diaphragm valves are designed to provide a precise fluid supply depending on the application. The dispensed output can be a bead, dot or fill. Material pressure upon the valve forces the diaphragm to allow material through the fluid...
-
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can...
-
Metal Tubes - (778 companies)Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications...
-
Metal Bellows - (156 companies)Metal bellows perform a number of tasks including sealing environments, carrying gases, liquids and slurry, and mechanically coupling for electrical contact. Metal bellows perform the function of sealing environments, carrying gases, liquids...
-
Metal Balls - (127 companies)How to Select Metal Balls. Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products...
Product News
-
Dexmet® Corporation, a part of PPG’s engineered materials division
New Expanded Corrugated Products Screens. The 3D geometry allows for more consistent diffusion over the catalyst increasing efficiency. Membrane Support Grids. As stack pressures increase the need for membrane support materials becomes essential to reduce the amount of flex the membrane is subjected to during operation. MicroGrid (R) and PolyGrid (R) materials are perfect support materials for reducing the amount of flex without affecting flow through the system. New Expanded Corrugated Products. Dexmet has configured a product... (read more)Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Precision Polymer Engineering Ltd.
Custom Diaphragms Through innovative design and materials, Precision Polymer Engineering can develop custom diaphragms and membranes which perform reliably in a wide range of applications. These applications include: Pneumatic control valves. Solenoids. Actuators. Air regulators. Pumps. Our engineers and material scientists take many factors into account when designing the optimal diaphragm for an application. These include temperatures, pressures, chemical media, expected mechanical stresses and the desired... (read more)Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
Altech Corp.
Corrugated Tubing for Industrial Cable Safety Altech corrugated tubing helps protect cables from impact, abrasion, vibration, and mechanical stress in machinery, panels, and OEM systems. Made from flame-retardant Polyamide 6, the tubing is flexible, durable, and available in continuous or slit styles for easier installation. Flame-retardant Polyamide 6 construction. Protects cables from impact, abrasion, and mechanical stress. Flexible design with high fatigue life. Temperature range from -40 C to 120 C. Short-term temperature rating up... (read more)Browse Cable Glands Datasheets for Altech Corp. -
NewAge Performance Products | NAPP
Highly Flexible Corrugated FEP Tubing Corrtef TM Corrugated FEP Fluoropolymer Tubing. Corrtef is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink-tight connections. Corrtef is manufactured in an industrial atmosphere and should be properly sterilized for clean-flow applications. For optimal cleaning of Corrtef, the tube should be stretched to its maximum length and held vertically (direction of flow: down). NOTE: Due to the annular... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
NewAge Performance Products | NAPP
Bendable Corrugated FEP Fluoropolymer Tubing Corrtef TM Corrugated FEP Fluoropolymer Tubing. Corretef is heat-sealable, and the cuffs (straight ends) are made to accept standard barbed fittings. The end may be flared or expanded to permit shrink-tight connections. Corrtef is manufactured in an industrial atmosphere and should be properly sterilized for clean-flow applications. For optimal cleaning of Corrtef the tube should be stretched to its maximum length and held vertically (direction of flow: down). NOTE: Due to the annular... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Pexco
The Move from Corrugated Coils to Safety Top Cap Rethink Your Fence Covering Solution. Pexco 's Safety Top Cap TM and Safety Top Cap-LITE (R) are a clean, easy way to protect the top of chain link fencing. The right fence cover solution should support safety, visibility, and long-term facility upkeep without creating additional work. As more facilities look for alternatives to corrugated fence coils, Pexco 's Safety Top Cap products provide purpose-built options designed for the needs of athletic fields, parks, playgrounds, and school... (read more)Browse Uncategorized Products Datasheets for Pexco -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Diaphragms for Chemical Pumps Excellent Chemical Resistance. Made from PTFE, the diaphragms provide absolute chemical resistance, ensuring safe separation between liquids and air. Prevents drag leakage, unlike piston and rod seals, for reliable pump operation. Mechanical Strength & Temperature Range. Offers good reverse bending strength and wide temperature resistance (-80 C to +200 C). Suitable for sterilization processes and high-demand operational environments. Food & Pharmaceutical Compatibility. FDA-approved, safe... (read more)Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Blacoh Fluid Control, Inc.
Diaphragm leaks are a thing of the past! Compact and lightweight, SPILLGUARD mounts directly to your pump 's. exhaust. It 's a simple way to add a layer of protection to your existing equipment. (read more)Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc. -
Blacoh Fluid Control, Inc.
SENTINEL Diaphragm Seals Without proper protection, process fluids regularly contaminate and damage inline instrumentation. SENTINEL Diaphragm Seals, also referred to as gauge guards or gauge isolators, employ a chemically resistant diaphragm to isolate and protect system instrumentation from corrosive process fluids, freezing and slurries. Wide variety of gauge options with gauge accuracy of /- 2% or better full deflection. Models available with no gauge, custom fills, and factory installed instrumentation provided... (read more)Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Shenzhen Jewellok Technology Co., Ltd.
High Pressure Manual Diaphragm Valve HD SERIES. HIGH PRESSURE MANUAL DIAPHRAGM VALVE. Features. Body. *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 min, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm. *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat. *Fully contained... (read more)Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
-
Novel in-plane gap closing CMOS-MEMS microphone with no back-plate
Moreover, the condenser microphone in [10] employs a corrugated metal diaphragm to improve its performance.
-
Pictorial Handbook of Technical Devices
Two corrugated metal diaphragms , usually hermetically sealed.
-
Fiber Optic Sensors: An Overview
Using a corrugated metal diaphragm , operated in its linear range, pressure can be measured over the pressure span for which the diaphragm is designed (e.g., from 0 to 1 psi or 0 to 1000 psi, etc.).
-
Small power transformers for aircraft electrical equipments
Two types are available, circular corrugated metal diaphragms and corru- gated metal bellows.
-
Handbook of Modern Sensors
Fig. 11.2 Steel bellows for pressure transducer (a) and metal corrugated diaphragm for conver- sion of pressure into linear deflection (b) .
-
Analysis of the capacitive pressure sensor with ring mesa structure
Currently, the capacitive pressure sensor with the corrugated metal diaphragm is used as a sensing element for measuring water-level in white goods likes laundry machine.
-
Handbook of Modern Sensors
Fig. 10.2 Steel bellows for a pressure transducer (a) and metal corrugated diaphragm for the conversion of pressure into linear deflection (b) .
-
Over the vapor pressures of aqueous solutions at 0 ° C.
The Methnde: As pressure indicator cliente the front side of a corrugated metal membrane how they are used in the Aneroidbarometern was sealed a metallic Biichse, dereri by my attempts.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42951/05626235-MIT.pdf?sequence=2
Corrugated metal diaphragms were considered.
-
AIAA Journal > Nonlinear instability of corrugated diaphragms
6 Wildhack, W. A., Goerke, V. H., " Corrugated Metal Diaphragms for Aircraft Pressure-Measuring Instruments," NACA TN 738, 1939.
Indicates content that may require registration and/or purchase.