-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1101523-1542003-2 Category: Fans, Thermal Management>Thermal - Heat Sinks Type: Top Mount Package: Tray Standard Package: 350 Material: Aluminum Shape: Cylindrical Package Cooled: BGA Attachment Method: Clip Diameter: 1.375" (34.92mm) OD Thermal
-
Description: are frequently an issue. Typical Features Very high thermal conductivity Outstanding thermal shock resistance Good dielectric properties Low thermal expansion coefficient Good metalization capacity Applications High power electrical insulators Power electronics Heat spreaders Heat
- Material Type: Aluminum Nitride
-
Supplier: Xoxide
Description: 3pcs U shape heat pipes ensure ultra high efficiency Classic cylinder heat sink and spiral aluminum fins 80mm blow fan with brilliant Red LED Premium thermal grease Optimized Structure & Smart Airflow Design VR™ Fan allows the users to adjust the fan speed from 1000 to 1600 RPM
-
-
Supplier: Xoxide
Description: dissipate the heat. Thanks to it's smart airflow design, users can fully expect an excellent cooling effect at a low speed that also generates a minimum amount of noise. This smart design is integrated with the system to maximize the cooling performance, and it's Cylindrical Structure
-
Supplier: Air Compressors Direct
Description: sealed housing •Oil-less design High-Quality Components •Anodized piston cylinder & PTFE piston ring •Precision, high-speed, durable bearings Efficient, Over-sized Heat Sink Head Assembly •Provides increased heat dissipation, duty cycle & performance High Performance Check Valve
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: Tecnotion
Description: to a heat sink, although there is no cooling channel that should be closed. It will deliver 83-116 Nm continuous torque and 389-779 Nm ultimate torque, depending on the motor height.
- Continuous Current: 0 to 7.75 amps
- Continuous Torque: 0 to 2,697.1681415929215 In-lbs
- Diameter / Width: 11.417329 inch
- Operating Temperature: 41 to 104 F
-
Supplier: Edmund Optics Inc.
Description: ESD Class 2 protection to Mil Spec. Std. 1686B. Modules are cooled through the cylindrical walls and, therefore, should be mounted in an appropriate heat sink such as 53-263. CDRH certified. Power Supply, required for operation, sold separately.
- Wavelength Range: 670 nm
- Laser Power: 0.95 milliwatts
- Operating Voltage: 5 to 10 volts
- Operating Temperature Range: -10 to 40 C
-
Supplier: Higher Power Supplies, Inc.
Description: Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch, pneumatic tires for greater mobility.
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: detergent injection with metering valve for precise metering. • Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch, pneumatic tires for greater
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: 3X Ceramic Parts Company Limited
Description: refractoriness or use temperature. The applications for alumina advanced ceramics are heavy-duty forming tools, substrates and resistor cores in the electronics industry, tiles for wear protection and ballistics, thread guides in textile engineering, seal and regulator discs for valves,
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: Higher Power Supplies, Inc.
Description: life. • Built-in down stream detergent injection with metering valve for precise metering. • Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on two large, heavy duty, 10 inch,
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: protection device for increased pump life. • Built-in down stream detergent injection with metering valve for precise metering. • Sturdy, Epoxy Powder Coated Aircraft Aluminum tubular frame for maximum corrosion resistance, also acts as heat sink for a cooler running engine. Mounted on
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
More Information Top
-
Thermal Transport in Oblique Finned Micro/Minichannels
This sec- tion examines the edge effect for oblique fin structure on both “planar” and cylindri- cal heat sinks .
-
Comparison of nongradient methods with hybrid Taguchi-based epsilon constraint method for multiobjective optimization of cylindrical fin heat sink
The combination of various parameters using L9 OA is given in Table 3 for finding the multiple responses such as the emitted radiations, thermal resistance and mass of the cylindrical heat sink .
-
Multi-objective optimization of cylindrical fin heat sink using Taguchi based ε-constraint method
The combination of various parameters using L9 OA is given in Table 2 for finding the multiple responses such as the emit- ted radiations, thermal resistance and mass of the cylindrical heat sink .
-
Design and characterization of a cylindrical, water‐cooled heat sink for thermoelectric air‐conditioners
This paper presents a cylindrical heat sink with longitudinal fins, which is compact and highly efficient.
-
Numerical simulations of forced convection in novel cylindrical oblique-finned heat sink
Lastly, the guidelines for optimizing cylindrical heat sink structure in different applications were also discussed.
-
FROST ACTION IN SOILS: A SYMPOSIUM
Kafadar et. al. (1) presented a method for investigating the effects of freezing upon the temperature dis- tribution in the soil around a cylindrical heat sink withdrawing heat from the soil at a constant rate.
-
HEAT TRANSFER AND TEMPERATURE DISTRIBUTION IN SOILS FOR TRANSIENT HEAT FLOW DUE TO CYLINDRICAL SOURCES AND SINKS
Kafadar et. al. (1) presented a method for investigating the effects of freezing upon the temperature dis- tribution in the soil around a cylindrical heat sink withdrawing heat from the soil at a constant rate.
-
Heat Transfer Analysis of Rectangular Channel
Plate Heat Sink
We selected only half of the cylinder to do simulation because the cylindrical heat sink structure is symmetrical.
-
Experimental study on natural convection heat transfer from horizontal cylinders with longitudinal plate fins
Most previous studies have focused on cooling through natural convective heat transfer using a horizontal cylindrical heat sink .
-
Diode end pumped Nd:YAG laser at 946 nm with high pulse energy limited by thermal lensing
Fig. 5 End pumped laser crystal with cylindrical heat sink for cooling .
Indicates content that may require registration and/or purchase.