-
Supplier: GENERON
Description: GENERON provides a full range of Instrument Air Packages. These packages can be unitized with Primary Air Compression to reduce the overall package size and installation cost and time. GENERON® systems are compact and virtually maintenance free. The compressed air, saturated
- Minimum Output Dew Point: -40 F
- Regeneration: Heatless Regeneration
- Dryer Technology: Membrane
- Power Source: None
-
Supplier: ISC Sales, Inc.
Description: Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor.
- Input Power: 93.26824260255063 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R134a
-
Supplier: ISC Sales, Inc.
Description: Discover the advantages of ISC's broad range of energy efficient and reliable reciprocating compressors for refrigerators, freezers, air-conditioning, and commercial refrigeration applications. Reciprocating Compressors are one of the most widely used types of compressor.
- Input Power: 223.84378224612152 watts
- Power Source: 115 / 60 / 1
- Features: Other
- Refrigerant Options: R134a
-
-
Supplier: Air Products PRISM Membranes
Description: One of the most cost-effective ways to generate a continuous stream of dry air on-site is with Air Products PRISM Membranes high-pressure dryers, which can be used as stand-alone equipment or between compressor stages to separate water vapor from an air stream. Our
- Drying Capacity: 38.3 to 187.1 SCFM
- Maximum Pressure: 1,200 psi
- Minimum Output Dew Point: -76 F
- Operating Temperature: 30 to 130 F
-
Supplier: GENERON
Description: As a world leader in membrane and adsorption technology, GENERON provides a full range of Integrated Skidded Systems to reduce the overall package size, weight and installation cost & time. These packages can include Primary Air Compression, Instrument Air System, Nitrogen Generation
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: FS-Curtis
Description: Compressed air users have relied on FS-Curtis to provide compressed air treatment solutions for critical applications. DHB Series dryers improve air system efficiency by the use of a dedicated axial blower, instead of a percentage of dehydrated purge air, to regenerate
- Drying Capacity: 500 to 4,300 SCFM
- Dryer Technology: Desiccant
-
Supplier: FS-Curtis
Description: for liquid extracting. Vacu-Plus Series Piston Displacement 6.6 to 86.0 CFM 27 1/2" HG maximum vacuum at sea level conditions: Heavy, close grained, cast iron construction Air cooled, cast iron cylinders come with deep radial fins providing 360 degree heat dissipation. Dynamically balanced
- Pumping Speed: 6.6 to 86 CFM
- Motor Power: 5 HP
- Configuration: Individual Vacuum Pump
- Mechanical: Reciprocating Piston
Find Suppliers by Category Top
Featured Products Top
-
source, which in this case, is supplied by a rotary screw compressor that feeds the Vortec PAC Vest, along with all of the air tools used throughout the collision center—making the PAC an easy addition to the facilities systems. "Vortec Personal Air Conditioning Vests (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec
More Information Top
-
UNITED STATES OF AMERICA
New low‐pressure air compressors and dehydrators are slated for installation.
-
Scientific detectors for astronomy 2005
The first is the need for compressed, dry air in large quantities (300 l/min at 8 bar pressure), which in turn requires a suitable compressor and air dehydrator on site, adding about 150 kg to the weight of the system.
-
Cleaner Combustion and Sustainable World
1 air compressor , 2 dehydrator , 3 rotameter, 4 CO2 cylinder, 5 gage valve, 6 gas mixer, 7 ball valve, 8 windbox, 9 IIFB system, 10 floodlight, 11 U-type manometer, 12 material feed tank, 13 cyclone separator, 14 fines collector, 15 digital…
-
Designing the Ideal Offshore Platform Methane Mitigation Strategy
The major components involved in the conversion of natural-gas based pneumatic controls to instrument-air based ones are the compressor used for instrument air delivery, a reliable power source required to operate the compressor , dehydrators or air dryers to dry the…
-
Cost-Effective Methane Emissions Reductions for Small and Midsize Natural Gas Producers
Capital costs are incurred to install piping between the air compressor and the glycol dehydrator pump and are assumed to be incremental to the cost of the air com- pressor already in use for pneumatic controls.
-
A New HV and EHV Air Blast Circuit Breaker Design: II¿Fundamental Air System Considerations
This general closure has been given in some detail, since it includes the results of tests conducted with a compressor and dehydrator on an actual air blast circuit breaker, subsequent to our environ- mental tests on an air supply system without the…
-
Countries > Canada > Province of British Columbia > Regulations > Environmental Management Act > [CANADA BC Reg 2005-254] Regulation 254/2005 - Oil and Gas Was...
"equipment" means an air compressor, air conditioner, analyzer, compressor , dehydrator , drilling rig, driver, electricity generator, fan, flare stack, incinerator, laboratory, line heater, meter, oil pump, pig, pig receiver, pipeline, portable pump, tank, treater, utility heater, well equipment or well head separator used…
Indicates content that may require registration and/or purchase.