-
Supplier: Halliburton
Description: Halliburton can help deliver these wells safely and at the lowest cost using IQ Series™, a proven and reliable Impregnated Diamond Fixed Cutter Bit
-
Supplier: Baker Hughes Incorporated
Description: the cutting superiority and continuous shearing action of diamond bits, this technology survives highly interbedded formations with performance consistency and excellent toolface control. In US 12 1/4-in. applications, our hybrid drill bit technology is as consistent in
-
Supplier: Baker Hughes Incorporated
Description: curve interval drilling time to increase ROI. We recommended our Vanguard Directional Tricone roller cone drill bit with a patented metal-face seal, engineered specifically for this demanding directional drilling application. We added Diamond Vanguard Heels with diamond
-
-
Supplier: Halliburton
Description: X Series™ roller cone drill bits provide high performance features for consistent results. The patented Diamond TECH2000™ full tooth hardfacing is 50% more wear resistant than conventional hardfacing. The dome compensation system provides immediate response to pressure change,
-
Supplier: Baker Hughes Incorporated
Description: This cutting structure provides a more aggressive rate of rock removal with less drill bit wear. As diamonds wear down, new diamonds are exposed to enhance performance and further extend bit life. Optimize performance by combining with a high-speed motor Unlike
-
Supplier: Baker Hughes Incorporated
Description: while minimizing drilling and completion costs and reducing nonproductive time. Bit designs for every drilling need The Talon platform of bits consists of the Talon bit, the Talon 3D bit, and the AutoTrak™ Curve system bit: Talon high-efficiency PDC bits
-
Supplier: Belmont Metals, Inc.
Description: Metals Inc. has been instrumental in bringing a high quality, broad range of binder alloys to the oil and gas industry where applications blend tungsten carbide powders and impregnated diamonds for use in Matrix bore bits, PDC (Polycrystalline Diamond Compacts) drill
- Features: Non-ferrous - Any Type, Other
-
Supplier: RS Components, Ltd.
Description: DeWALT DT6041-QZ Drill Bit
- Cutting Diameter: 0.393701 inch
- Material: Diamond / PCD
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Lenox 10507838 Drill Bit
- Cutting Diameter: 2.6771668 inch
- Material: Diamond / PCD
- Drill Type: Hole Saw
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Drill bit Hex9MCB 5/6/8
- Cutting Diameter: 0.3149608 inch
- Material: Diamond / PCD
- Product: Drill Set
- Shank: Hex Shank
-
Supplier: RS Components, Ltd.
Description: Diamond tipped holesaw 6mm for glass
- Cutting Diameter: 0.2362206 inch
- Material: Diamond / PCD
- Features: Other
-
Supplier: CS UNITEC
Description: Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications.
- Cutting Diameter: 3.5 inch
- Cutting Length: 12 inch
- Drill Type: Core Bit
- Material: Diamond / PCD
-
Supplier: Milwaukee Electric Tool Corporation
Description: DIAMOND MATERIAL 4 INCH DRILL SIZE STYLE PREMIUM THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
- Cutting Diameter: 4 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 1/2" diameter bullet bit (21-BB12-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial
- Cutting Diameter: 0.5 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
-
Supplier: TroxellUSA
Description: 3/4" sintered diamond holesaw
- Cutting Diameter: 0.75 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Drill Type: Hole Saw
-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 1/4" diameter bullet bit (21-BB14). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial
- Cutting Diameter: 0.25 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 3/16" diameter bullet bit (21-BB316-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial
- Cutting Diameter: 0.1875 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Mining and oil and gas exploration and exploitation tools require highly robust inertial sensors able to provide precise data under harsh operating conditions. MEMS technologies provide a reliable (read more)
Browse Datasheets for Tronics Microsystems -
make it a digital and low-SWaP alternative to Fiber Optic Gyros for directional drilling guidance and survey applications. Precise guidance and orientation in mining and oil and gas applications GYPRO4300 is the first product in Tronics GYPRO4000 MEMS (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
mining bits - offers from mining bits manufacturers, suppliers, exporters & wholesalers
1. diamond mining drill bits : 1.
-
Evaluation of drill cuttings in prediction of penetration rate by using coarseness index and mean particle size in percussive drilling
(1953) Research on the cutting action of the diamond drill bit , Mining Engng., 5, 187–195.
-
Geothermal Compax drill bit development. Semiannual technical report, July 1, 1976--December 31, 1976
…program, were carried out in the laboratory with small core drills in which the compacts were placed in the bit body with the flat (top) diamond surface facing outward. brazing alloys similar to those used for holding mined diamonds in drill bits .
-
FIBROUS MONOLITH WEAR RESISTANT COMPONENTS FOR THE MINING INDUSTRY
…FM system in the oil and gas drill bit insert application, and the high rating of both the WC and diamond in the core trade study, the first system selected for development in the mining drill bit insert is diamond /WC-Co.
-
FIBROUS MONOLITH WEAR RESISTANT COMPONENTS FOR THE MINING INDUSTRY
…FM system in the oil and gas drill bit insert application, and the high rating of both the WC and diamond in the core trade study, the first system selected for development in the mining drill bit insert is diamond /WC-Co.
-
FIBROUS MONOLITH WEAR RESISTANT COMPONENTS FOR THE MINING INDUSTRY
…system in the oil and gas drill bit insert application, and the high rating of both the WC and diamond in the trade study, we will also explore this system for development in the mining drill bit insert is diamond /WC-Co.
-
Trépans en concrétion diamantée pour le rotary et le turboforage
I. L. REID: Use of impregnated diamond drill bits by Oliver Mining Division, U.S. Steel Comp.
-
FIBROUS MONOLITH WEAR RESISTANT COMPONENTS FOR THE MINING INDUSTRY
…Co FM system in the oil and gas drill bit insert application, and the high rating of both the WC and diamond in the trade study, the first system selected for development in the mining drill bit insert is diamond /WC-Co.
-
A new diamond bit for extra-hard, compact and nonabrasive rock formation
The new impregnated diamond bit was applied to a mining area drilling construction in Jiangxi province, China.
-
Glory Hole Excavation; Experience with a Trailing Suction Hopper Dredger
Large diameter drill bit methods as used in marine diamond mining (Ref. 2) can reach large depths and excavate hard soils, but in-homogeneous seabed soils may induce high cyclic stresses in the drill string.
Indicates content that may require registration and/or purchase.