-
Supplier: Ameridrives Couplings
Description: Designed specifically for the rigorous demands of the turbo-machinery industry, the Ameriflex multiple convoluted diaphragm coupling was introduced in 1971. Since that time, rotating equipment has continued to demand lighter weight and more powerful couplings. Ameriflex
-
Supplier: Senior Aerospace Metal Bellows
Description: Flexible shaft coupling products from Senior Aerospace Metal Bellows provide our customers with solutions to meet their design needs for a wide variety of applications where precise positioning and control of machine components are required. We offer a broad line of standard designs
- Bore Diameter: 0.09 to 0.375 inch
- Coupling Diameter: 0.25 to 0.75 inch
- Coupling Length: 0.4375 to 1 inch
- Angular Misalignment: 2 to 6 degrees
-
Supplier: John Crane, Inc.
Description: TLKL range of close-coupled membrane couplings has been specifically designed as a direct replacement for lubricated gear couplings even when the shaft separation is very small, typically 3mm. The TLKL coupling incorporates a scalloped design of stainless steel flexible
- Bore Diameter: 13 inch
- Rated Torque: 2,787,610.61946903 In-lbs
- Rated Speed: 6,100 rpm
- Coupling Type: Metal Contoured Diaphragm
-
-
Supplier: John Crane, Inc.
Description: TLR is a short DBSE split spacer coupling. This coupling is designed to replace gear couplings, and to be used on applications where the DBSE is too short for a spacer coupling and the customer requires maintenance without moving the associated machines. Configuring the
- Bore Diameter: 13.5 inch
- Rated Torque: 2,789,380.53097345 In-lbs
- Rated Speed: 5,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: John Crane, Inc.
Description: H-RE series couplings are designed for medium- to high-speed turbomachinery applications where low overhung moment and light weight with a high degree of reliability are critical. The couplings are manufactured in high alloy steel, with high-strength stainless steel flexible
- Bore Diameter: 12.4 inch
- Rated Torque: 5,132,743.36283186 In-lbs
- Rated Speed: 37,700 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: John Crane, Inc.
Description: L series range of membrane couplings has been specifically designed to provide a cost-effective solution for demanding industrial applications. The couplings are selected by their torque capacity, with the scalloped hub providing the right size for the shaft. Applications Process Pumps
- Bore Diameter: 13 inch
- Rated Torque: 2,079,646.01769911 In-lbs
- Rated Speed: 22,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: Technetics Group
Description: permeability Corrosion-resistant 0.0015” to 0.02” diaphragm thickness 1/4” to 18” outer diameter Vacuum pressure to > 1,000 psi Cryogenic temperatures to 1800°F Permit flexible engagement and misalignment with positive spring force machined bellows One-piece construction (flanges
- Outside Diameter: 0.25 to 18 inch
- Applications: Aerospace, Semiconductor
- Features: Cryogenic Rated, Flange, Medically Rated, Other, Vacuum Rated
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel, Steel, Titanium
Find Suppliers by Category Top
Conduct Research Top
-
A Push Towards Efficiency
a geometrically characterized plug for superior throttling dynamics. It incorporates a formed internal diaphragm that is bonded to a characterized metal plug. The diaphragm/body has smooth internal passages to facilitate cleaning and sanitizing. The plug head provides rigidity to the otherwise flexible
More Information Top
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
The utilized MGT simulator is a mimic of a 200 kW power generator and utilizes a high-speed driving motor and two non- aerodynamic wheels, the rotors of which are coupled by a flexible diaphragm coupling and supported by GFBs.
-
A Practical Guide to Compressor Technology 2nd Edition
Bendix Flexible Diaphragm Couplings , Pub.
-
Pump Handbook, Fourth Edition > PUMP COUPLINGS
Another example of an all-metal material-flexible coupling is the flexible diaphragm coupling , shown in Figure 9.
-
Engineering Solutions for Manufacturing Processes
This article aims at the adoption of flexible diaphragm coupling mechanics characteristic analysis, To provide reference for the design and manufacture of coupling.
-
Ethylene-Vinyl Acetate Copolymers
… compressor for use as a secondary compressor for an ethylene polymerization tubular reactor comprising a motor and at least two compressor frames, at least one of the compressor frames being coupled to the motor by means of a contoured diaphragm flexible coupling .
-
Journal of Aircraft > Experimental study of rotor/body aerodynamic interactions
The whole rotor balance was isolated from the trans- mission by means of a flexible diaphragm coupling .
-
Detailed Mechanical Design Of A Large Diameter High Stability Centrifuge
axis are connected by a flexible diaphragm coupling .
-
Truck Thermoacoustic Generator and Chiller
A strength of materials calculation for the flexing diaphragm coupling to the wagon wheel alternator was performed.
-
Independent Optical Control of Microfluidic Valves Formed from Optomechanically Responsive Nanocomposite Hydrogels
A typical actively controlled valve devel- oped to date consists of a flexible diaphragm coupled to an electromagnetic, electrostatic, or thermopneumatic actuator.[1] Design of an air-driven membrane valve has also been report- .
-
Arun Field High-Pressure Gas Reinjection Facilities
The turbine LP shaft is connected to the gear box by a . flexible diaphragm coupling .
Indicates content that may require registration and/or purchase.