-
Supplier: UL Standards & Engagement
Description: covered by these requirements are intended for use with one or more of the following: a) Diesel Fuel, which includes renewable diesel and diesel/biodiesel blends with nominal biodiesel concentrations up to 5 percent (B0 - B5) formulated in accordance with the Standard
-
Supplier: UL Standards & Engagement
Description: covered by these requirements are intended for use with one or more of the following: a) Diesel Fuel, which includes renewable diesel and diesel/biodiesel blends with nominal biodiesel concentrations up to 5 percent (B0 - B5) formulated in accordance with the Standard
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Features: Booster Pumps, Injection Pumps, Metering Pumps, Self-Priming Pump
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Gear Pumps, Positive Displacement Pumps
-
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Features: Booster Pumps, Injection Pumps, Metering Pumps, Self-Priming Pump
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Features: Booster Pumps, Injection Pumps, Metering Pumps, Self-Priming Pump
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Features: Booster Pumps, Injection Pumps, Metering Pumps, Self-Priming Pump
- Power Source: DC Powered
- Pump Type: Dosing Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Caterpillar Oil & Gas
Description: locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: HORIBA Instruments, Inc.
Description: The delta pressure fuel flow meter FQ-3100DP assists you in the highly precise measurement of all common fuel types for engines with up to 700 kW. The differential pressure technology is a volumetric measuring principle: an internal gear pump is regulated by a piston, which
- Mass Flow Rate: 0.00055125 to 1.1025 lbs/min
- Operating Pressure: 7.251885 to 72.51885 psi
- Media Temperature: 59 to 86 F
- Media Temperature Range: 59 to 86 F
-
Supplier: Caterpillar Oil & Gas
Description: Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Exhaust elbow, dry, 152 mm (6 in), 4 bolt flange Flywheels and Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Fuel filter,
- Horse Power: 292 to 482 HP
- Displacement: 14.600862316975304 liters
- Length: 74.1 inch
- Width: 46.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: UL Standards & Engagement
Description: covered by these requirements are intended for use with one or more of the following: a) Diesel Fuel, which includes renewable diesel and diesel/biodiesel blends with nominal biodiesel concentrations up to 5 percent (B0 - B5) formulated in accordance with the Standard
-
Supplier: UL Standards & Engagement
Description: covered by these requirements are intended for use with one or more of the following: a) Diesel Fuel, which includes renewable diesel and diesel/biodiesel blends with nominal biodiesel concentrations up to 5 percent (B0 - B5) formulated in accordance with the Standard
-
Supplier: Weiss Technik North America, Inc.
Description: Pumping fuel out of the vehicle Emptying system The fuel can be cooled and heated. The controller for the fuel is situated directly in front of the petrol-filling pistol (outlet of the fuel line). In front of the discharge nozzle is an additional digital volume flow
- Temperature Control: Cooling, Heating
- Features: Windows
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Requires a 22
- Water Jet Pressure: 2,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 1.5 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Needs 120
- Water Jet Pressure: 1,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workmanship 2 HP Baldor Electric Motor Runs The Pump •Industrial grade motor works hard and lasts a long time •Requires a 20
- Water Jet Pressure: 1,500 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: relief valve Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Rust free poly burner fuel tank; 12 volt DC burner •Adjustable thermostat and pressure pop-off Professional Grade Dual Wand With Side Handle & Detergent Tip
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Westerbeke Corporation
Description: remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor (standard) User-friendly trouble-free controls Optimum vibration isolation Engine Features Low maintenance costs Low fuel consumption Self-bleeding
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor (Optional) User-friendly trouble-free controls Optimum vibration isolation Engine Features Low maintenance costs Low fuel consumption Self-bleeding fuel system Easy one-side
- Wattage: 5,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: remote starting capability Easy-to-read operator’s manual and parts list Emergency stop switch Steel mounting skid Electronic governor (Optional) User-friendly trouble-free controls Optimum vibration isolation Engine Features Low maintenance costs Low fuel consumption Self-bleeding
- Wattage: 9,400 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: less vibration to the drum yoke. Caterpillar 3054C Diesel Engine The Caterpillar 3054C diesel engine delivers 62 kW (83 hp) and is built for performance and reliability without sacrificing fuel economy. Direct Injection Fuel System An adjustment-free direct injection
- Horsepower: 83 HP
- Travel Speed: 5.5 miles/hr
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: reliability without sacrificing fuel economy. Direct Injection Fuel System An adjustment-free direct injection fuel system provides individually metered high-pressure, direct injection of fuel for maximum efficiency. Large Engine Oil Cooler The large engine oil cooler
- Horsepower: 83 HP
- Travel Speed: 5.5 miles/hr
- Type: Compactor / Roller
-
Supplier: SAE International
Description: pump-end controlled by PWM signals. Both electrically resistive and conductive liquids including DEF for SCR system, fuel for DPF regeneration, and gasoline for spark ignition engine, can be dispensed quantitatively with this device. A metering theory determining the liquid
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: management. Fuel Consumption The ADEM™ A4 controller uses sensors throughout the engine to manage engine load and performance. The ADEM A4 controller is the muscle behind engine responsiveness, self-diagnostics, controlling emissions, and fuel economy. Fuel System The C18 uses a
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle abrasives and
- Maximum Discharge Flow: 96 GPM
- Maximum Discharge Pressure: 500 to 1,500 psi
- Discharge Size: 2 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
Find Suppliers by Category Top
Featured Products Top
-
needed. The InfraCal 2 ATR-B is based on proven IR technology, originally developed by Wilks, and used by fuel distributors, blenders, producers and regulatory agencies worldwide. The compact, easy-to-use Biodiesel Blend Analyzer has a measurement range of 0 – 100% biodiesel in diesel. These (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
New from Kuriyama is their T955AA Series 300 PSI DEF (Diesel Exhaust Fluid) Dispensing Hose by Alfagomma. Hose can be used for bulk transfer systems, skids, bulk storage, process equipment and DEF blending. Also used for dispensing equipment systems, transfer carts, DEF station pumps, drum (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
meters are engineered for precise measurement of fuels and oils, helping ensure accountability, efficiency, and operational safety. » Suitable for diesel and (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
: Application: Pump for Fuel Coke Transfer Static Sealing, Requirement: Metal Seal in Big size (Metal U-Ring) Media: Coke Liquid Working Pressure: 3.85 MPa Pressure Direction (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
On-site oil analysis for Power Generation Machine condition monitoring based on oil analysis is widely practiced by power plants, whether they are nuclear, coal-fired steam, combined cycle gas turbine, medium and low speed diesels, windmills, or geo-thermal. All of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
before filling or application. Crucial for spray application quality. Oil & Petrochemical Industry: Fuels: Filtering diesel, gasoline, kerosene, jet fuel, biodiesel (both feedstocks and finished fuel). Lubricants: Filtering base oils and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
fuel gas conditioning, liquid fuel conditioning, pressure reduction, metering (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
liquid fuel conditioning, pressure reduction, metering, pumping and other engineered systems. We provide economical customized solutions for upstream, midstream and downstream markets along with industrial, pulp/paper, marine, aeronautics and military, to name a few. (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
pressure reduction, metering, pumping and other engineered systems. We provide economical customized solutions for upstream, midstream and downstream markets along with industrial, pulp/paper, marine, aeronautics and military, to (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
reduction, metering, pumping and other engineered systems. We provide economical customized solutions for upstream, midstream and downstream markets along with industrial, pulp/paper, marine, aeronautics and military, to name a few. Since 1962, we have been servicing our customers from (read more)
Browse Industrial Heaters Datasheets for Gaumer Process
More Information Top
-
States > Indiana > State > Register > 2003 > [2003 IN Register 101] 01/01/2003
These were sales of diesel fuel through metered pumps .
-
States > South Dakota > State > Statutes > Title 37 - Trade Regulation > 021 - Enforcement of Weights and Measures Standards
A fee shall be charged and collected for each inspection and testing of gasoline and diesel stationary fuel pump meters .
-
Effect of Diesel and Water Co-injection with Real-Time Control on Diesel Engine Performance and Emissions
To minimize the number of water-wetted precision components, this metering pump operated with diesel fuel , and its output was transferred to a shuttle metering device housed adjacent to the pump.
-
Application of H-infinity design to automotive fuel control
The fuel metering servomechanism of the diesel pump is a typical example of an au- tomotive component that is subject to large parameter variation.
-
Cleaning Of Process And Utility Systems
Aviation fuel BOP stack Bulk storage tank Chemical injection Crude oil shipping pumps Deaerator Dehydration and metering Diesel fuel Drains Drilling derricks Flare boom Flare scrubber Flash gas compressors Gas coolers Gas treatment vessels Main gas compressors Main production Meter provers Mud …
-
Development of a Compression Ignition Heavy Duty Pilot-Ignited Natural Gas Fuelled Engine for Low NOx Emissions
The VIP system uses an inlet metering valve (IMV) diesel common rail fuel pump .
-
In-plant testing of microbubble column flotation. Final report
addition rates of frother and diesel fuel were controlled using chemical metering pumps .
-
Application of H∞ optimal design to automotive fuel control
The fuel metering servo mechanism of the diesel pump is one of such typical examples that are subjected to large parameter-variation.
-
States > Mississippi > State > Statutes > Title 75 - Regulation of Trade, Commerce and Investments > [MC 75-55] 55 - Gasoline and Petroleum Products
(g) The term "gasoline pump" shall include pumps, meters and all measuring devices used for measuring gasoline and all oxygenated blended fuels; the term " diesel fuel pump " shall include pumps, meters and all measuring devices used for measuring diesel fuel …
-
Optimizing Fuel Consumption and Knife Wear in a Self-Propelled Forage Chopper by Improving the Grinding Strategy
The meter measured the net ( pumped minus returned) diesel fuel flow to the engine.
Indicates content that may require registration and/or purchase.