-
Supplier: Electric Generators Direct
Description: •Choose between 120 volt or 120/240 volt AC power 12-Volt DC Battery Charging •Capabilities for external battery charging Large Muffler with Spark Arrestor •US Forestry-approved spark arrestor for added safety Warning Lights •Engine running light •Battery charging
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: Switch •Choose between 120 volt or 120/240 volt AC power 12-Volt DC Battery Charging •Capabilities for external battery charging Large Muffler with Spark Arrestor •US Forestry-approved spark arrestor for added safety Warning Lights •Engine running light •Battery
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: 5.5-HP Hatz Engine •Durable, quiet and fuel efficient engine Electric Start (recoil backup) •Start your generator with the touch of a button •Recommended battery: Interstate SP-40, 340 cold cranking amps Spark Arrestor Muffler •Reduces noise to 74 dB(A) at 7 meters Extended Run
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
-
Supplier: Electric Generators Direct
Description: 9.9-HP Hatz Engine •Durable, quiet and fuel efficient engine Electric Start (recoil backup) •Start your generator with the touch of a button •Recommended battery: Interstate SP-40, 340 cold cranking amps Spark Arrestor Muffler •Reduces noise to 76 dB(A) at 7 meters Extended Run
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: design) Starting/Charging System 24-volt starting motor 45-amp charging alternator General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 1 Engine lifting eyes C15 ACERT Tier 4i Optional Equipment Exhaust System Spark arresting
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: tested in accordance with the recommendations of EN 1834-1; wet and dry exhaust flexibles; ship-loose ATEX-compliant spark arresting muffler Flywheel and Flywheel Housing SAE No. 1 cast iron housing; flywheel for SAE-1 housing, pilot bore for 100 mm diameter bearings; provides LH and
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: to EN 1834-1; comprised of exhaust gas heat exchanger (cooler); stainless steel flame arrestor; stainless steel spark arrestor; water-cooled exhaust manifold, watercooled turbocharger Flywheel and Flywheel Housing Fuel System Mechanical fuel injection, primary fuel filter/water
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: manifolds reduce skin temperature by up to 500°C when compared to standard dry manifold • Air inlet shutoff enables emergency shutoff • Spark arresting muffler option decreases risk of fire • Industry-standard ADEM A4 control system improves operator interface Making Your Investment
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
Find Suppliers by Category Top
More Information Top
-
New Kubota M59 Power Utility Tractor
The M59 features a powerful 59-horsepower, three-vortex combustion system (E-TVCS) diesel engine that allows … The system includes a large displacement engine to help reduce noise and vibration and features a standard spark arrestor muffler , built-in for safety when working in dry areas.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Manuals > [FDBKF2003110608153733406] 91-201 - Explosives Safety Standards
Gasoline or diesel -powered units have exhaust system spark arrestors and, where applicable, carburetor flame arrestors (standard air cleaners). … 1-23, Inspection and Installation of Exhaust Spark Arrestors and Exhaust Purifiers (Catalytic Mufflers ) on Non-Aircraft …
-
Shopping In Generators & Air Compressors - Big Bruin
… Generator - EF2000IS Yamaha EF2000iS - 1600 Watt Inverter Generator - EF2000IS - Inverter System with Pulse Width Modulation (PWM) Control Can safely run products with built-in microcomputers Noise Block Sound Reduction System Super-quiet Muffler with USFS-approved Spark Arrestor Rated: 0/10 0 Reviews • Kubota Diesel Generator Oil Filter for GL11000 | HH150-32094 .
-
Shopping In Generators & Air Compressors - Big Bruin
Computer controlled constant speed operation, Quiet Diesel performance for smaller RV's. Special sound-controlling housing encloses the cooling system and muffler . Double isolation mounting system reduces vibration. Easy, accessible maintenance points. Runs one rooftop … • Digital voltage regulation, no adjustments required • Enclosed muffler • USDA approved spark arrestor • Hour meter • Electric fuel pump • Meets applicable US EPA and California emissions standards • Required tailpipe kit …
-
Shopping In Generators & Air Compressors - Big Bruin
Onan RV 60HDKAH1044 - Cummins Onan QD 6000 Diesel RV Generator Cummins Onan QD Diesel powered 6000 watt RV generator. Computer controlled variable speed operation matches … … minimizing noise level. Special sound-controlling housing encloses cooling system and muffler . Features and Benefits: • Pure sine wave output • Digital voltage regulation with no adjustments required • Integral enclosed muffler • USDA approved spark arrestor • Heavy-duty air cleaner • Over voltage, low oil pressure …
-
Shopping In Generators & Air Compressors - Big Bruin
Computer controlled constant speed operation, Quiet Diesel performance for smaller RV's. Special sound-controlling housing encloses the cooling system and muffler . Double isolation mounting system reduces vibration. Easy, accessible maintenance points. Runs one rooftop … • Digital voltage regulation, no adjustments required • Enclosed muffler • USDA approved spark arrestor • Hour meter • Electric fuel pump • Meets applicable US EPA and California emissions standards • Required tailpipe kit …
Indicates content that may require registration and/or purchase.