-
Supplier: ABB Measurement & Analytics
Description: Diesel Storage tanks OEM tanks Water Treatment tanks Agricutural chemicals Most liquid tanks
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: 200 F
- Features: Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Krueger Sentry Gauge Co.
Description: for include: Acetone gauge, Bio Diesel gauge, Antifreeze gauge, MEK gauge, and more. This liquid level tank gauge is custom made in house to fit your tank. We can accomodate any size tank from 6 inches to 120 inches in depth and
- Measuring Range: 6 to 120 inch
- Column Height: 6 to 120 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator, Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: UL Standards & Engagement
Description: associated with the effects of Climate Change are included in Appendix B. 1.2 These requirements cover the following tank accessories intended for installation in, on or connected to the storage tank or supply tank in accordance with the manufacturer's instructions: a) Liquid
-
-
Supplier: UL Standards & Engagement
Description: associated with the effects of Climate Change are included in Appendix B. 1.2 These requirements cover the following tank accessories intended for installation in, on or connected to the storage tank or supply tank in accordance with the manufacturer's instructions: a) Liquid
-
Supplier: UL Standards & Engagement
Description: of UL 180, Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids and ULC/ORD-C180, Liquid Level Gauges And Indicators For Fuel Oil And Lubricating Oil Tanks; or underground piping products which are found in CAN/ULC-S679, Standard for Metallic and
-
Supplier: UL Standards & Engagement
Description: of UL 180, Liquid-Level Gauges for Oil Burner Fuels and Other Combustible Liquids and ULC/ORD-C180, Liquid Level Gauges And Indicators For Fuel Oil And Lubricating Oil Tanks; or underground piping products which are found in CAN/ULC-S679, Standard for Metallic and
-
Supplier: Caterpillar Oil & Gas
Description: level – High water temperature at engine inlet – Water temperature at engine outlet above danger level – High charge-air temperature at engine inlet – Detection of water in charge-air duct – Leak fuel level – Alarm contact for high differential pressure at fuel filter – Alarm
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: level – High water temperature at engine inlet – Water temperature at engine outlet above danger level – High charge-air temperature at engine inlet – Detection of water in charge-air duct – Leak fuel level – Alarm contact for high differential pressure at fuel filter – Alarm
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet – Fresh water pressure at engine inlet below danger level
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: level – High water temperature at engine inlet – Water temperature at engine outlet above danger level – High charge-air temperature at engine inlet – Detection of water in charge-air duct – Leak fuel level – Alarm contact for high differential pressure at fuel filter – Alarm
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
More Information Top
-
Federal Register > Wednesday, January 10, 1996 > [61 FR 864] Small Passenger Vessel Inspection and Certification
Where fuel level gauges are used on a metal tank , the flanges to which gauge fittings are attached must be welded or brazed to the tank. .... Tubular gauge glasses, if fitted to diesel fuel tanks, must be of heat resistant materials, adequately protected from mechanical damage, and provided at the tank connections with devices that will automatically close in the event of rupture of the gauge or gauge…
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 119] Machinery Installation
Where fuel level gauges are used on a metal tank , the flanges to which gauge fittings are attached must be welded or brazed to the tank. .... Tubular gauge glasses, if fitted to diesel fuel tanks, must be of heat resistant materials, adequately protected from mechanical damage, and provided at the tank connections with devices that will automatically close in the event of rupture of the gauge or gauge…
-
Dual fuel diesel engine operation using LPG
1-LPG tank; 2-LPG tank level indicator; 3-LPG valve for consumption determination; 4-LPG fuel pipe; 5-vaporiser; 6- diesel fuel tank ; 7-diesel fuel valve for consumption … Dicom gas analyser; 19-differential pressure gauge with mercury for supercharging .... 7th International Conference on Advanced Concepts in Mechanical Engineering .
-
Permanent on-site generator sets for huts and CEVs
Diesel fuel tanks can be sub-based,mountedto the generator set. .... It is suggested that each tank contain visible and audible high fuel level alarms, low fuel alarm and interstitial leak alarms, and a returnable overfill basin with a lockable fuel cover and mechanical fuel gauge .
-
Forum: Chem. Ing. Tech. 6/2007
The new filling level meter Unimes E of AFRISO euro-INDEX is suited for the continuous filling level measurement in containers (refueling height or - diameter of 0,9 m … maximally 2,0 m) with fuel oil EL, diesel fuel and other fluid .... The complete filling level measuring system Unimes E includes as two filling level meters at a time: on the one hand a that of no auxiliary energy needs the mounted mechanical direct display on the tank and indicates the tank content in…
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
They are also frequently used on smaller vessels, including chemical storage tanks in petroleum refineries, chemical process .... Products typically measured include crude oils, gasolines, diesel fuels, jet fuels, kerosene, fuel oils, acids and caustics. .... The gagehead can be mounted at grade level for ease of reading the mechanical level display, checking gage operation and performing maintenance.
-
Federal Register > Friday, October 31, 2008 > [73 FR 65156] Review and Update of Standards for Marine Equipment
Where fuel level gauges are used on a metal tank , the flanges to which gauge fittings are attached must be welded or brazed to the tank. .... Tubular gauge glasses, if fitted to diesel fuel tanks, must be of heat resistant materials, adequately protected from mechanical damage, and provided at the tank connections with devices that will automatically close in the event of rupture of the gauge or gauge…
-
Code of Federal Regulations > Title 46 - Shipping > Coast Guard, Department of Homeland Security > [46 CFR Part 182] Machinery Installation
Where fuel level gauges are used on a metal tank , the flanges to which gauge fittings are attached must be welded or brazed to the tank. .... Tubular gauge glasses, if fitted to diesel fuel tanks, must be of heat resistant materials, adequately protected from mechanical damage, and provided at the tank connections with devices that will automatically close in the event of rupture of the gauge or gauge…
Indicates content that may require registration and/or purchase.