-
Supplier: Sonic-Shield
Description: Soundlag™ NL-QGW is a high-performance composite acoustic lagging product consisting of an aluminum foil faced, mass-loaded, flexible vinyl noise barrier laminated to a quilted glass-wool decoupling layer. The product was developed to reduce noise break-out from pipes, valves, fan housings
- Features: Flameproof
- Product Description: Pipe / Duct Lagging
-
Supplier: BRD Noise & Vibration Control, Inc.
Description: Composite and Built-Up Systems to Quiet Pipes, Ducts and Equipment Housings While Providing Thermal Performance.
- Product Description: Pipe / Duct Lagging, Foam Sheet / Roll
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Pipe and Duct Lag is a 1 lb per sq. ft. mass loaded barrier with a reinforced foil facing. It is typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents move through it as well as to
- Height: 360 inch
- Mounting: Adhesive / Tape
- Product Description: Pipe / Duct Lagging
- Width: 54 inch
-
-
Supplier: IES2000
Description: composite material featuring a flexible one pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 1” thick quilted fiberglass sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings. Easy to cut, wrap and install with matching lag
- Features: Flameproof
- Height: 360 inch
- Mounting: Pipe / Line Mount
- Product Description: Pipe / Duct Lagging
-
Supplier: CertainTeed Corporation
Description: ToughGard® Ultra*Round is acoustical and thermal insulation for lining the interior of spiral and round sheet metal ducts and plenums in HVAC systems. It is used to reduce heat gain or loss while also absorbing unwanted crosstalk, equipment and air rush noise. CertainTeed ToughGard® Ultra*Round
- Product Description: Pipe / Duct Lagging
- Thickness: 1 to 2 inch
- Width: 48 inch
-
Supplier: Sound Technologies
Description: Panels and Lagging systems are offered for a range of transmission loss performances to accommodate the requirements of your application. Typical panels are 2" to 6" thick, and may include one or more septum. Additionally, Sound Technologies offers experienced, technical services to assist you with
- Product Description: Acoustic Barrier / Panel, Ceiling Panel / Tile, Pipe / Duct Lagging
- Thickness: 2 to 6 inch
-
Supplier: CertainTeed Corporation
Description: Duct liner is used primarily as acoustical liner in HVAC sheet metal ducts to absorb unwanted crosstalk, equipment and air rush noise. It also helps improve the energy-efficiency of the system by reducing heat gain or loss. Plus, duct liner helps minimize moisture problems due to condensation.
- Height: 600 to 2400 inch
- Product Description: Pipe / Duct Lagging
- Thickness: 1 to 2 inch
- Width: 34 to 72 inch
-
Supplier: IES2000
Description: IES - 2000’s 1B Lag/QA-9 is a composite material featuring a flexible one-pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2” thick scrim faced quilted sound absorber / decoupler. Used to wrap noisy pipes, ducts, valves and fan housings
- Features: Flameproof
- Height: 360 inch
- Mounting: Pipe / Line Mount
- Product Description: Pipe / Duct Lagging
-
Supplier: CertainTeed Corporation
Description: Duct liner is used primarily as acoustical liner in HVAC sheet metal ducts to absorb unwanted crosstalk, equipment and air rush noise. It also helps improve the energy-efficiency of the system by reducing heat gain or loss. Plus, duct liner helps minimize moisture problems due to condensation.
- Height: 600 to 1200 inch
- Product Description: Pipe / Duct Lagging
- Thickness: 0.5000 to 2 inch
- Width: 24 to 72 inch
-
Supplier: IES2000
Description: A flexible one pound per square foot reinforced foil faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48” x 30’L Easy to cut, wrap and install with matching lag tape Applications
- Features: Flameproof
- Height: 360 inch
- Mounting: Pipe / Line Mount
- Product Description: Pipe / Duct Lagging
-
Supplier: Sound Technologies
Description: For industrial piping, ductwork, fans, blowers, pumps, rooms and enclosures
- Features: Flameproof
- Mounting: Brackets, Free Standing, Ceiling Attachment, Pipe / Line Mount
- Product Description: Acoustic Barrier / Panel, Ceiling Panel / Tile, Pipe / Duct Lagging, Foam Sheet / Roll, Baffle
-
Supplier: IES2000
Description: IES - 2000’s 2B Lag/QA-9 is a composite material featuring a flexible two pound per square foot reinforced-foil faced loaded vinyl noise barrier bonded to a 2” thick quilted fiberglass decoupler/sound absorber. Used to wrap noisy pipes, ducts, valves and fan housings
- Features: Flameproof
- Height: 360 inch
- Mounting: Pipe / Line Mount
- Product Description: Pipe / Duct Lagging
Find Suppliers by Category Top
More Information Top
-
Calculation of noise in switching over regenerators of air-distributing systems
length of the pipeline, m; SP = i0 log [kDpp2cfc3/63] is the soundproofing of the drain pipe [ii]; Dp, 6 are, respectively, the diameter and wall thickness of the pipeline, m; cf is the critical flow capacity coefficient; c is the speed of …
-
Evoked potential audiogram of the lined seahorse, Hippocampus erectus (Perry), in terms of sound pressure and particle acceleration
Soundproofing was accomplished by resting the frame of the tank on a sturdy lab bench with sections of bearing felt, installing a subsurface drain that transferred water to a sump … … water pump with a flexible return pipe that returned water to …
-
http://dspace.mit.edu/bitstream/handle/1721.1/65715/47872162-MIT.pdf?sequence=2
Roof drainage through center of house foreconomy of required piping and to prevent freezing. Soundproof partitions.
-
http://dspace.mit.edu/bitstream/handle/1721.1/70698/35754309-MIT.pdf?sequence=2
Roof drainage through center of house for economy of required piping and to prevent freezing. Soundproof partitions.
-
Manual railway infrastructure
… roamings, 853 Rohraus exchange methods, 196 tube swiveling booms, 716 tube trasses, 818 tube trains 65, 74 … … web-tunnel 388 S-web vehicles 608 Safety Integrity level 687, 314 S-railway line (SIL), 565 salt agents 971, 806 collecting disposal detection, bus bar system, sand drains , 202 function principle, 204 … … acoustic emission, 75, 86 soundproofing , 930 switching section limit …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… effluent_N|19 l_N|19 turbine_N|3 aerator_N|11 hp_N|3 aerated_J|9 lagoon_N|12 developer_N|4 yr_N|6 septic_J|3 emit_V|3 obnoxious_J|2 odor_N|7 aerobic_J|1 sodium_nitrate_N|3 algae_N|6 blue-green_algae_N|1 green_algae_N|1 anaerobic_J|1 unattractive_J|2 pilot_J|9 diam_N|2 gal_N|1 coat_V|4 fiberglass_N|1 matting_N|1 asphalt_N|1 erosion_N|1 housing_N|4 contributor_N|2 aeration_N|5 meter_V|1 mixing_N|4 pipe _N|8 discharge_V|11 drainage _ditch_N|2 discernible_J|4 grab_sample_N|2 operating_J|2 … … declaim_V|2 honour_N|2 as_usual_R|4 practised_J|1 cheer_V|2 boo_V|1 greenroom_N|1 commotion_N|3 stun_V|4 drug_V|1 monologue_N|2 inside_out_R|3 mantrap_N|1 soundproof _J|1 dim_J|6 mildly_R|3 …
-
Federal Register > Tuesday, September 9, 1997 > [62 FR 47528] Notice of Intent To Rule on Application To Impose a Passenger Facility Charge (PFC) at Port Colum...
… Taxiway "E" Lighting, International Gateway/Stelzer Rd., Interchange Justification Study, Terminal Ramp Aircraft Parking Pads, Lane Apron and Connector/Taxiway C-1 Overlay, Terminal Apron Rehabilitation: Planning and Design, International Gateway Improvements, Residential Soundproofing Phases II-IV, Ticket … … Prevention Valves Terminal Heating Piping Replacement. Airport Layout Plan and Exhibit "A", Automated Weather Observation System, Drainage Improvements, Terminal Restrooms/ADA Requirements, Engineering and …
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
… water heaters, hot water tanks, garbage disposal units, dishwashers, and water softeners; repairs and maintains plumbing by replacing washers in leaky faucets, mending burst pipes, and opening clogged drains ; may weld holding fixtures … … balances heating and cooling pipe systems in commercial and … … sidings, and walls with urethane or polyurethane foam to bind, seal, insulate, or soundproof sections of structures …
-
Occupational Hearing Loss
Prefabricated “ soundproof ” rooms are desirable but expensive and generally are not purchased by general practitioners … The test room should be as far as possible from ringing telephones, elevators, air-conditioning systems, air ducts, water pipes , drain pipes, and other sources of disturbing and extraneous noise.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… theater after the bomb threat|clear_J patron_N theater_N bomb_N threat_N 00450863_V|clear a memory buffer|clear_R memory_N buffer_N 00450997_V|We have exhausted the food supplies|have_V exhaust_V food_N supply_N 00451153_V|knocked out a pipe|knock_out_V pipe _N 00451279_V|populate the forest … … people_N empty_J steppe_N 00451648_V|We drained the oil tank|drain_V oil_N … … the cold weather sets in|window_N be_V weatherstrip_V cold_weather_N set_N 00495505_V|Proust had his apartment soundproofed |proust_N have_V apartment_N …