-
Supplier: Hi-Tech Seals, Inc.
Description: Our mwd pipe screens are made from 304SS with the collars and spear points made from 17-4HT steel. The screens then go through a QPQ process which further enhances the strength of the pipe screen. These screens are designed to resist wash in the harshest
- Features: Other
- Applications: Screening
- Metal: Stainless Steel
-
Supplier: Delta Screens
Description: Water well drilling is a rugged business. The stresses of installation along with the pressures and corrosion that are encountered downhole require a tough screen. At Delta Screens we manufacture our wedge wire stainless steel screens with some of the industry's most experienced
-
Supplier: ASTM International
Description: This specification covers cast gray iron soil pipe and fittings for use in gravity flow plumbing, drain, waste and vent sanitary, and storm water applications. These pipe and fittings are not intended for pressure applications. The cast iron shall be produced by an established
-
-
Supplier: DigiPas Technologies Inc.
Description: horizontal slope and alignment between pipe ends maximize water drainage and prevent clogged drainage. Digi-Pas® DWL-1000XY digital post level is used to setup drilling equipment in offshore oil & gas industry. Digi-Pas® DWL-1000XY digital post level is used for alignment of drill
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.05 degrees
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
-
Supplier: Boyd
Description: performance while saving time and money on mounting and assembly. Additionally, Aavid aluminum extrusions utilize the alloys 6063 and 6061 for improved thermal conductivity. To further optimize your heat sink's performance heat pipes can be machined into the base. Extruded Heat Sink Options
- Width: 100 to 700 mm
- Material: Aluminum
- Device: Passive Heat Sink
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: motor power (e.g., 220VAC/380VAC), sensor signals (e.g., temperature and pressure monitoring), and control commands, while complying with explosion-proof certifications (e.g., Ex d IIB T4 Gb). • Offshore oil and gas platforms: Rotating drill pipe drive systems on offshore drilling
- Number of Circuits: 15
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 440 volts
Find Suppliers by Category Top
More Information Top
-
Team Philosophy, Straight Hole Drilling Device and Performance Based Contracting Strategies Continue to Cut Drilling Costs in Tectonically Active Basin
Control solids, sand content and LCM to prevent from plugging and washing the tool's pulser and drill pipe screens .
-
An Analysis of OSD's Well Incident Database; Results can Improve Well Design and Target Well Control Training.
Human errors of omission; the BHA with MWD, Turbine and drill pipe screen was not suitable for drilling a potential kick / loss zone.
-
Water Screen Exporters, Water Screen Selling Leads
[ Related Keywords : pipe base screen, drill pipe screen , pipe screen, water well screen ] .
-
Drill Pipe Exporters, Drill Pipe Selling Leads
[ Related Keywords : pipe base screen, drill pipe screen , pipe screen, water well screen ] .
-
New Debris Management System for Pressure Controlled Wellbore Drilling and Intervention Operations
The screens were modeled after a drill pipe screen with a long concentric tube with holes to filter the large debris as the flow passes from the inside to the outside of the screen.
-
Combination of Straight Hole Drilling Device, Team Philosophy and Novel Commercial Arrangement Improves Drilling Performance in Tectonically Active Region
Improved drill pipe screen quality and discontinued use of nut plug.
-
Rig Upgrades and Proper Planning Result in Successful Drilling in Bohai Bay, China
The problem persisted in the next hole sections in spite of using surface drill pipe screens .
-
Api Protectors Exporters, Api Protectors Selling Leads
[ Related Keywords : pipe base screen, stainless steel screen, drill pipe screen , pipe screen ] .
-
Welding Wire Exporters, Welding Wire Selling Leads (Page 18)
[ Related Keywords : pipe base screen, stainless steel screen, drill pipe screen , pipe screen ] .
-
Slant hole completion test (1991) sidetrack as built'' report
TIH to 4,100 ft, circulatedhole and tripped on in to 6,370 ft. (Left drill pipe screen in drillpipe while circulating at 4,100 ft).
Indicates content that may require registration and/or purchase.