-
Supplier: Watlow®
Description: Thermowells are manufactured from drilled bar stock and provide a pressure-tight connection at the point of installation. Our thermowells are sturdy enough to handle high pressure, high velocity and corrosive environments. The sensor catalog provides a
-
Supplier: Durex Industries
Description: Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for
- Stem Length: 13 inch
- Socket/Stem Insertion Length: 12 inch
- Bore Diameter: 0.385 inch
- Thread Options: 3/4" NPT
-
Supplier: Durex Industries
Description: Resistance Temperature Detectors (RTDs) with thermowells are typically used in pressurized or harsh industrial process applications that require the benefits of RTD temperature measurement but require additional protection from the working environment. The thermowells are manufactured
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms, 120 Ohms
- # of Lead Wires Per Element: 2, 3, 4
- Probe Features: Available as an Assembly, Spring Loaded
- Sensor Termination Type: Conduit Connector, Other
-
-
Supplier: Durex Industries
Description: Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for
- Probe Features: Available as an Assembly, Spring Loaded
- Element Configuration: Double Element, Single Element
- Base, Noble and Refractory Metal Type: E, J, K, T
- Process Connection: None or Hand held
Find Suppliers by Category Top
Featured Products Top
-
manufactured by welding a bar stock well to the specified flange style. Doubled-welded construction reduces crevice corrosion and stress problems by ensuring that no open joints are exposed inside or outside the installation. Bore Size Selection of a standard bore (read more)
Browse Thermowells Datasheets for Conax Technologies -
and pressure capability: Etched Screens and Machined and Drilled Screens. Etched Screens Photochemically etched from stainless steel bar stock that is formed and brazed to a base washer or insert locking end. Simple, Economical Construction (read more)
Browse Screens Datasheets for Lee Co. (The) -
product label. Each case comprises three parts: a top section with PCB location bars; a bottom section with four pre-molded drilling centres for use when fitting contact pins (drilling required); a soft-touch sealing ring. The PCB is held securely between the top and bottom sections after (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. Bar Prep & Bushing Fit: Roundness InsuranceStart with Precision-Ground Stock Verify diameter stability along the first bar. Variations reduce bushing effectiveness and hurt concentricity. Document First-Article Fit Record bushing ID (read more)
Browse CNC Routers Datasheets for APSX, LLC -
way for maintainers to access equipment in a safe and controlled manner. Whenever you drill, mill, or cut new maintenance holes into pipelines, the possibility of creating dust exists. Maintenance hole lids protect from this dust while workers complete work on sewer grates or other water systems (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
ASTM MNL12 - Manual on the Use of Thermocouples in Temperature Measurement
C. Thermowell—More critical or demanding applications may require the use of specially machined and drilled solid bar stock called thermowells for not only protection of the thermocouple, but also to withstand high pres- sure or stresses or erosion or both caused by…
-
Chapter 4-Typical Thermocouple Designs
C. Thermowell—More critical or demanding applications may require the use of specially machined and drilled solid bar stock called thermowells for not only protection ofthe thermocouple, but also to withstand high pres- sure or stresses or erosion or both caused by materialflowswithin…
-
Chapter 4—Typical Thermocouple Designs and Applications
C. Thermowell--More critical or demanding applications may require the use of specially machined and drilled solid bar stock called thermowells for not only protection of the thermoeouple, but also to withstand high pressure or stresses or erosion or both caused by…
-
ISA PRAC THERMO - Practical Thermocouple Thermometry
In contrast to thermowells , which are shaped and drilled from solid bar stock , a protection tube is a comparatively thin walled ceramic tube or welded metal pipe.
-
Handbook of Modern Sensors
…complete thermocouple sensing assembly generally consists of one or more of the following: a sensing element assembly (the junction), a protective tube (ceramic or metal jackets), a thermowell (for some critical applications these are drilled solid bar stocks which are made to…
-
Handbook of Modern Sensors
…complete thermocouple-sensing assembly generally consists of one or more of the following: a sensing element assembly (the junction), a protective tube (ceramic or metal jackets), a thermowell (for some critical applications, these are drilled solid bar stocks , which are made to…
-
Handbook of Modern Sensors
…complete thermocouple sensing assembly generally consists of one or more of the following: a sensing element assembly (the junction), a protective tube (ceramic or metal jackets), a thermowell (for some critical applications, these are drilled solid bar stocks which are made to…
-
Chapter 4—Thermocouple Hardware and Fabrication
Although less expensive metal tubes, fabricated by plugging the end of the protection tube, may satisfy application requirements, more stringent specifications usually dictate the choice of gun- drilled bar stock , polished and hydro- statically tested as a precaution against failure. .... Examples of drilled thermowells are shown in Fig. 19.
-
Thermocouple Hardware and Fabrication
Although less expensive metal tubes, fabricated by plugging the end of the protection tube, may satisfy application requirements, more stringent specifications usually dictate the choice of gun- drilled bar stock , polished and hydro- statically tested as a precaution against failure. .... Examples of drilled thermowells are shown in Fig. 19.
-
CR4 - Thread: Tubular Thermowell
Drill from the head down to 6mm from end. insert your sensor and epoxy seal the end. .... We make large ones out of brass using hex stock , we thread them with a standard NPT .... Re: Tubular Thermowell . .... I have them machined from solid 3" diameter inconel round bar with a 1-1/2" hole bored…
Indicates content that may require registration and/or purchase.