-
Supplier: Environment One Corporation
Description: The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes.
- Maximum Discharge Flow: 2.0833333333333335 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: The E/One model DH272 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes.
- Maximum Discharge Flow: 3.4722222222222334 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: The E/One model DH502 duplex grinder pump station is an ideal choice for multiple single-family homes and l. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme
- Maximum Discharge Flow: 4.166666666666667 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
-
Supplier: Environment One Corporation
Description: The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. The new WH472 is one of E/One's largest-capacity grinder pump stations. This duplex (2 pumps) station
- Maximum Discharge Flow: 2.43055555555555 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Sulzer Ltd.
Description: Wide range of pumps and prefabricated, synthetic lifting stations provides an efficient, effective, and economical solution for the removal of wastewater from locations that do not have gravity access to the main sewer line. Lifting stations for handling sewage and wastewater
- Features: AC Powered, Centrifugal Pumps, Grinder Pumps, Lift Stations, Wastewater
- Pump Housing Material: Cast Iron
-
Supplier: Myers by Pentair
Description: Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Grinder Pumps, Lift Stations, Wastewater
Find Suppliers by Category Top
More Information Top
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - General > [WI AC nr 110] 110 - Sewerage Systems
The department may approve duplex grinder pump lift stations .
-
States > Texas > State > Register > 2015 > 05/29/2015
The executive director may approve pipes with a diameter less than 4.0 inches where grinder pumps are used, on a case-by-case basis in writing. 2) For a lift station with two pumps [ duplex pump station], the minimum velocity is 3.0 feet per second with one pump in opera- tion.
-
States > Texas > State > Proposed Regulations > 2015 Documents > May 29‚ 2015 > 30 TAC 217 - Design Criteria for Domestic Wastewater Systems
The executive director may approve pipes with a diameter less than 4.0 inches where grinder pumps are used, on a case-by-case basis in writing. 2) For a lift station with two pumps [ duplex pump station], the minimum velocity is 3.0 feet per second with one pump in operation.
-
States > Vermont > State > Regulations > Natural Resources > Wastewater Management > Environmental Conservation > [VT Regs ntr / env-wspwsr] Wastewater System ...
All other lift stations shall contain alternating duplex pumping units with each unit capable of pumping the maximum flow the station is expected to receive. (f) Pump Openings: For pumps handling raw sewage, except where grinder pumps are used, pumps shall be …
-
States > Vermont > State > Proposed Regulations > 2004 Documents > August 26, 2004 > [2004 VT Proposed vt-p031a239] Wastewater System and Portable Water Supply...
All other lift stations shall contain alternating duplex pumping units with each unit capable of pumping the maximum flow the station is expected to receive. (f) Pump Openings: For pumps handling raw sewage, except where grinder pumps are used, pumps shall be …
-
Alternative Sewer Systems FD-12, Second Edition > Pressure Sewer Systems
The grinder - pump systems are available as simplex units, intended to serve 1 home, or perhaps up to 3 homes. The designs vary, from duplex versions of the designs shown, to full-scale wastewater lift stations .
-
States > Vermont > State > Regulations > Natural Resources > Wastewater Management > Environmental Conservation > [VT Regs ntr / env-idr] Indirect Discharge Ru...
All other lift stations shall contain alternating duplex pumping units with each unit capable of pumping the maximum flow the station is expected to receive or shall contain other pumping arrangements considered sufficient by the Secretary to provide reliability. For pumps handling raw sewage, except where grinder pumps are used, pumps shall be capable of passing …
-
States > North Carolina > State > Regulations > Title 15A - Environment and Natural Resources > 2 - Environmental Management > [15a NCAC 2t] 2T - Waste Not Dis...
Duplex or greater pump stations connected to a common pressure pipe that can operate both independently and simultaneously with other pump stations while maintaining operation of the system within the operating constraints are not considered a pressure sewer system. 9) "Sewer system" means pipelines or conduits, pumping stations, including lift stations and grinder stations, alternative systems, and appliances appurtenant thereto, used for conducting wastewater to a point of ultimate treatment and disposal.
-
An Undercover Job -- Environmental Protection
When the heavy flow abates, the tank is pumped down by a duplex submersible grinder pump system at a controlled pumping rate. One of the primary causes of sanitary sewer overflows is the clogging of sanitary sewers and pump lift stations by solids or viscous materials.
-
States > North Carolina > State > Proposed Regulations > 2005 Documents > October 3, 2005 > [2005 NC Proposed nc-20051003-0035-0003520] 15A NCAC 02T - Environm...
Duplex or greater pump stations connected to a common pressure pipe that can operate both independently and simultaneously with other pump stations while maintaining operation of the system within the operating constraints are not considered a pressure sewer system. 10) "Sewer system" means pipelines or conduits, pumping stations, including lift stations and grinder stations, alternative systems, and appliances appurtenant thereto, used for conducting wastewater to a point of ultimate treatment and disposal.
Indicates content that may require registration and/or purchase.