-
Supplier: Filter 1 Clean Air Consultants
Description: loading and cleaning. Dust Control: Dust-tight 12 gauge steel cabinet; louvered inlet to discourage dust migration. Noise Control The Filter 1 Dustron has built-in sound absorption benefiting the workers inside as well as outside the booth: Solid Construction. Standard booth
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Collection Booth
- Process: Dry
-
Supplier: Clean Air Industries
Description: Collector Series by Clean Air Industries, your definitive answer to efficient and cost-effective dust collection. Amtech ATC Cyclone Dust Collectors are designed for continuous operation, ensuring that your workspace remains clean and dust-free at all times.
- Airflow: 2,500 to 4,000 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Twin City Fan & Blower
Description: Application The TCBI Centrifugal Fan is designed to handle relatively clean air at moderate pressures in air pollution control (clean side of dust collectors) processes.
- Air Flow Rate: 900 to 12,680 SCFM
- Static Pressure: 425.18716749245715 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14.19 to 19.69 inch
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: Weiss Technik North America, Inc.
Description: to keep the dust in an agitated state. The pressure relief vent which is provided will prevent pressure buildup within the cabinet while preventing the escape of dust material. The Dust Chamber D Series is the perfect choice for all your Dust Testing requirements Product
- Features: Windows
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BEPL Plug Fan allows it to be used for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators,
- Air Flow Rate: 700 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: of dust collectors) and other industrial processes. The BAE-SW is constructed with an airfoil wheel and incorporates hollow airfoil blades for higher efficiencies and better sound quality. All housings are reinforced with rigid bracing to increase structural integrity. The
- Air Flow Rate: 690 to 277,500 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 98.25 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Henkel Corporation - Industrial
Description: coarse particle abrasion or erosion on metals (with or without chemical attack). It is designed for parts such as cyclones/separator bodies, dust collectors/exhausters, pump liners/impellers, fan blades and housings, chutes/hoppers and elbows/transition points. Protects
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
Find Suppliers by Category Top
Featured Products Top
-
Camfil's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
safeguarding users from potential injuries, our guards also play a significant role in prolonging the fan's lifespan. By acting as a barrier against dust, debris, and other contaminants, they prevent fan blades from getting damaged or becoming clogged over time. Designed to fit fans from (read more)
Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
formulas discussed in this video should be used as general approximations with an understanding that certain equipment, like dust collectors, do not follow fan laws. Learn more. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
and reliability, Pelonis AC fans feature an original, multi-blade design for increased airflow; high-quality, long-life bearings for quiet operation; and various safety features to protect against high temperatures, vibration, dust, and water. All of our AC fans are RoHS compliant and designed to meet (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
efficiency (typically 60-65%). The wide spacing between blades resists clogging, allowing the fan to convey abrasive, sticky, or particulate-laden air. They are the workhorses for material conveying, dust collection, and high-temperature exhaust systems. Airfoil Best (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
and reliability, Pelonis AC fans feature an original, multi-blade design for increased airflow; high-quality, long-life bearings for quiet operation; and various safety features to protect against high temperatures, vibration, dust, and water. All of our AC fans are RoHS compliant and designed to meet (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
in outdoor and extreme environments. Rugged Design For Effective Cooling The Intelligent Motion series Brushless DC Axial fans ensure effective cooling via innovative multi-blade impeller designs that improve airflow performance. They also include IP51, IP54, IP56, or IP67 levels of (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Gas Cleaning Systems: Ducon High Efficiency Wet Electrostatic Precipitator is recommended as a primary collector following cascade or cyclone evaporators. Scrubbing with weaker liquor or water will remove submicron (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems
More Information Top
-
Industrial use of Venturi pipes for the wet cleaning of sinter gas
The improper position of the perforated collector of the drip pan for washing deposits from the wails promoted loss of spray which could lead to sticking of the dust remaining in the gas to the blades of the fan rotor.
-
Duct injection for SO{sub 2} control, Design Handbook, Volume 1, Process design and engineering guidelines
Silo/Bin Dust Collectors Check oil level in gear box and check that breather is unclogged … wear and aiignment Check belt tension and tracking Change oil in gear box Inspect pulse generator gears for wear; relube idler shaft Check and clear vents if plugged Inspect blade seals for wear and … … clamp is tight Grease fan and fan motor .
-
Perry's Chemical Engineers' Handbook, Eighth Edition > GAS-SOLIDS SEPARATIONS
In the typical unit shown in Fig. 17-45, the exhauster or fan and dust collector are combined as a single unit. The blades are especially shaped to direct the separated dust into an annular slot leading to the …
Indicates content that may require registration and/or purchase.