-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's mini-DVI to DVI-D Digital Female Video Adapter Cable allows you to connect a DVI-D Display to the mini-DVI port found on some Apple computer models. Supports Single Link digital transmission, with resolutions up to
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's P134-000 DisplayPort to DVI Adapter Converter allows you to connect a computer with a DisplayPort connection to a DVI monitor. Digital Video DisplayPort signals are passed through with support for DVI-D single-link computer
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Features: DVI, DisplayPort
- Gender: Female / Jack, Male / Plug
-
Supplier: Visual Sound, Inc.
Description: display/projector from one convenient port. The Gefen Mini DisplayPort to DVI Adapter allows you to use an external single-link DVI-D compliant (digital only) display as your main workspace or to extend your desktop with two DVI displays. You can also use
-
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's P134-003, 3ft DisplayPort to DVI Adapter Converter, allows you to connect a computer with a DisplayPort connection to a DVI monitor. Digital Video DisplayPort signals are passed through with support for DVI single-link
- Connector Type: Audio / Video Connector
- Coupling / Adapter: Coupling / Adapter
- Features: DVI, DisplayPort
- Gender: Female / Jack, Male / Plug
-
Supplier: Tripp Lite by Eaton
Description: and DVI cable instead of buying a new DisplayPort monitor. Ideal for displaying video on a large monitor or digital sign, this active converter supports DVI dual-link video resolutions up to 2560 x 1600 and DVI single-link video resolutions up
- Connector Type: Audio / Video Connector, USB Connector
- Features: DVI, DisplayPort, USB Type A
- Gender: Female / Jack, Male / Plug
-
Supplier: CableOrganizer.com, Inc.
Description: HDI-6160 DVI-D Plus Audio to HDMI Converter Video and Audio Onto One HDMI Cable What's special about this converter? Converts DVI-D video (video transmission that supports digital interface only) plus either TOSLINK or SPDIF audio
-
Supplier: Visual Sound, Inc.
Description: featured down converter that automatically locks to interlaced or non-interlaced computer sources with resolutions up to 1600 x 1280 pixels. Proprietary digital signal processing techniques are used to convert the high-resolution source video to NTSC or PAL
-
Supplier: Visual Sound, Inc.
Description: TV One C2-2100A Down Converter is based on TV One's exclusive CORIO2™ technology and provides high quality scan conversion from DVI or Analog Computer or HDTV signals to standard video formats. It handles any computer resolution up to 2048x2048 at any vert
-
Supplier: Cable Depot Inc.
Description: DVI to Component Video adapter This item doesn't work with all video cards, it's designed to work with the ATI Radeon Card to convert to Component Video (RGB). Works with following ATI Radeon Cards: ALL-IN-WONDER Radeon 8500 Series
-
Supplier: Synertron Technology, Inc.
Description: (eDP to VGA and DVI converter) 5 x Intel GbE LAN, 4 x USB 3.1, 4 x USB 2.0 4 x COM, 1 x Mini PCIe, 1 x PCIe, 1 x M.2, 1 x Nano SIM 8DI / 8DO, TPM 2.0, SMBus
- RAM: 64,000 MB
- Operating Temperature: -4 to 140 F
- Communication Networks: Ethernet
- Chipset: Intel® Chipset
-
Supplier: Visual Sound, Inc.
Description: or RGB Linx switcher is used to route the video and graphics displays, while keyboard and mouse control signals are switched over IP. This architecture allows administrators to take advantage of the intelligence inherent to IP, provides high resolution video and
Find Suppliers by Category Top
Featured Products Top
-
The DVI1226 is an aerospace-grade cable engineered to support uncompressed digital video transmission using TMDS signaling. Built with stranded silver-plated copper 26 AWG conductors and individually shielded differential pairs, it delivers high-resolution performance over distances up to 20 (read more)
Browse Video Cables Datasheets for PIC Wire & Cable -
PC with a standard operating system. The HDI-Pro can be pre-configured to receive video from any of 32 cameras via unicast or multicast transmission, and can autonomously control up to eight cameras. It is bundled with Pleora's feature-rich eBUS SDK application toolkit. Key (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
AD2S1210WDSTZRL7 is designed for professional applications including motor position and velocity feedback in automotive, robotics, servo, and industrial motion systems, bringing the essential capabilities of a precision data-converter (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
5- Supports video resolutions up to 3840*2160@30HZ 6- Supports Audio 7- Auto Detect Monitor EDID 8- Plug and play, compact and portable?Most of these converters do not require an external power supply and it can operate directly by drawing power from the DP (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
The choice of the right recovery rectifier helps engineers to optimize the efficiency of their power designs. Watch this demo video that shows how Nexperia's 200 V high-end hyperfast PNE series can make the difference in switch-mode power supplies by (read more)
Browse Diodes Datasheets for Nexperia B.V. -
flawless audio processing in broadcast environments, maintaining the highest quality standards. The AD1896AYRSZRL Sample Rate Converter is designed to meet the needs of professional audio engineers, enhancing system performance and (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics
More Information Top
-
StarTech.com DVI-D Dual Link Digital Video Monitor Cable - DVI cable - 15 ft | Softchoice
StarTech.com 2 Port DVI PS/2 KVM Switch, 4 Port DVI Dual Monitor KVM Switch with PS/2, Composite and S - Video to DVI -D Video Converter with Scaler, High Res RackMount LCD Console for 19" Rack, VGA to DVI-I Video Converter …
-
StarTech.com Premium Composite Video Cable - video cable - composite video - 50 ft | Softchoice
StarTech.com Component / Composite / S-Video to VGA / HDTV Scaler / Converter, Composite and S - Video to DVI -D Video Converter with Scaler, Composite and S-Video to VGA Video Converter .
-
StarTech.com DVI-D Dual Link Digital Video Monitor Cable - DVI cable - 20 ft | Softchoice
StarTech.com 2 Port DVI PS/2 KVM Switch, 4 Port DVI Dual Monitor KVM Switch with PS/2, Composite and S - Video to DVI -D Video Converter with Scaler, VGA to DVI-I Video Converter with Scaler ¦ StarTech.com StarView DVI KVM …
-
FEELER: S-Video to Composite + DVI to VGA Adapters - MacRumors Forums
Theyre just the standard apple issued DVI to VGA converter and an S - Video to Composite adapter.
-
StarTech.com Premium S-Video Cable - video cable - S-Video - 25 ft | Softchoice
StarTech.com Component / Composite / S-Video to VGA / HDTV Scaler / Converter, Composite and S - Video to DVI -D Video Converter with Scaler, Composite and S-Video to VGA Video Converter .
-
DVI-D to S-video
Is there just a converter from dvi -d to s - video .
-
StarTech.com Coax High Resolution VGA Monitor Cable - VGA cable - 50 ft | Softchoice
… VGA Dual Monitor KVM Switch with PS/2, 4 Port VGA Video Splitter - 250 MHz, Component / Composite / S-Video to VGA / HDTV Scaler / Converter, Composite and S - Video to VGA Video Converter , VGA to DVI -I Video Converter with …
-
StarTech.com Coax High Resolution VGA Monitor Cable - VGA cable - 25 ft | Softchoice
… in-1 USB VGA Adapter and Docking Station, 8 Port VGA Video Selector Switch, Component / Composite / S-Video to VGA / HDTV Scaler / Converter, Composite and S - Video to VGA Video Converter , VGA to DVI -I Video Converter with …
-
StarTech.com Coax High Resolution VGA Monitor Cable - VGA cable - 6 ft | Softchoice
… UTPE Series), 8 Port VGA Video Selector Switch, Component / Composite / S-Video to VGA / HDTV Scaler / Converter, Composite and S - Video to VGA Video Converter , High Res RackMount LCD … … Cat5, USB VGA and DVI Dual Port External Video …
-
Lighting&Sound America Volume 8 Issue 2 February 2011
Packing the power of three different processors into a single RU chassis, this switcher/scaler/format converter provides switching between 11 differ- ent AV components, scales these sources up to 720p or 1080p, and con- verts signals to HDMI to bring seam- less integration … Outfitted with composite video, S - Video , component video, VGA, and stereo audio inputs, as well as DVI , HDMI, and optical audio inputs, the DIGI-SCAL-11x2 offers a generous template of control ranging from that found on the front panel to other …
Indicates content that may require registration and/or purchase.