-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is available for data aquisition.
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Power: 15 to 24 volts
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e
- Flow (Cv): 1
- Features: Air, Aluminum, Cartridge / Manifold Valves, Compressed Air, Control Valves, Directional Valves, Electro-pneumatic, Gas, Servo Valves, Solenoid Valves, Steel, Threaded
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 21 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber straight valves with female
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: HR Textron
Description: No Description Provided
- Pressure Rating: 4,000 psi
- Features: Air, Cartridge / Manifold, Electro-hydraulic, Electro-pneumatic, Gas, Servo Valves, Stainless Steel, Steam
-
Supplier: HR Textron
Description: No Description Provided
- Pressure Rating: 5,000 psi
- Features: Air, Cartridge / Manifold, Electro-hydraulic, Electro-pneumatic, Gas, Servo Valves, Stainless Steel, Steam
-
Supplier: HR Textron
Description: No Description Provided
- Pressure Rating: 5,000 psi
- Features: Air, Cartridge / Manifold, Electro-hydraulic, Electro-pneumatic, Gas, Servo Valves, Stainless Steel, Steam
-
Supplier: HR Textron
Description: No Description Provided
- Pressure Rating: 2,000 psi
- Features: Air, Cartridge / Manifold, Electro-hydraulic, Electro-pneumatic, Gas, Servo Valves, Stainless Steel, Steam
-
Supplier: Equilibar, LLC.
Description: reduced under dead-end conditions. Pressure Stability A high performance servo-operated control mechanism is utilized in the regulator. The pressure supplied to the pneumatic servo amplifier is reduced and held constant. Locking Capability The standard Type 10 regulator has a
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Equilibar, LLC.
Description: Electronic Pressure Regulator (EPR) Series Control Pressure from vacuum through 1000psi Precision QPV/MPV models use high resolution proportional solenoid valves Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure regulators Many custom options and calibrated
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure
- Valve Type: Pressure Relief Valves
-
Description: The well-known series of ET electro-thrust cylinders, which is widely used in thousands of different applications was completely redesigned and enhanced. With the new ETH electro thrust cylinder, we succeeded in setting new standards in power density and lifetime of electromechanic
- Stroke or X-Axis Travel: 62.99216 inch
- Rated Speed: 66.9291338582677 in/sec
- Material: Aluminum
- Device Type: Hydraulic/Electrohydraulic Thruster
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 8.7 cSt
- Viscosity Index: 99
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 11.3 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: control for severe service applications. It is particularly recommended for use in Van Dorn/Demag and Husky plastic injection molding machines where deposit control in the hydraulic circuit of the electro-pneumatic servo valves is essential for trouble-free operation.
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 103
- Type / Function: Hydraulic Oil / Fluid
Find Suppliers by Category Top
Featured Products Top
-
Direct Acting High-Speed Servo Valve The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
(secondary circuit), irrigation plants, well engineering, sanitary engineering, water treatment, mixing plants, pipeline construction, and pneumatic automation systems. "To our process valve (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
DASV is the fastest servo valve available on the market. This unique high-speed valve is developed to serve hydraulic and pneumatic applications with high precision and highly less power consumption. Learn More (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
Direct Acting High-Speed Servo Valve (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
Every product is custom tailored to your specific needs. Get in touch, let us know how we can help. The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve (read more)
Browse Industrial Valves Datasheets for Exsenco, LLC -
move axially, and the setup is able to move freely together. When current is supplied to the intense magnetic fields in the valve, the voice coil itself generates a strong thrust, moving together with the spool in an axial direction. It is supplemented by detecting magnets at the opposite end of the (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Direct Acting High Speed Servo Valve (DASV) model from Santest, is the fastest acting servo valve presently available on the market. This unique high-speed valve is designed to serve both hydraulic and pneumatic applications with high precision and extremely low power consumption.? The result is high-speed response (1.5 msec from 0 to 100%) and surpassing anti-contamination characteristics (NAS1368 Class 10). (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
Tired of inconsistent mix ratios or having to manually adjust ratios? Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Engineered with a dual servo-driven system, it delivers ultimate control over shot size and volume, for (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives
More Information Top
-
Position control of pneumatic actuator using sliding mode control in conjunction with Robust Exact Differentiator
[2] E. Richard and S. Scavarda, ”Comparison Between Linear and Non- linear Control of a Electro pneumatic Servo valve ”, Trans.
-
http://www.engineeringletters.com/issues_v13/issue_2/EL_13_2_17.pdf
[9] S.H. Choi, C.O. Lee and H.S. Cho, Friction compensation control of an electro pneumatic servo valve by using an evolutionary algorithm, Proc. of the Institute of Mechanical engineers, part I: Journal of systems and control engineering, vol.
-
Proceedings of the 2nd International Conference on Intelligent Technologies and Engineering Systems (ICITES2013)
Therefore, we aim to develop a small-sized, light-weight and low-cost quasi-servo valve using on/off control valves to reduce the burden of the user instead of expensive and bulky electro - pneumatic servo valves .
-
Pneumatic Drives
Ioannidis (1987) and Scholz and Schabbel (1987) use modified vane motors and electro - pneumatic servo valves .
-
Hand Rehabilitation Following Stroke: A Pilot Study of Assisted Finger Extension Training in a Virtual Environment
An electro - pneumatic servo valve (Pressure Control Valve, QB02005; Proportion-Air, McCordsville, IN) regulated pressure between 0 and 41 kPa under control of custom software, written in Visual Basic, running on a personal computer.
-
A New Load Application System for In Vitro Study of Ligamentous Injuries to the Human Knee Joint
Full automation and rapid convergence of loads to pro- grammed values are achieved through a computer which feeds command signals to servo controller/ electro - pneumatic servo valves .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89395/54540027-MIT.pdf?sequence=2
Before reaching to each cham- ber, pressure passing thorough the pipe is controlled by electro - pneumatic servo valve , REXROTH.
-
Use of virtual reality to promote hand therapy post-stroke
Assistance to each digit can be controlled independently through electro - pneumatic servo valves (Proportion- Air, McCordsville, IN).
-
Turbine power control valve actuator performance evaluation. Vibration test
Detailed procedures for the 3 noted tests which comprise the performance reference test may be found in Report No. RN-DR-0084, entitled Electro - Pneumatic Servo Valve Actuator Evaluation Procedure, March 1967 .
-
Bendix Model NT-D1 turbine power control valve actuator qualification testing. Summary report
Detailed procedures for the 3 noted tests which comprise the performance reference test may be found in Report No. RN-DR-0084, entitled Electro - Pneumatic Servo Valve Actuator Evaluation Procedure, March 1967 .
Indicates content that may require registration and/or purchase.