-
Supplier: Ritmo America, LLC
Description: DELTA 250 TRAILER is an electro-hydraulic butt fusion machine with fusion capabilities ranging from 2” IPS to 8” DIPS ( 75 mm – 250 mm) pipe sizes. It is designed for in-field fusion of HDPE pipe and fittings and other plastic pipes. RAM 28 is able to weld fittings
-
Supplier: Ritmo America, LLC
Description: DELTA 355 ALL TERRAIN is an independent and motorized electro-hydraulic butt fusion machine with fusion capabilities ranging from 4” IPS to 14” IPS (125 - 355 mm) pipe sizes. The machine is designed for in-field fusion of HDPE pipe and fittings and other
-
Supplier: Ritmo America, LLC
Description: Self-aligning hydraulic butt fusion machine, suitable for welding under pressure pipes for water, gas and other fluids up to Ø 5" DIPS (160 mm). Delta Dragon 160 is able to weld fittings like elbows, tees, Y - branches and flanges necks. Available in the 110 V and 230 V versions.
-
-
Supplier: GF Piping Systems
Description: In the electro fusion process a heating wire permanently mouled into the fitting gets heated by current at a low voltage. The surrounding material around the wire gets melted and expands due to the warming. The melt starts closing the gap between pipe and fitting, leading to a heat
-
Supplier: ASTM International
Description: specified in the heat fusion procedures or standards used. This standard does not include training on the electro-fusion of these piping products. 1.4 The HFE operator qualification shall be for one specific manufacturer’s fusion machine or a size range of that
Find Suppliers by Category Top
More Information Top
-
Sell Butt Fusion Machine
• Related Keywords :Butt Fusion Machine, Electro Fusion Machine , Socket Fusion Machine .
-
fitting fusion machine - offers from fitting fusion machine manufacturers, suppliers, exporters & wholesalers
Electro Fusion Machine DH- II .
-
GF Piping Systems Introduces New Electrofusion Joining Machine Featuring Fast, Simple Operation With Hand-Held User Interface And Integral Carrying Case
"The Electro Plus Fusion machine provides a new solution for cost-effective electrofusion installation," said Gary Sample, GF Piping Systems Product Manager. " .
-
GF Piping Systems Introduces New Electrofusion Joining Machine
GF Piping Systems has introduced the Electro Plus Fusion Machine , designed to simplify and speed the electrofusion joining process of thermoplastic pipe and fittings.
-
electro coagulation,China electro coagulation Manufacturers, Suppliers - ECOL
Matched with Songjiang DH-2 electro - fusion machine with barcode reading function.
-
Plastics pipes XI
All the 12 bar pipelines in Russia have been constructed with Fusion Group fully automatic butt fusion machines and electro fusion control boxes.
-
ZCP2003ITSC0543
Pins with coating were cut into the desired wear specimens by electro -discharge machining after fusing .
-
High Density Infrared (HDI) Transient Liquid Coatings for Improved Wear and Corrosion Resistance
In this test, pins were cut via electro - discharge machined from the HDI fused coated 3” x 3” x 0.5” steel coupons.
-
Range and brightness fusion: using radar and electro-optical data association for tracking small objects
Keywords: Data Association, Data Fusion , Electro -Optical, Radar, Confidence Machine .
-
Failure study of helium-cooled tungsten divertor plasma-facing units tested at DEMO relevant steady-state heat loads
[17] Krauss W, Holstein N and Konys J 2007 Strategies in electro -chemical machining of tungsten for divertor application Fusion Eng. Des.
Indicates content that may require registration and/or purchase.