Products/Services for Electromate Enclosure
-
Industrial Enclosures - (2366 companies)Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants. How to Select Industrial Enclosures... -
Electronic and Instrument Enclosures - (861 companies)How to Select Electronic and Instrument Enclosures. Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include... -
NEMA and IP Enclosures - (423 companies)NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical... -
Pushbutton Enclosures - (124 companies)How to Select Pushbutton Enclosures. Pushbutton enclosures are designed to house and protect electronic panels, controls, and components and while allowing functionality through pushbuttons on the surface. They are designed to protect personnel from... -
Enclosure Air Conditioners - (157 companies)Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures. Powerful electronic assemblies and components function within increasingly high temperatures. The heat generated is a hazard... -
Acoustic Enclosures - (133 companies)Acoustic enclosures are full chambers, enclosures, or rooms designed to attenuate or minimize acoustical noise. Acoustic enclosures are acoustic chambers, noise enclosures, acoustic barriers and screens, and sound isolation enclosures that minimize...
-
Console Enclosures - (141 companies)How to Select Console Enclosures. Console enclosures are freestanding structures with a sloped front or top for mounting electric or electronic control components. They protect sensitive equipment such as computer monitors in harsh, wet, dirty...
-
PC Enclosures - (154 companies)PC enclosures are designed to protect personal computers (PCs) in industrial or office environments. They are designed to prevent the ingress of environmental contaminants such as dust and water and can be used to integrate a monitor, central...
-
Modular Enclosures - (121 companies)How to Select Modular Enclosures. Modular enclosures consist of smaller components that can be assembled to create custom enclosures, often for temporary or mobile systems. These modular components are available in standard sizes and allow modular...
-
Rack Enclosures - (470 companies)How to Select Rack Enclosures. Rack enclosures (rack cabinets, laboratory enclosures) are used to house standard 19 in. rack-mounted components or other standard-sized devices. They are designed to protect personnel from accidental injury...
Product News
-
Automationdirect.com
Saginaw enclosures Saginaw enclosures are all-purpose enclosures available in a variety of materials and finishes; high visibility enclosures, sanitary enclosures, and accessories also available (read more)Browse Industrial Enclosures Datasheets for Automationdirect.com -
Takachi Electronics Enclosure Co., Ltd.
Your enclosures are here at TAKACHI! Takachi Electronics Enclosures provides high quality plastic, aluminum, and stainless steel enclosures for use in the electronic, industrial and various other fields worldwide. Our warhouse facility allows us to keep inventory and provides timely shipments upon order. (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
RS Components, Ltd.
BoPad Series Enclosures for Electronics BOPLA has developed the range of BoPad modern-styled enclosures for the integration and protection of electronics devices such as membrane keypads, touch screens and displays. The BoPad electronics enclosure is coordinated specially to meet the requirements of mobile hand-held devices which are used in demanding conditions. By using BoPad enclosures, it is not only mobile devices which can catch the eye - variants for desktop applications or accessories for wall mounting are also available... (read more)Browse Industrial Enclosures Datasheets for RS Components, Ltd. -
Takachi Electronics Enclosure Co., Ltd.
Plastic Enclosures with Silicone Protectors Universal plastic enclosure with protective silicone protectors which functions both as an anti-slip grip and impact protection. Suitable for measuring instruments, wireless communication devices, portable controller, data logger and more. (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Takachi Electronics Enclosure Co., Ltd.
SHOCKPROOF PLASTIC ENCLOSURE Combining your devices with protective features. The PFG series is a plastic network enclosure with shockproof corner guards. Simple construction available in 4 sizes and 6 different color combinations. Suitable for industrial tablets, measuring equipment, controllers, and more. Easy maintenance with detachable panel design. Material : Flame-resistant ABS UL94V-0. Operating temperature : -10 C ~ +60 C. Colors : enclosure in Off-white and Dark gray, corner guards in Dark gray, Emerald (read more)Browse NEMA and IP Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
BARTEC
EJB empty enclosure Our flameproof enclosure EJB or BARTEC B series is designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. The flameproof enclosure EJB is designed to contain regular industrial electrical components or equipment on the mounting plate like fuses, transformers, circuit breakers, relays, PLC etc.. This enclosure can fully integrated in the hazardous area as control or distribution panel... (read more)Browse Industrial Enclosures Datasheets for BARTEC -
BARTEC
GUB UL empty enclosure Explosion proof enclosures GUB UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. The GUB UL explosion proof enclosures are intented to be used in hazardous locations, Class I Groups B, C, and D; Class II Group E, F, G. (read more)Browse Industrial Enclosures Datasheets for BARTEC -
BARTEC
EJB-UL empty enclosure Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular industrial electrical components or equipment on the mounting plate like fuses, transformers, circuit breakers, relays, PLC etc. and to be fully integrated in the hazardous area as control- or distribution panel. (read more)Browse Industrial Enclosures Datasheets for BARTEC -
Hammond Manufacturing Company Inc.
HYW Series Enclosures Hammond Manufacturing's new HYW series wallmount enclosures are available in a size range of 16x16 up to 48x36 and are constructed of 304 grade stainless steel. These enclosures include a sloped top, stainless door latches, and a blue silicone gasket, making them ideal for housing electrical and electronic equipment in applications requiring easy washdown and a clean surface. HYW series enclosures are designed without mounting foot joints, piano hinge knuckles, and other grooves and crevices... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
BARTEC
TNCD Flameproof Enclosure The TNCD range comprises of many standard sizes of enclosures manufactured in stainless steel 316L/CF-3M, for maximum environmental protection. The enclosures allow for standard electrical components inside. Thus subsequent replacement and maintenance of the installed components is easy, and may be performed by skilled electricians. If required, several enclosures may be assembled on a framework, with separate or common Ex e/i connection boxes. The enclosures can be delivered empty... (read more)Browse Industrial Enclosures Datasheets for BARTEC
-
Application Note: Common Causes for Stepper Drive Failures
Be mindful of heating in situations where the drivers are mounted in an enclosed cabinet. .... SOLUTION Models are available from Electromate to handle higher and lower line voltages.
-
Application Note: Best Practices for Servo Amplifier Wiring
All the servo drives and other circuits within the enclosure should be directly connected to the single .... webmaster@ electromate .com :: © Copyright 2000-2013 Electromate Industrial Sales Ltd.
-
Linear Feedback Devices Control Motion Precisely
A flexible lip seal encloses the scan head that rides on a guide way with bearings, but .... webmaster@ electromate .com :: © Copyright 2000-2013 Electromate Industrial Sales Ltd.
-
Bookshelf and Unified Agenda > Department of Transportation > Office of Pipeline Safety > Waivers > Part 192 Transportation of Natural and Other Gas by Pipelin...
Enclosure to the incoming letter dated 10/06/76 from the Public Utilities Commission. .... Some pH measurements were made using a Beckman Electromate pH meter.
-
Industrial Motion Control: Motor Selection, Drives, Controller Tuning, Applications
Electromate Industrial Sales Limited, 1996. .... mounted on a printed circuit board and attached to the inside of the enclosure cap at the…
-
Error analysis of motion transmission mechanisms : design of a parabolic solar trough
They come in a self- enclosed casing that provides good protection against environmental contamination and are less .... [7] www. electromate .com/db support/downloads/19CommonBallscrewQuestions.doc .
Indicates content that may require registration and/or purchase.