-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK750 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal
- Length: 10.13 to 11.31 inch
- Features: Conveyor, Electrical, Industrial / General Purpose, Magnetic, Other
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: control performance, and use functions. Safety Safe Torque Off (STO) Forced deceleration Emergency running Brake and contactor control Comfort Starting torque compensation with weight sensors Starting torque compensation without weight sensors ACC/DEC S curve algorithm Optimized ASR
- Maximum Output Voltage: 440 volts
- Supply Voltage (AC): 220 to 380 volts
- Frequency: 50 Hz, 60 Hz
- Product: Inverter Drive
-
Description: Scope: This standard applies to the design, construction, installation, operation, inspection, testing, maintenance, alterations and repair of hoists and elevators that 1) are not an integral part of buildings, 2) are installed inside or outside buildings or structures during construction,
-
-
Supplier: Gefran
Description: internal fans according to the temperature of the drive heat sink. • Emergency return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) •
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Gefran
Description: of power supply and a wide range of power ratings, built to meet existing and future standards and regulations. Functions: • Speed control EFC (Elevator Floor Control) function: direct arrival at the floor and automatic calculation of deceleration point. • Position control EPC
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Lift Products, Inc.
Description: Maintenance-Free Batteries Anti-Skid Deck Mat Bumper Molding Powder Coated White Maximum Speed 3 mph Automatic Braking Automatic Parking Brake Flashing Reverse Mode Switch Splash Proof Electronics Release Brake Drive Inhibit Charge Mode Drive Inhibit Throttle Fault Inhibit Electrical:
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Lift Products, Inc.
Description: built-in swivel. Able to handle inclines up to 6 degrees as well as transverse into and out of elevators, the Moto-Tanker is suitable for numerous non-flammable and non-petroleum based applications. From dispensing machine coolant throughout a factory to performing regular plant maintenance
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Cessna Aircraft Company
Description: Control and Indicator Takeoff/Go-Around Button Rudder Trim Control Aileron Trim Control Installed Beneath the Instrument Panel: Emergency Brake Handle Parking Brake Handle Emergency Gear Release Control Locks Rain Removal levers Decision Height Warning Detailed
-
Description: Prohibition of Multiple Unit Operation 24 15.11 Brake Drums 24 15.12 Mechanical Brakes 24 15.13 Ratchet and Pawl 24 15.14 Engine Exhaust 24 15.15 Fuel Cans 24 15.16 Refueling Precautions 24 15.17 Fire Extinguishers 24 15.18 Hoisting During Maintenance 24 15.19 Electrical Equipment
Find Suppliers by Category Top
Conduct Research Top
-
Mine Winch, Canada
The purpose of the brakes is to slow down and/or stop the elevator during an emergency. The application consists of four Dellner brakes type SKP 95-27 spring applied, hydraulically released disc brakes on two 1000 mm (39.4 in) diameter brake discs (two on each disc) and one hydraulic powerpack
More Information Top
-
Influence of Thermal Fiber Pretreatment on Microstructure and Mechanical Properties of C/C‐SiC with Thermoplastic Polymer‐Derived Matrices
2 g cmÀ3 , and a high wear resistance.[1] Therefore, CMCs are suitable materials for braking applications, e.g., in the automotive sector or as elevator emergency brakes .[2] Commonly, the liquid silicon infiltration process is applied for these applications due to …
-
Book Reviews [8 book reviews]
In regard to our read- ers, many pulse power applications and various military applications use explo- sives along with other commercial applica- tions, including the air bags used in cars, elevator emergency braking systems, guns, and rockets, just to name a few …
-
http://www.ndt.net/article/ecndt2010/reports/1_14_03.pdf
… the motion paths during the elevator lifting in the shaft; - loads occurring during the elevator loading and unloading, device lifting during the ropes and suspensions replacement, lowering of heavy and bulky materials on the lifting elevators , emergency braking of lifts in the …
-
Computational Intelligence in Fault Diagnosis
A fault in an actuator may endanger human lives, as in the case of a fault in an elevator ’s emergency brakes or in the stems position control system of a nuclear power plant.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jsea.2012.57055
A fault in an actuator may endanger human lives, as in the case of a fault in an elevator ’s emergency brakes or in the stems position control system of a nuclear power plant [9,12].
-
http://www.ijcsi.org/papers/IJCSI-8-3-1-237-246.pdf
A fault in an actuator may endanger human lives, as in the case of a fault in an elevator ’s emergency brakes or in the stems position control system of a nuclear power plant.
-
Advanced Topics in Exception Handling Techniques
active for too long Emergency Brake Call Elevator Operator Timeout .
Indicates content that may require registration and/or purchase.