-
Supplier: Belmont Metals, Inc.
Description: Everdur Silicon Bronze Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Corrosion Resistant, Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
Find Suppliers by Category Top
More Information Top
-
ZCACA2001P529
Everdur , Herculor, Navy Tombasil Common name. Silicon bronze , 95-1-4, 92-4-4, 89-6-5 Specifications ASTM. Centrifugal, B 271; ingot , B 30; sand, B 585, B 763 SAE.
-
Properties of silicon-manganese bronze alloyed with different elements
… concerning the effect of small additions of these elements on the ductility of Everdur at high temperatures. … and ferrocerium (0.025, 0.05, and 0.10%) on the deformability of bronze KMts 3-1 … The ingots (3.10% Si, 1.25% Mn, the remainder Cu) were cast at 1200~ at the …
-
ZHTGN392A
Trade name. Everdur . Herculor. name. Silicon bronze , 95 l-4,92-4-4.89-6-5 B 27 I ; ingot .
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
… sheets 0.5 in (1.3 cm) wide, thus eliminating the need to saw slices from ingots . SILICON BRONZE . … plaster-, and permanent-mold casting, also has been known by the trade names Everdur , Herculoy, and Navy …
-
Industrial Furnaces 6th Edition Complete Document
… yellow Bread Brick Brick, refractory Bronze Bronze, 5% aluminum Bronze, manganese Bronze, phosphor Bronze , Tobin Cadmium Cake … Material Cores, sand Cupronickel, 15% Cupronickel, 30% Electrotype Enamel, organic Enamel, vitreous Everdur 1010 Ferrites Frit German … … Steel bars Steel billets Steel blooms Steel bolts Steel castings Steel flanges Steel ingots Steel nails Steel …
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
Processes used by Langley Alloys, Ltd., in the manufac- ture of copper-base ingots , castings, and forgings … Applications referred to include: aluminum- bronze stamping for an under- carriage nut; typical Hidurax parts used in … … duralumin, and Elektron; average physical properties of brasses, bronzes, aluminum bronze, cupro nickel, Everdur , tungum, monel metal …
-
Metals and Alloys Dictionary
manganese predominates (about 65- Silicon Bronze . … aluminum; used as a master alloy for dilution to lower-silicon al- loys, such as Everdur (see). Outer, solidified surface of an ingot , formed during the period of cooling of the ingot and while …
-
Dictionary of Metals
Ingot iron Everdur Bronzes .
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
… products with different compositions (e.g., 12% alumina, 9% carbon fiber, reinforced A1–12% SiC, particulate SiC/Al ingots ). Aluminum bronzes C2.2. Investigations of multicomponent systems have shown that Everdur , for instance (copper containing 3% Si and 1% Mn …
-
Handbook of Materials Selection Complete Document
Ingot iron (included for comparison) Plain carbon steel (AISI–SAE 1020) Stainless steel type 304 Cast gray iron (ASTH A48 … … B124, B133, B1, B2, B3) Yellow brass or high brass (ASTH B36, B134, B135) 70-30 brass Aluminum bronze ASTH B169, alloy A … Aluminum alloys Beryllium copper Copper alloys Everdur Gray irons Hastelloy alloys Magnesium alloys Malleable irons Meehanite Nickel …
Indicates content that may require registration and/or purchase.