-
Supplier: Bridgeport Fittings, Inc.
Description: SCREW-IN TYPE DIE-CAST ZINC MATERIAL BALL BURNISHED MIRROR SMOOTH FINISH FLEXIBLE METAL CONDUIT USED ON UL 514B APPROVAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50552, NEMA FB-1 HEX WIDTH 1-5/16 INCH
- Conduit Size: 0.75 inch
- Fitting Type: Coupling
- Features: Other
-
Supplier: Bridgeport Fittings, Inc.
Description: BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-3/16 INCH DIA X 1-7/8 INCH L SIZE EMT/FLEXIBLE METAL CONDUIT USED ON SET SCREW EMT TO FLEXIBLE METAL CONDUIT INSTALLATION 100 STANDARD PACKAGE 3/4 INCH EMT CONDUIT X 1/2 INCH FLEXIBLE METAL CONDUIT TRADE SIZE ROHS/TCLP
- Conduit Size: 0.5 to 0.75 inch
- Fitting Type: Coupling
- Conduit Type: EMT
- Features: Other
-
Supplier: Bridgeport Fittings, Inc.
Description: ZINC COATED MALLEABLE IRON MATERIAL 2 1/4 INCH DIA X 2.01 INCH L SIZE RIGID CONDUIT/IMC/FLEXIBLE METAL CONDUIT USED ON RIGID/IMC TO LIQUIDTIGHT FLEXIBLE METAL CONDUIT INSTALLATION UL 514-B, UL (CANADA AND US) APPROVAL 20 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE CONCRETE TIGHT B[R] BRAND
- Conduit Size: 1.25 inch
- Fitting Type: Coupling
- Conduit Type: EMT
- Features: Other
-
-
Supplier: UL Standards & Engagement
Description: Liquids, CAN/ULC-S679; e) Flexible connector piping for liquid fuels, which is covered by the Standard for Flexible Connector Piping for Fuels, UL 2039, or the Standard for Flexible Connector Piping for Fuels, CAN/ULC-S633; f) Motor fuel dispensing hose, which is covered by the
-
Supplier: UL Standards & Engagement
Description: Liquids, CAN/ULC-S679; e) Flexible connector piping for liquid fuels, which is covered by the Standard for Flexible Connector Piping for Fuels, UL 2039, or the Standard for Flexible Connector Piping for Fuels, CAN/ULC-S633; f) Motor fuel dispensing hose, which is covered by the
-
Supplier: UL Standards & Engagement
Description: Liquids, CAN/ULC-S679; e) Flexible connector piping for liquid fuels, which is covered by the Standard for Flexible Connector Piping for Fuels, UL 2039, or the Standard for Flexible Connector Piping for Fuels, CAN/ULC-S633; f) Motor fuel dispensing hose, which is covered by the
-
Supplier: UL Standards & Engagement
Description: Liquids, CAN/ULC-S679; e) Flexible connector piping for liquid fuels, which is covered by the Standard for Flexible Connector Piping for Fuels, UL 2039, or the Standard for Flexible Connector Piping for Fuels, CAN/ULC-S633; f) Motor fuel dispensing hose, which is covered by the
-
Description: Fire Listed (24VDC operating voltage ONLY) UKEX certified Features Federal Signal Global Series® Sounders are designed for rugged industrial environments and general alarm applications. Standard (15 W) models are certified for gas Group IIC environments. All models are available with
- Sound Pressure Level: 110 dB
- Nominal Input Power: 15 watts
- Speaker Size: 8.23 inch
- Weight: 5,640 g
Find Suppliers by Category Top
Featured Products Top
-
Navigating hazardous location standards across regions can be a mess—especially when you're juggling compliance, safety, and system integration at scale. Federal Signal’s Global Series® signaling devices take the guesswork out of spec’ing for hazardous (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
intro to our flexible couplings C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993. Under the current administration, we have been in business since 1988 however under (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
-Flex Brochure Watch our NEW video! A short intro to our flexible couplings C-Flex Bearing Co., Inc. is a privately owned (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
A Modular Numerical Simulation Tool Predicting Catalytic Converter Light-Off by Improved Modeling of Thermal Management and Conversion Characteristics
… diameter(m) D diffusion coefficient (m2/sec) DWAG double wall with air gap DWI double wall with insulation e thickness(m),absolute roughness (m) e/d relative roughness f friction factor Fv view factor FCE flexible coupling element FTP federal test procedure Gr Grashoff …
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
Several factors have recently put E85 in the spotlight, such as increased gasoline prices, emissions control, increased demand for E85 flex -fuel vehicles, coupled with the backing of state and federal initiatives to expand infrastructure and use.
-
Desert current of Sahara for the Finnish sauna
… the primary intentions of the regelungstechnik of the teN-e, bspw shows,. on point 2 .31. that raises the appendix iii the flexible alternating power transmission technique for specification for the compound of Slovenija and Italy. the Federal Government trod a similar …
-
Baltic Sea pipeline "Nord Stream", a meeresumweltrechtliches problem?
… the primary intentions of the regelungstechnik of the teN-e, bspw shows,. on point 2 .31. that raises the appendix iii the flexible alternating power transmission technique for specification for the compound of Slovenija and Italy. the Federal Government trod a similar …
-
URO telegram
… call is: the transition of the gross wage adaptation of the pensions for net wage adjustment, the stepwise markup flexible age limits to a … … of 65 years in connection with actuarial deductions by … … the coupling of the federal grant to the contribution …
-
Federal Register > Wednesday, December 5, 2012 > [77 FR 72200] Airworthiness Directives; The Boeing Company Airplanes
Special flight permits may be issued in accordance with sections 21.197 and 21.199 of the Federal Aviation Regulations (14 CFR 21.197 and 21.199 … … on the engine fuel feed manifold rigid and full flexible couplings in accordance with paragraph …
-
Resolving environmental issues in energy development: roles for the Department of Energy and its field offices
For example, a major study of 293 innovative educational projecta sponsored by the federal government identified the following key componentsof effective implementation:staff … … from the superinten- dent, district officials,and principals; and flexible and adaptive planning coupled with frequent and regular …
-
Strategic principles workshops: Discussion drafts and workshop notes
An MRS facility can provide significant benefits to the Federal waste-management system by improving the development of the overall system, providing timely … … problem can be managed in a predictable and timely manner, and providing a flexible coupling between at-reactor waste …
-
IEEE Recommended Practice for Powering and Grounding Sensitive Electronic Equipment
See Power factor Failure, degradation, 26 Failure mode, 26 Faraday cage, 52 Faraday shield, 161 Far-field coupling , 86 Fault currents, 71-72 Federal Information Processing Standards publications, 53 Feeders … … 48 Flat strip SRG,212-223 Flexible metal conduit (FMC), 236 …
Indicates content that may require registration and/or purchase.