Products/Services for Fiber Optic Hydrophones

  • Hydrophones-Image
    Hydrophones - (53 companies)
    Hydrophones are underwater acoustic sensors used in marine research, undersea mapping and navigation, and various commercial and military applications. Hydrophones are underwater acoustic sensors, which most commonly use piezoelectric technology...
    Integral Pre-amplifier
    Array
  • Fiber Optic Test Equipment-Image
    Fiber Optic Test Equipment - (326 companies)
    Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable. Fiber optic test equipment is used to detect the signal loss or change through a fiber optic cable. The demand for fiber optic products has grown...
  • Fiber Optic Cables-Image
    Fiber Optic Cables - (1034 companies)
    Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light " data. Fiber optic cables are composed of one or more transparent fibers...
  • Fiber Optic Connectors-Image
    Fiber Optic Connectors - (515 companies)
    Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device. Fiber optic connectors are used to align and join two...
  • Fiber Optic Power Meters-Image
    Fiber Optic Power Meters - (134 companies)
    Fiber optic power meters are instruments that measure the average power of a continuous light beam. They are used to test signal power in fiber optic networks. Fiber optic power meters consist of a solid state detector, signal conditioning circuitry...
  •  
    Fiber Optic Test Sources - (112 companies)
    Fiber optic test sources review the performance of a system by injecting light through the fibers. A fiber optic test source is laser diode or LED used to inject an optical signal into fiber to test the performance of a fiber optic system. Laser...
  •  
    Fiber Optic Fault Locators - (70 companies)
    Fiber optic fault locators shine red laser light through jacketed fibers to identify breaks, bends, faulty connectors, splices and other causes of signal loss. Fiber optic fault locators function by shinning a red laser through jacketed fibers...
  •  
    Fiber Optic Splicers - (37 companies)
    Fiber optic splicers are tools used to create a permanent fuse between the ends of two fibers optic cables. Fiber optic splicers are tools that join two optical fibers end-to-end. Applications for fiber optic splicers include networking...
  •  
    Fiber Optic Depolarizers - (3 companies)
    Fiber optic depolarizers randomize the polarization in fiber optic systems. Fiber optic depolarizers are devices that randomize the polarization of an input light beam. Optical fibers often carry the highly polarized light created by lasers or laser...
  •  
    Fiber Optic Cleavers - (15 companies)
    Fiber Optic Cleavers are used to make precise optical fiber end face cuts. The smooth fiber end faces produced by fiber optic cleavers are essential for low loss fusion splicing. Fiber optic cleavers are cutting tools that make optical fiber end...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire