-
Supplier: CeramOptec Industries, Inc.
Description: fiber transmission, reflections, and an error factor (which includes numerical aperture discrepancies). Our high quality fiber optic bundles can be made with any fiber and your choice of several configuration and construction possibilities. In addition, a number of
- Wavelength Range: 160 to 2,500 nm
- Numerical Aperture: 0.53
- Operating Temperature: -190 to 400 C
- Light Guide Type: Fiber Optic
-
Supplier: TelephoneStuff.com
Description: 3 polishing films available for optimum connector polishing results. Features: - "3 x 6", Aluminum Oxide - Lot-to-lot consistency in our films means repeatable connector finishes on ceramic, stainless steel, plastic and composite ferrules - Single sheet will yield 10 to 20 connectors
- Connector / Adapter: Connector
-
Supplier: LaserStar Technologies Corporation
Description: industries and integration applications. FiberStar Fiber Laser Markers offer state-of-the-art technology with the highest laser beam quality and more than 50,000 hours of maintenance-free operation. High precision laser markings are achievable on almost any type of material including gold,
- Laser Output Power: 10 to 100 watts
- Features: Benchtop, Other
- Type: Complete / Turnkey System
- Laser Type: Fiber Laser
-
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: 1. Good softness and elasticity, can effectively avoid scratches. 2. Only need water as polishing medium, easy to clean 3. The fiber height is controllable when polishing MT fiber optic connectors. 4. High pass rate, effectively reducing production costs.
- Length: 4.4881914 to 5.9842552 inch
- Width: 4.4881914 to 5.9842552 inch
- Grit / Micron Size: 1 to 3
- Product Type: Abrasive Sheet
Find Suppliers by Category Top
Featured Products Top
-
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech has a Fiber Optic Bit-Driver®, Model #2145, which meets Profibus-DP specifications. Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by Profibus Lab Learn More (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Model #2145 is available with various options and features such as: Multimode or Single mode Fiber Plastic or Glass Fiber 9600 Bps to 12 Mbps – switch selectable Din Rail Mounting Status Indicators Tested & Approved by (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Aerospace has established the rugged and reliable MIL-DTL-38999 as a common connector shell platform that houses a wide variety of fiber optic termini, including MT ferrules. Industry-standard, very-high-density plastic ferrules are available in either 12-fiber or 24-fiber versions in multi-mode PC, single (read more)
Browse Circular Connectors Datasheets for DigiKey -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I.Tech 2092 is designed to be used as a repeater on fiber optic links. It can be used to extend the distance of a network link up to 10 Km with single mode fiber or it can also be used to convert from multimode to single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
More Information Top
-
Polymer light guide arrays for tiling large-scale displays
The MCNC Research & Development Institute has developed a new concept for tiling displays using sheets of plastic tapered fiber optic elements.
-
Evaluations of fiber optic sensors for interior applications
Construction of the prototype blanket consists of fiber optic sensor cable attached to a sheet of plastic construction fence material which is sandwiched between canvas material.
-
Population and sustainable development: Distinguishing fact and preference concerning the future human population and environment
Technology has found a way of protecting the can meant for preserving with a layer of tin half as thick as once used, and in many uses protecting sheet steel with plastic instead of tin; optic fibers made of glass, one of …
-
Sensors in the motor vehicle
▶ piezoceramics, ▶ piezofilm, ▶ insulating ceramics as spring material (e.g. as pressure sensor membrane), ▶ Ceramic solid electrolyte (e.g. as oxygen probe), ▶ quartz and other piezoelectric crystals, ▶ Optical optical fibers or plates of glass or plastics .
-
Respiration and body movement analysis during sleep in bed using hetero-core fiber optic pressure sensors without constraint to human activity
Fig. 1 Structure of a hetero-core fiber optic weight sensor made of silicone rubber and thin plastic sheets .
-
An ISPA camera for beta radiography
Their position-sensitive light detector consists of a 0.3-mm-thick NE102A rectangular plastic scintillator sheet , a photocathode (evaporated on a fiber - optic window), three MCP, and a resistive anode.
-
FONS Announces an Innovative Look at Two Sites
The manufacturing space houses FONS' optical components production and fiber optic assembly, with sheet metal fabrication, powdercoating, and plastic injection molding capabilities.
-
Distributed fiber optic system for oil pipeline leakage detection
The approach that is proposed is to wrap a fiber optic waveguide helically around the pipeline holding it against the pipeline with plastic sheets .
-
A position-sensitive particle detector
The effectiveness of this aspect of the design was also checked by inserting a plane sheet of plastic scintillator in place of the separate elements and their fibre - optic couplings.
-
Fiber-optic sensors for monitoring patient physiological parameters: a review of applicable technologies and relevance to use during magnetic resonance imaging...
3b.VI; 108 Hetero-core fiber - optic arrangement (core: 9-5-9 μm) embedded inside plastic sheet with eight sensing elements; RR .
Indicates content that may require registration and/or purchase.