-
Supplier: IES2000
Description: noise on the construction side. Product Data: Description Vinyl coated fiberglass cloth facing / fiberglass batt / vinyl coated fiberglass cloth facing Nominal thickness 2.0" Temperature Range -20° to +180° F Standard width 48" Standard length 25' long Weight 0.45
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 48 inch
- Height: 300 inch
-
Supplier: Isotech, Inc.
Description: systems. This series is also available factory mounted to 4′ x 4′ sections of pressure treated plywood, providing the contractor with their first course of underlayment. The QFFG Series combine simplicity with the long-lasting performance of neoprene-coated fiberglass and very
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: IES2000
Description: "hoistable" frame to quiet jack hammer operations. Alternately, Industrial Quilted Fiberglass Absorbers can be attached to temporary plywood walls. Residential areas near Boston's Big Dig construction project were quieted by 10 dB(A) after the installation of Sound Seal's Industrial
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Width: 54 inch
- Description: Acoustic Curtain
-
-
Supplier: Visual Sound, Inc.
Description: features machined into the enclosure's end caps. The 18" woofers incorporate a double layer spider and triple roll surround for extended and controlled excursion at extreme power. The 4" voice coil is wound on a fiberglass former to prevent deformation at high operating temperatures and is
Find Suppliers by Category Top
More Information Top
-
Fiberglass wall panels are easily maintained.
The installation of fibreglass coated plywood wall panels in the meat fabricating, food processing, wet and dry produce cooling, and freezer storage areas of the new Shopwell Inc. processing and storage plant in the Hunts Point Market, Bronx, New York, is described.
-
Packaging Rocky Flats Waste
F. E. ADCOCK and D. L. CASH, "Safety Analysis Report for Packaging Dot-7 A Fiberglass Coated Plywood Box for Transuranium Solid Waste," RFP 2460, Rocky Flats Plant (1976).
-
Transuranic contaminated waste container characterization and data base. Revision I
4-20 DOT Specification 7A ( Fiberglass - Coated Plywood Box) .
-
FISh~1ES RESEARCH INbTITUTE
College of Fisheries
University of Washington
Seattle, ~4abhington 9819~
ECOLOGICAL STUiIES OF THE PROPOSED KIKET ISLAND
NUCLEAR PO...
Two parallel gradient troughs were constructed of 1.9-cm fiberglass - coated plywood , each with inside dimensions of 243.8 cm (8 ft) long by 14.9 cm (5—7/8 inches) wide x 23.5 cm (9—1/4 inches) deep, [21.0 cm (8—1/4…
-
Transuranic contaminated waste form characterization and data base
The most common waste containers for CH TRU are 208* liter drums ond 1.2 m x 1.2 m x 2.1 m fiberglass - coated plywood boxes, but a wide variety of other sized con tainers have been used as described…
-
Diagnosing a distributed hydrologic model for two high‐elevation forested catchments based on detailed stand‐ and basin‐scale data
The lysimeters consist of 2.4 Â 1.2 Â 0.15 m open, fiberglass - coated plywood boxes that drain to tipping bucket gauges [Winkler, 2001; Spittlehouse and Winkler, 2002].
-
Preliminary results from dynamic model tests of an air cushion landing system.
…of the behavior of an air cushion landing system on 1:10 and 1:4-scale dynamic models of the CC-115 aircraft over a range of initial impact, on a smooth hard surface of fiberglass - coated plywood , on calm water, and…
Indicates content that may require registration and/or purchase.