-
Supplier: Seastrom Manufacturing Co., Inc.
Description: washers and PTFE shoulder washers from our wide selection of options. Available Materials: Fiberglass shoulder washers, fibre (fiber) shoulder washer, phenolic shoulder washer, nylon shoulder washer, PCTFE shoulder washer, PTFE shoulder
- Inside Diameter: 0.048 to 0.765 inch
- Outside Diameter: 0.156 to 1.25 inch
- Thickness / Working Height: 0.089 to 0.094 inch
- Material: Nylon, PTFE
-
Supplier: Pressure Washers Direct
Description: cleaning area 18' Telescoping Fiberglass Extension Wand With Belt •Clean heights safely and efficiently Hammerhead 18" Surface Cleaner w/ ABS Cover •Quickly clean smooth surfaces- sidewalks, floors, docks, etc.
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Cole-Parmer
Description: • Bolt-On Probes with Fiberglass Insulated Cable Designed for Long Term Installation • Ideal for permanent installation inside ovens or other hot dry environments • Each Probe comes with a bolt on washer that is .62†OD and .28†ID for quick easy installation ideal for measuring
- Sensed Temperature: -328 to 500 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: T
- Features: Thermocouple
-
-
Supplier: Cole-Parmer
Description: • Bolt-On Probes with Fiberglass Insulated Cable Designed for Long Term Installation • Ideal for permanent installation inside ovens or other hot dry environments • Each Probe comes with a bolt on washer that is .62†OD and .28†ID for quick easy installation ideal for measuring
- Sensed Temperature: 32 to 900 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: • Bolt-On Probes with Fiberglass Insulated Cable Designed for Long Term Installation • Ideal for permanent installation inside ovens or other hot dry environments • Each Probe comes with a bolt on washer that is .62†OD and .28†ID for quick easy installation ideal for measuring
- Sensed Temperature: -250 to 900 F
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
- Features: Thermocouple
-
Supplier: Nanmac Corporation
Description: The MCR Model has an exposed flush-mounted ribbon thermocouple on its conical sensing tip. The one-piece stainless steel thermocouple well is designed for internal type installation secured with lock washers and jam nut. Each unit is furnished with jam nuts, lock washers and three feet
- Probe Configuration: Flat/Ribbon, Surface
- Features: Thermocouple
Find Suppliers by Category Top
More Information Top
-
Lens mounting system for cryogenic applications
Note the fiberglass insulating washers used to increase the thermal time constant of the assembly.
-
Multiband imaging photometer for SIRTF
Inconel is used for the structural supports with fiberglass insulating washers .
-
Satellite Thermal Control for Systems Engineers > Thermal Control Hardware
The inside surface is treated for high emissivity (Z306 Chemglaze black has been used) to enhance radiation exchange with the radia- tor and actuators, and insulating fiberglass washers at the interface with the end frame members are used to reduce their thermal…
-
Improved Thermal-Switch Disks Protect Batteries
Centered by insulating fiberglass washer .
-
Generators of the Sayano-Shushenskoe hydroelectric station
The end surfaces of the coils of the poles are insulated with fiberglass laminate washers .
-
Virgo: a laser interferometer to detect gravitational waves
…effect, sending a DC current through the electrical resistor constituted by the tube wall itself; this is possible since every arm tube is completely welded over 3 km and the tube feet are electrically insulated from supports and ground by fibreglass washers .
-
Optical Payloads for Space Missions
• The OEB structure is insulated from the spacecraft with four 20 mm thick fiberglass washers ; .
-
System architecture of the Dark Energy Survey Camera readout electronics
First, the electrical isolation at the mechanical attachment points (the location where the support fins attach to the cage’s rib beams) will be accomplished by using G-10 fiberglass (or similar material with the necessary mechanical strength) insulating washers or plates.
-
An 8 cm Period Electromagnetic Wiggler Magnet with Coils Made from Sheet Copper
The bolt is insulated from the edges of the tabs by epoxy fiberglass sleeves and washers .
-
An Experimental Study of Turbulence
by Phase-Contrast Imaging in the
DIII-D Tokamak
The shield box is insulated from the optical table by means of G-10 fiberglass spacers and washers ; the ground reference for all the electronic components is taken at a single point on the box, connected by a braided conductor to a…
Indicates content that may require registration and/or purchase.