-
Supplier: Matexcel
Description: Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas extraction.
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Biocompatible / Biomaterial, Chemical / Materials Processing, Oil and Gas
- Features: Non-ferrous - Any Type, Titanium / Titanium Alloy
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas extraction.
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Biocompatible / Biomaterial, Chemical / Materials Processing, Oil and Gas
- Features: Non-ferrous - Any Type, Titanium / Titanium Alloy
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: 40-50um; 200mesh
- Overall Length: 0.001574804 to 0.001968505 inch
- Features: Non-ferrous - Any Type, Titanium / Titanium Alloy
- Shape / Form: Powder
-
-
Supplier: Matexcel
Description: Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas extraction.
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Biocompatible / Biomaterial, Chemical / Materials Processing, Oil and Gas
- Features: Non-ferrous - Any Type, Titanium / Titanium Alloy
- Shape / Form: Powder
-
Supplier: Hyperion Materials & Technologies
Description: Ready-to-press carbide powder grades designed and manufactured to customer requirements.
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Shape / Form: Powder
Find Suppliers by Category Top
More Information Top
-
TESTING OF METAL POWDERS BEHAVIOR IN A HOT STAGE MICROSCOPE
A bright flash was observed at the ignition instant of a titanium hydride powder, while for a titanium powder that flash was less intensive.
-
Structural mechanism of oxygen implantation in the vanadium carbide lattice
At the same time, in oxidation experiments on titanium oxycarbide powders point flashes of combustion of liberated metal and its transformation into oxides have been observed visually [9].
-
Non‐ferrous metals
Flash Resistance Sintering of Titanium Powder .
-
The continuous production of titanium powder using circulating molten salt
H.Y. Sohn, “Titanium and Titanium Aluminide Powders by the Flash Reduction of Titanium Chloride Vapor or Tita- niumChloride-AluminumChlorideVaporMixture,” inRef.
-
Spontaneous combustion and pyrophoric properties of some powder materials
The effect of spontaneous ignition was observed and the flash points were determined for metallic powders of titanium , zirconium, and hafnium in a nitrogen medium.
-
Plasma induced grafting of PSt onto titanium dioxide powder. II
After flashing and evacu- ating three times, the titanium dioxide powder was treated under N2 plasma (RF: 13.56MHz) of 5 ϫ 10Ϫ2 torr.
-
Plasma Induced Grafting of PSt onto Titanium Dioxide Powder
After being flashed and evacuated three times, the titanium dioxide pow- der was treatedunder a N2 RF-plasma,witha . fre- . quency of 13.56 MHz, of 5 X lo-' torr.
-
APPLICATION OF TIME‐RESOLVED DIFFUSE REFLECTANCE TECHNIQUES IN STUDIES OF REACTION INTERMEDIATES IN SUSPENSIONS OF BACILLUS SUBTILIS
Titanium Dioxide Photosensitized Reactions Studied by Diffuse Reflectance Flash Photolysisin AqueousSuspensionsof TiO, Powder .
-
Synthesis of titanium carbide nanopowders and production of porous materials on their basis
It can be seen from the photographs that the titanium carbide powder was partially sintered by 1250°C because the marked flashing of the particles, their interfusion, and the presence of numerous pores can be observed.
-
Self-Assembled Nanostructures
R. B. Draper and M. A. Fox, Titanium dioxide photosensitized reactions studied by diffuse reflectance flash photolysis in aqueous suspensions ofTiO2 Powder , Langmuir 6, 1396 –1402 (1990).
Indicates content that may require registration and/or purchase.