Products/Services for Flask Tongs

  •  
    Laboratory Tongs - (23 companies)
    Laboratory tongs are tools used for grasping and lifting materials or labware. Laboratory tongs are large pincers for grasping and lifting vessels of heat-resistant material used in high temperature chemical reactions. Tongs differ in shape...
  •  
    Laboratory Flasks - (154 companies)
    How to Select Laboratory Flasks. Image Credit: U.S. Plastic Corp. Laboratory flasks are lab vessels with wide bodies and narrow, tubular necks. They can be used for mixing, measuring, and heating chemicals, samples, and solutions. A type of labware...
  • Heating Mantles-Image
    Heating Mantles - (44 companies)
    Heating mantles are used to heat flasks containing a sample. Heating mantles are used to heat flasks containing a sample. Heating mantles are used in place of Bunsen burners or hot plates when the sample is an organic liquid. Organic liquids have...
  • Laboratory Shakers-Image
    Laboratory Shakers - (207 companies)
    Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached. Laboratory shakers and rotators...
  • Laboratory Reactors-Image
    Laboratory Reactors - (142 companies)
    How to Select Laboratory Reactors. Laboratory reactors are used to grow cells and contain reactions. They are designed for small-scale experiments in fields such as kinetics and yield studies. This product area includes shake flasks, small...
  •  
    Laboratory Fittings - (50 companies)
    Ground glass joints are used in laboratories to form leak-free connections between component labware such as flasks, condensers, and bubblers. Fittings are a vital part of any laboratory system. Although these components are not particuarly...
  •  
    Labware Washers - (71 companies)
    Labware washers are used to clean various types of laboratory equipment.
  •  
    Lifting and Rigging Attachments - (627 companies)
    ...tongs or grabs, vacuum lifters and weighing equipment. Maximum load capacity, maximum lifting volume, and application or use are important specifications to consider. Available Specialty Attachments. Lifting and rigging attachments include a wide...
  •  
    Beakers - (144 companies)
    ...use. Graduated: Flasks are often marked with lines indicating volume, but are not intended for accurate measurement. This video discusses measuring volume in flasks and other labware. Video Credit: BioNetwork. Handle: Handles ease carrying and pouring...
  •  
    Graduated Cylinders - (67 companies)
    Graduated cylinders are tall, narrow cylinders that are open at the top and used to accurately measure the volume of an object or fluid. They are also known as measuring cylinders.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Golden Collar Technology Co., Ltd .