Products/Services for Flood Irrigation Gate Valves

  • Gate Valves-Image
    Gate Valves - (1169 companies)
    Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element slides into the flow stream to provide shut-off. They are one of the most common valves used. Find...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    ...service. Food service. Flood control. Food processing. Irrigation. Maritime. Medical. Mining. Petroleum. Power generation. Pulp and paper. Semiconductor. High-purity gas valves are used to handle gases such as nitrogen, argon, oxygen, and hydrogen...
  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  • Control Valves-Image
    Control Valves - (1648 companies)
    ...oil or fuel, sanitary, waste water, water, irrigation, gas or air, steam, fire service, cryogenic, refrigeration, chemicals, and laboratory or medical. Resources. Common Valve Types. Spirax Sarco - Control Valves. Control Valves and Flow...
  • Water Valves-Image
    Water Valves - (607 companies)
    ...surplus media. Float valves open or close automatically as the level of a fluid changes. Foot valves are check valves with a built-in strainer. Gate or knife valves are linear motion valves in which a closure element slides into the flow to shut off...
  •  
    Industrial Valves - (3059 companies)
    ...is a summary of the basic and most common types of valves, more information can be found by clicking the link in their title. Type. Description. Advantages. Disadvantages. Gate valves. Image Credit: Cameron. Linear motion valves used to start and stop...
  •  
    Valve Boxes and Curb Boxes - (34 companies)
    Valve boxes and curb boxes are underground devices that protect valves within water, wastewater and gas utility lines. They also permit access for valve operation. Valve boxes and curb boxes telescope outwards and consist of upper and lower sections...
  •  
    Drains and Drain Systems - (373 companies)
    Drains and drain systems are used to capture and remove water to prevent accidents, flooding or other hazardous conditions. Drains and drain systems are used to capture and remove water to prevent accidents, flooding, or other hazardous conditions...
  •  
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
  •  
    Agricultural and Farming Products and Equipment - (815 companies)
    ...to the crop stalks, before depleting as water runs downstream. Furrow irrigation fills long basins dug between crop rows. Border irrigation digs long and wide bays that are flooded like a basin. Slide gates can be used to tap on-site reservoirs...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire