-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA ® FL-75 flowmeters combine shatter resistant, non-glass construction and laboratory precision accuracy at an economical price.
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 0.5 to 200 GPM
- Operating Pressure: 150 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FL-1200 flowmeters provide a low-cost means of flow rate indication. They are designed for applications where precise accuracy requirements for metering are not imperative. These meters are ideal for fflow measurement applications of: purge service, sealed oil systems, bearing
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 0.34 to 15 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 200 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Compressed Gases and Viscous Media The KDV series are high quality glass tube variable-area flowmeters (rotameters). This classic design is still the most widely used flowmeter style in the world today. The simple variable-area design makes the flowmeter a perfect choice
- Gas Volumetric Flow Rate: 0.001 to 64.6666666666667 SCFM
- Operating Pressure: 100 to 130 psi
- Media Temperature: 140 to 212 F
- Media Temperature Range: 140 to 212 F
-
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA ® FL-1600 industrial flowmeters are designed for high accuracy industrial uses. They feature dowel-pin, side plate construction and externally adjustable packing glands for use in industrial piping systems.
- Gas Volumetric Flow Rate: 0.22 to 25.76 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 100 to 300 psi
- Media Temperature: 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: Made entirely of PTFE, PFA, and PCTFE, the Model FL-10 liquid flow meter is excellent for high-purity flow measurement applications or use with corrosive liquids. These flowmeters are available with a standard valve to monitor and control flow or without a valve to just monitor flow. Flow
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0 to 79.23 GPM
- Operating Pressure: 100 psi
-
Supplier: Clark Solutions
Description: FR series flowmeters are precision machined acrylic variable area type. Series FR5000(S,V) has inlet and outlet connections located on the back of the flowmeter and is available with optional metering valve. Model FR5000I has end connections. Special calibrations, machining, and
- Gas Volumetric Flow Rate: 20 to 100 SCFM
- Operating Temperature: 0 to 150 F
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Clark Solutions
Description: GR Series Glass Tube Variable Area Flowmeter, industrial flowmeter, liquid flow meters, 51 CCM to 66 LPM , water 21 CCM to 2 LPM, Series GR variable area type glass tube flowmeters are ideal for measuring low flow rates of liquids and gases. Standard unit
- Gas Volumetric Flow Rate: 0.001801048002975 to 2.33050847457627 SCFM
- Operating Temperature: 0 to 200 F
- Operating Pressure: 200 psi
- Media Temperature: 200 F
-
Supplier: Clark Solutions
Description: The FR4800 acrylic block flowmeters are available in various ranges in both SAE and SI units for air and water. These direct reading meters are also available for other gases and liquids. The flowmeters are ideal for monitoring flows in such applications as reverse osmosis, air
- Gas Volumetric Flow Rate: 0.1 to 73.3333333333333 SCFM
- Operating Temperature: 0 to 150 F
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Clark Solutions
Description: FR5500 series flowmeters have easy-to-read scales for GPM or LPM H2O and SCFM or LPM air. They have durable one-piece clear acrylic construction and stable, easyto- read stainless steel floats. The FR5500 series feature superior quality, CPVC or stainless steel fitting options and easy
- Gas Volumetric Flow Rate: 110 to 400 SCFM
- Operating Temperature: 0 to 150 F
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: ERDCO Engineering Corporation
Description: Measure liquid, gas or steam flow rates in horizontal or vertical pipelines. Armor-Flo™ meters handle more aggressive fluids that cannot be measured with See-Flo® due to clarity, pressure or where process also requires limit switches or signal transmission.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: ASTM International
Description: 1.1 This practice covers the calibration of variable-area flowmeters (rotameters) used to determine air sample volumes at or close to ambient conditions of pressure and temperature, in the analysis of atmospheres for pollutant content. This standard does not purport to address all of
-
Supplier: Orange Research, Inc.
Description: Fixed-Orifice Flowmeters Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.333333333333333 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: ERDCO Engineering Corporation
Description: Here is a combination of signal transmission with independent mechanical local flow rate indication. Should your 24vdc loop go down, you will still be able to take flow rate readings at the meter.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: ERDCO Engineering Corporation
Description: In addition to the performance benefits of the 3400 Series flow rate meter, the 3500 Series Armor-Flo™ includes switching capabilities. Adjustable flow switches provide positive indication of flow/no flow conditions or may be positioned to establish process limits. In either application the switch
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 to 1,000 psi
- Media Temperature: -10 to 400 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTAMETER FLOWMETER, METAL CONE VARIABLE AREA, ANALOG INDICATOR, STAINLESS STEEL/CABLE GLAND M20X1.5, FLANGE, 1/2IN CONNECTION SIZE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Holykell Technology Company Limited
Description: Tri rotor flow meter is called float flowmeter measurement. The classic rotameter is composed of three units: float flow sensor part, displacement-angle conversion mechanism part and information conversion processing part.
- Electrical Output: Analog Current
- Features: Liquid
- Interface Options: Serial / Digital
-
Supplier: Gemu Valves
Description: Plastic flowmeter which operates according to the variable area principle with integral metering orifice, housing material: polysulfone. The float is made of PVC-U or PP which can also be fitted with a magnet for electrical detection of the flow rate. Dovetail sections moulded onto the
- Pipe Diameter: 2.5590565 inch
- Liquid Volumetric Flow Rate: 13.208602617 to 220.14337695 GPM
- Operating Pressure: 145.0377 psi
- Features: Aggressive / Corrosive Process Media, Differential Pressure Meter, Liquid
-
Supplier: Swiss Jewel Company
Description: Black Glass Balls are typically used in gauges, flowmeters, and rotameters for medical and industrial instrumentation where precision and weight of the black glass ball are critical. Black glass balls are mainly made with 2.60 and 3.17 densities depending on your end application.
- Features: Corrosion Resistant, Dielectric / Electrically Insulating
- Applications: Float / Level Sensing, Flow / Metering, Medical / Biotech
- Ball Type: Glass Balls
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Suitable for Viscous Liquids Maintains Precision with Viscosity Change Five Material Combinations Available Economically Priced Easy to Maintain Optional Analog Output, Digital Indicating Output Options KOBOLD OVZ flowmeters offer users the advantages of positive displacement
- Media Temperature Range: 176 F
- Operating Pressure: 580 psi
- Electrical Output: Frequency
- Process Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
ideal fit for various applications. From analog, easy-to-read variable area flow meters to advanced ultrasonic flowmeters and full-bore magmeters, our comprehensive portfolio supports diverse requirements and operating conditions - ensuring accuracy, efficiency, and long (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
Efficient maintenance for a sustainable future of refineries
Refineries today operate in a landscape shaped by mounting economic pressures, stringent environmental regulations, and rapid technological evolution. To stay competitive and compliant, operators must rethink how they manage and maintain their assets.
That’s where ABB comes in. Our advanced measuremen...
(read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
The unique ability of Coriolis flowmeters to combine mass flow and density measurements helps to improve control when a variation in the density of a process could impact process outcome. (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
ABB and Imperial College extend carbon capture collaboration to support future workforce and energy transition
(read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
Size does matter: How ABB’s giant flowmeter is set to ease water woes in Saudi Arabia (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
The ND-type flow sensor has the measuring principle of impellers and is suitable for measuring various types of liquid. It is one of our best-selling products with high quality at a low price.
(read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Model NDV10 is a simple type flowsensor with high quality and low price, which are to make the product become much easier to be adopted by you. Installing the flowsensor in devices developed by you or systems will help improve their functionality such as control and monitoring of the flow.
(read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area) Invest smartly through 'single box' DMA solution – combining flow, pressure and (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
ABB’s high-precision CoriolisMaster flowmeter now certified for custody transfer ABB’s CoriolisMaster flowmeter has received recognition for its high levels of accuracy, gaining custody transfer standards approval. The flowmeter now offers a new custody (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
Model OF is the oval-gear flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Fluids including fuels such as kerosene and heavy oil can be measured. Due to its excellent repeatability,
(read more)
Browse Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
More Information Top
-
SODIUM PLUMBING. A REVIEW OF THE UNCLASSIFIED RESEARCH AND TECHNOLOGY INVOLVING SODIUM AT THE OAK RIDGE NATIONAL LABORATORY
Flowmeters Electromagnetic Flowmeter Rotameter Flowmeter Venturi Flowmeter Rotating-Vane Flowmeter Bellows-Type Pressure Transmitter Diaphragm-Type Pressure Transmitter Bourdon Gage Manometer .
-
Methods of the assessment of the effect of drugs on liver blood flow in man.
Direct methods Mechanical stromuhr Measurement of venous outflow Bubble flowmeter Rotameter Electromagnetic flowmeter Transillumination technique Heat exchange method Perfusion of the hepatic vessels 2.
-
Glossary: Methods for the measurement of coronary blood flow and myocardial perfusion
Timedbloodcollection Pitot flowmeter Orificeflowmeter Bristleandpendulum flowmeter Rotameter Bubble flowmeter Rein's"Thermostromuhr" Hensel's thermal probe .
-
ISA TR20.00.01 W/FORMS - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations - Also Includes ISA 20.00.03-2007
Flume Flowmeter Open Channel Flowmeter Rotameter Flowmeter Rotameter Transmitter Variable Area Flowmeter Weir Flowmeter Approved (Annex B) .
-
METHOD TO PREVENT SULFUR ACCUMULATION INSIDE MEMBRANE ELECTRODE ASSEMBLY
Flowmeter rotameter .
-
Air separation by adsorption on molecular sieve 5A
Soap flowmeter Rotameter .
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
The float viscometer is similar in construction to the rotameter flowmeter .
-
A comparison of perfusion given by a ‘constant volume’ and by a ‘constant output’ heart‐lung machine
Blood-flow rates were measured by a previously calibrated rotameter flowmeter (Aga) in Series A and by simple calibration of the pump output at various reductions given by a Kopp variable gear driving the Mono pump in Series B. Blood-volume changes…
-
Summary of Testing of SuperLig 639 at the TFL Ion Exchange Facility
Krohne type DK 37E rotameter flowmeter 2. two McMillan model 111 paddle wheel type flowmeters 3. rotameter flowmeter with no electronic readout, manual readout only 4. thermocouples located near the liquid sampler and in effluent line from lag column 5.
-
A low-pressure portable anaesthesia system for field use: clinical trials
The source gas in all cases was compressed O~, delivered through a rotameter flowmeter from a Mera anaesthetic machine.
Indicates content that may require registration and/or purchase.