-
Supplier: Badger Meter
Description: Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter is a direct-reading,
- Pipe Diameter: 0.5 to 3 inch
- Liquid Volumetric Flow Rate: 0.5 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0011025 to 0.606375 lbs/min
-
Supplier: Loren Cook Company
Description: The QMX and QMX-HP are designed for supply, exhaust, or return air applications. Performance ranges from 500 to 119,500 CFM with static pressures to 9” w.g. The QMX is offered in 18 sizes from 90 to 600. With the Cook Contour® axial-centrifugal hybrid impeller, these mixed-flow fans are more
- Air Flow Rate: 500 to 119,500 SCFM
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Product Form: Packaged (Complete System)
-
Supplier: OMEGA Engineering, Inc.
Description: The FLMW & FLMH flowmeters can be installed directly in the fluid line without flow straighteners or special piping. These flowmeters utilize a spring-and-piston type assembly which enables them to be mounted in any position and gives immunity from changes in viscosity.
- Pipe Diameter: 0.25 to 1.5 inch
- Media Temperature Range: 240.8 to 600.8 F
- Liquid Volumetric Flow Rate: 0.05 to 150 GPM
- Operating Pressure: 3,500 to 6,000 psi
-
-
Supplier: DME Company
Description: For Oil, Water & Other Fluids • Available with 1⁄2", 3⁄4" & 1" NPT threads. • EZ to install, in any position. • No special piping or flow straighteners needed. • No electrical connections. • Direct Reading Indication. • Accuracy within ±7% F.S. • Relatively insensitive to shock
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 1 to 18 GPM
- Operating Pressure: 220 psi
-
Supplier: Badger Meter
Description: operators to select meters that meet their exact application requirements. Streamlined Installation. Can be installed in any position or orientation without affecting reading accuracy and does not require flow straighteners or special piping.
- Pipe Diameter: 0.25 to 1.5 inch
- Gas Volumetric Flow Rate: 2 to 800 SCFM
- Operating Temperature: -20 to 240 F
- Operating Pressure: 0 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FTB-100 Series of turbine meters have a sealed ball bearing design for high accuracy performance (± 1 /2 % of reading, not full scale) at an economical cost. The non-metallic bearing retainers minimize friction, thereby allowing these meters to be used with clean fluids that have poor
- Pipe Diameter: 0.5 to 3 inch
- Media Temperature Range: 449.6 F
- Liquid Volumetric Flow Rate: 0.35 to 650 GPM
- Operating Pressure: 2,000 to 5,000 psi
Find Suppliers by Category Top
Featured Products Top
-
unauthorized entry. Fabricated steel meter tubes with straightening vanes and fabricated steel meter heads are coated inside and out with NSF approved fusion-bonded epoxy. The ML04 and other Water Specialties propeller flow meters are constructed using advanced techniques and durable, high grade (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
performance to space savings, it’s built to solve real engineering challenges. When performance is critical, tubing shape goes beyond appearance — it drives results. Precision-shaped tubing enhances flow control, structural integrity and optimizes space in applications (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Cellular Ceramics
The foam also operates as a fluid flow straightener , allowing gasses to enter all shower head ports uniaxially with uniform velocity minimizing any chugging in the orifices.
-
Numerical and experimental investigations on internal flow characteristic in the impact sprinkler
Flow Straightener CFD Computational Fluid Dynamics .
-
Analysis of Transitional and Turbulent Flow Through the FDA Benchmark Nozzle Model Using Laser Doppler Velocimetry
The stagnation chamber decelerates and mixes the incoming fluid , while the flow straight- ener removes any remaining disturbances and asym- metries in the flow.
-
Sensor technique
Through a flow rectifier , the fluid leaves again the measuring device.
-
Quantitative Approaches to Color Doppler Flow Mapping of Intracardiac Blood Flow: A Review of In Vitro Methods
After turning a corner proximal to the flow section, the fluid first passes through a flow straightener (honeycomb section) to reorganize the flow before entering the model.
-
Validation of the orifice formula for estimating effective heart valve opening area
R - fluid reservoir; S - flow straighteners ; At - model atrium; M v - mitral valve mounting; M - mitral chamber; EMF - electromagnetic flowmeter; V - ventricle; AV - aortic valve mounting; Vp -ventricular pressure; Ap - aortic pressure transducer; A - model aorta; SA - model systemic circulation; FCV - flow…
-
Copyright
by
Ingmar Michael Schoegl
The reactor head contains two porous flow - straighteners , creating two fluid do- mains within the reactor head, and the main reactor section between x=-45.75mm and x=86.55 (Fig. 4.1).
Indicates content that may require registration and/or purchase.