-
Supplier: ODG (Origin Data Global)
Description: SENSOR FLUXGATE ANALOG 20QFN
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Description: SENSOR FLUXGATE ANALOG 20QFN
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1226265-DRV425RTJT Category: Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Technology: Fluxgate Output Type: Analog Voltage Bandwidth: 47kHz, 32kHz Axis: Single Sensing Range: ±2mT
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
- Package / Mounting: Surface Mount (SMD)
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 813533-DRV425RTJR Packaging: Reel Mounting Style: Surface Mount Features: Selectable Scale Technology: Fluxgate Output Type: Analog Voltage Bandwidth: 47kHz, 32kHz Axis: Single Sensing Range: ±2.0mT Supplier Device Package: 20-QFN (4x4)
- Operating Temperature: -50 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
Find Suppliers by Category Top
More Information Top
-
Shielded Fluxgates for Open-Loop Current Transducers; Measuring High Flux Densities Fast
As the basic components to build a fluxgate are just a piece of soft magnetic material with some turns around, fluxgates can even be integrated onto silicon chips , for example for the use as a small compass in watches.
-
Two-axis micro fluxgate sensor on single chip
Actual chip size was 3.1·3.1 mm2 . The sine and cosine signals of two-axis fluxgate sensor had a good function of azimuth compass .
-
A high accuracy magnetic heading system composed of fluxgate magnetometers and a microcomputer
ABSTRACT This paper presents a magnetic heading system consisted of two fluxgate magnetometers and a single- chip microcomputer. The system, when compared to gyro compasses , is smaller in size, lighter in weight, simpler in construction …
-
Progress in CMOS integrated measurement systems
Figure 1shows a micrograph of an integrated CMOS compass system based on planar microfluxgate scnsors [3]. The prototype magnctic systcm contains, on a single chip , two orthogonal microfluxgate sensors and the clectronics for fluxgate excitation and signal read-out.
-
CMOS planar 2D micro-fluxgate sensor
The chip has a power consumption of 12.5 mW for a 17 mA-peak driving current … Keywords: Integrated compass ; Planar fluxgate ; Amorphous core .
-
Microfabricated fluxgate sensors with low noise and wide bandwidth
Planar micro-fabricated fluxgate sensors were first pro- posed by Seitz in 1990,who demonstrateda semi-integrateddevice … Since then, several groups have produced integrated devices on a chip for compasses and other relatively low bandwidth applica- tions e.g. [3 - 51.
-
Progress in CMOS integrated measurement systems
Fig. 1 shows a micrograph of an integrated CMOS compass system based on planar microfluxgate sensors [3]. The prototype magnetic system contains, on a single chip , two orthogonal microfluxgate sensors and the elec- tronics for fluxgate excitation and signal read-out.
-
Folding Viterbi detector with reduced complexity for EPRML system applications
Planar micro-fabricated fluxgate sensors were first pro- posed by Seitz in 1990,who demonstrateda semi-integrateddevice … Since then, several groups have produced integrated devices on a chip for compasses and other relatively low bandwidth applica- tions e.g. [3 - 51.
-
Smart sensor system application: an integrated compass
A number of magnetic sensor systems for navigational use have been described until now [Pet86, Spr93, Ho194, Ma195, Got951, but none of them have been shown to function as a complete compass system on a single chip or multi chip module. With the introduction of micro-machined fluxgate sensing elements with electroplated permalloy cores [Kaw95] this problem has …
-
A CMOS front-end circuit for integrated fluxgate magnetic sensors
solution proposed will be useful not only for a System on compass devices have been proposed in … Chip solution (SoC), but also for a System on Package topologies of planar integrated micro- fluxgate [1-2] have .
Indicates content that may require registration and/or purchase.