-
Supplier: Morbern, Inc.
Description: double rubs with #8 cotton duck using the Wyzenbeek test method. Adhesion of Coating: 3.0 lbs. /in. minimum (ASTM D751) 1000 Hour Weathermeter Ultraviolet Stabilized Pigment Mildew Resistant Oil Resistant Manufactured to meet the following flammability* requirements: FMVSS 302 California
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: 260 UFAC Class 1 California Flammability Regulation (Bulletin 117, Section E) FMVSS 302 *This term and all corresponding data refer to typical performance in the specific test indicated and should not be construed to imply the behavior of this or any other material under actual fire
- Overall Thickness: 0.04 inch
- Overall Width / OD: 54 inch
- Overall Length: 30 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: TE Connectivity
Description: Inside Diameter (Min) : 6 MM [.236 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ] Tubing Size Range : 3 - 6 MM [.118 - .236 INCH ] Industry Standards Flammability Test Method : FMVSS 302 Operation/Application Mechanical Resistance : Vibration, Abrasion Resistant,
- Operating Temperature: -40 to 125 C
- Shrink Temperature: 80 C
- Shrink Ratio: 2 :1
- Features: Heat Shrink Tubing, Other
-
-
Supplier: Sensor Developments, Inc.
Description: of a power window or sunroof. The sensors have a tuned stiffness and were designed to help automakers and OEM’s comply with FMVSS 118 (Federal Motor Vehicle Safety Standard section 571, title 49). The instrument and sensors are Auto-ID enabled allowing self-calibration with no operator
- Device: Sensor / Transducer
-
Supplier: Sensor Developments, Inc.
Description: verify compliance to the specifications. The sensor was designed to help automakers and OEM’s comply with FMVSS 118 and International standards for interior fittings. SENSOR KIT INCLUDES THE FOLLOWING: • 5 spring packs (2, 5, 10, 20, 65 N/mm) • 200 mm extension bracket • Sensor
- Accuracy: 0.1 ±% Full Scale
- Output: Analog Voltage
- Device: Sensor / Transducer
Find Suppliers by Category Top
More Information Top
-
Federal Register > Tuesday, September 1, 2009 > [74 FR 45143] Federal Motor Vehicle Safety Standards; Power-Operated Window, Partition, and Roof Panel Systems
The PRE also analyzed a third alternative: the costs and benefits of requiring power windows to meet the requirements of S5 of FMVSS 118 .
-
Obstacle Detection for Power Operated Window-Lift and Sunroof Actuation Systems
LEGAL REQUIREMENTS AND SPECIFICATIONS For global car platforms the most important legal requirement concerning window-lift and sunroof systems are the FMVSS 118 for the USA and the 74/60/ECC for Europe, for which a revised version is actually under discussion.
-
Federal Register > Wednesday, October 3, 2001 > [66 FR 50496] General Motors North America; Denial of Application for Decision of Inconsequential Noncompliance
This condition fails to meet the requirements of S4 of FMVSS 118 , "Power-operated window, partition, and roof panel systems." .
-
Federal Register > Thursday, May 21, 1998 > [63 FR 28024] Mitsubishi Motor Sales of America Inc.; Receipt of Application for Decision of Inconsequential Noncom...
MMSA does not believe that the foregoing noncompliance will impact motor vehicle safety for the following reasons, FMVSS 118 sets forth requirements for power operated windows, partitions, and roof panel systems (e.g., sunroofs) to minimize the risk of injury or death…
-
Federal Register > Monday, January 11, 1999 > [64 FR 1650] Mitsubishi Motor Sales of America Inc.; Grant of Application for Decision of Inconsequential Noncomp...
Essentially, NHTSA agrees with MMSA that FMVSS 118 sets forth requirements for power operated windows, partitions, and roof panel systems (e.g., sunroofs) to minimize the risk of injury or death from accidental operation of these systems and that FMVSS 118 S4…
-
Benefits of a New Concept Window Lift System in a Typically Constrained Door Environment
The FMVSS 118 (4) and EU 2000/4/EC (5) state that for a lift system that can close in an ignition key off position, and can be closed by a remote actuation device or one-touch switch operation, the system cannot exert more…
-
Countries > Canada > National > Gazette > 2005 Documents > Part I > [CANADA Gazette Part i, 2005-1001] October 01, 2005, Vol. 139, No. 40
La Final Rule des États-Unis ajoute à la FMVSS 118 une nou- velle méthode d’essai qui vise à réduire les risques d’actionne- ment accidentel des commutateurs de glace, de séparation et de toit ouvrant.
-
Federal Register > Monday, August 7, 2000 > [65 FR 48280] General Motors North America, Inc., Receipt of Application for Decision of Inconsequential Noncomplia...
This condition would not meet the operation requirements of S4 of FMVSS 118 .
-
Federal Register > Wednesday, December 3, 2003 > [68 FR 67738] General Motors Corporation, Receipt of Application for Decision of Inconsequential Noncompliance...
FMVSS 118 , S4(e) requires that the RAP function be cancelled when either of the front doors is opened once the ignition key has been turned off.
Indicates content that may require registration and/or purchase.