Products/Services for Freeze Drying Leybold

  • Laboratory Freeze Dryers-Image
    Laboratory Freeze Dryers - (54 companies)
    Rotary evaporators are laboratory freeze dryers that are used in many chemical and biochemical applications. They are used to preserve perishable materials and to make materials easier to transport. Typically, freeze-dried materials are sealed...
  • Solid and Dry Film Lubricants-Image
    Solid and Dry Film Lubricants - (192 companies)
    Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors. Extra pressure (EP) additives include...
  • Dry Material (Powders) Level Switches-Image
    Dry Material (Powders) Level Switches - (62 companies)
    Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action. Dry material level switches are used to detect the level of dry materials along process lines, or in tanks or vessels...
  • Dry Material (Powders) Level Sensors-Image
    Dry Material (Powders) Level Sensors - (133 companies)
    Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options. Image Credit: Carlton-Bates Company | First Sensor AG | CARLO GAVAZZI Automtation...
  • Sample Dryers-Image
    Sample Dryers - (94 companies)
    Sample dryers are used to remove liquids from a sample through techniques such as freeze drying, spray drying, and evaporation. Drying or dehydration is a mass transfer process that causes the removal of water. There are many types of sample dryers...
  •  
    Process Dryers - (597 companies)
    ...heat a product through direct contact with heated air, gas or a combusted gas product. Indirect dryers conductively heat a product through contact with a heated wall. Process dryer types include: Air bars, which produce dispersed drying air...
  •  
    Powder Dryers - (59 companies)
    The solids are then dried by direct heating form hot air or combusted gas flow (direct) or through contact with heated surfaces (indirect). Freeze dryers are used for the reliable preservation of a wide variety of heat sensitive products and demands...
  •  
    Hydrants - (83 companies)
    ...hydrants are dry barrel, which means the hydrant above the valve remains dry when not in use. Not only does this make sense in cold areas to avoid freeze ups, it also reduces corrosion inside and leakage from the hydrant head. Flush Hydrants...
  •  
    Industrial Parts Dryers - (33 companies)
    Part Dryers are devices used to dry discrete parts or components. Industrial parts dryers are used in production processes to dry parts or components. The dryers use heat, forced air or some combination of the two to dry parts, which are either...
  •  
    Toll Processing Services - (392 companies)
    How to Select Toll Processing Services. Image Credit: Custom Milling & Consulting, Inc. Toll processing services distill, dry, mix, or mill chemicals and bulk materials on a contractual basis. They provide a chemical production outsourcing option...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Paxton Products, an ITW company
Paxton Products, an ITW company
Paxton Products, an ITW company
Paxton Products, an ITW company
Paxton Products, an ITW company