-
Supplier: Pathway Lighting Products, Inc.
Description: lighting products backed by superior customer service, product warranty and technical support. We employ the latest in design software, which allows our engineering department to quickly react to requests for new and custom fixtures. The Pathway design staff also provides
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: lighting products backed by superior customer service, product warranty and technical support. We employ the latest in design software, which allows our engineering department to quickly react to requests for new and custom fixtures. The Pathway design staff also provides
- Features: Ballast Included
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
Supplier: Pathway Lighting Products, Inc.
Description: quality lighting products backed by superior customer service, product warranty and technical support. We employ the latest in design software, which allows our engineering department to quickly react to requests for new and custom fixtures. The Pathway design staff also
- Application: Commercial
- Lamp Type: Metal Halide
- Fixture Type: Recessed Lights
-
-
Description: The FB2LED fixed color versions have 60FPM, 120FPM, and Steady ON The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady ON Three flash patterns; 60FPM, simulated strobe, and steady Multicolor FB2LED-QC warning lights are available with a clear, fresnel lens and
- Lamp / Bulb Power: 300 watts
- Supply Voltage: AC Voltage
- Color: Amber
- Features: Other, Outdoor Rated / Weatherproof
-
Description: The FB2LED fixed color versions have 60FPM, 120FPM, and Steady on The FB2LED-QC quad color versions have 60FPM, Simulated Strobe, and Steady on Single color FB2LED models are available with Amber, Blue, Clear, Green, or Red LEDs/lens Multicolor FB2LED-QC models are available with a clear,
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 300 watts
- Color: Amber
- Supply Voltage: DC / Battery
Find Suppliers by Category Top
Featured Products Top
-
Polymer Fresnel Cylindrical Lenses are the ideal solution for line lights and linear scanner systems. The precise Fresnel structure enables a targeted distribution or focussing of light with minimal weight and space requirements. Custom design possible soon! Contact us for more infirmation on the custom Fresnel cylindrical lenses tailored to your already exiting system. (read more)
Browse Cylindrical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Discover our vast catalogue of readily available Fresnel lens designs - both positive and negative. The lenses range from a few millimeters to beyond 500 mm in diameter. Every design can be trimmed to the required shape with tight tolerances and optical coatings can be added (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
For applications with high demands regarding space and weight saving, customized miniature Fresnel lenses are a suitable solution. This is a special optical lens. Compared to a standard lens, the surface of the fresnel lens is divided into a number of (read more)
Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
conoscope lens camera solution also comes with ProMetric Software, a powerful, Windows-based software suite that provides equipment control, data acquisition and image analysis. Key Features and Highlights: Accurate, reliable measurement of luminance (read more)
Browse Datasheets for Radiant Vision Systems -
solutions are complete hardware/software systems configured for exact application needs, which enable manufacturers to achieve more efficient measurement processes using a single provider with end-to-end support. NIR Intensity Lens Key Features and Highlights: (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
The AR/VR Lens has a unique optical design specially engineered for measuring near-eye displays (NEDs), such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR) headsets. The lens design simulates the size, position, and field of view of the human eye (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
The XRE Lens has a unique optical design specifically engineered for measuring near-eye displays, such as those integrated into virtual (VR), mixed (MR), and augmented reality (AR) headsets. The patent-pending lens design simulates the size, position, and field of view of the human eye to (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Evaluating the visual quality of displays as viewed through augmented and virtual reality headsets requires testing from the vantage point of the user. Radiant Vision Systems provides a comprehensive hardware/software solution designed to replicate viewing parameters within AR/VR headsets for (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
mechanical data 3. Optical Design Reconstruction The collected data is used to rebuild the original design using industry-standard optical design software. 4. Mechanical Design Reconstruction Our mechanical engineering team develops accurate CAD (read more)
Browse Optical Design Services Datasheets for Avantier Inc.
More Information Top
-
Manufacturing injection-moleded Fresnel lens parquets for point-focus concentrating photovoltaic systems
Fresnel Lens Software and Design .
-
Fabrication of fresnel lens by glass molding technique
First, the profile of a Fresnel lens was designed by optical software .
-
Design and fabrication of a diamond-turned hybrid diffractive/refractive singlet for visible applications at ORNL
The radius of the Fresnel lens found by the lens design software will be essentially the same as that found by Eq. (26).
-
Design method of secondary optical element for LED applications
After the evaluation and calculation, we use a sequential ray tracing software to design and optimize the Fresnel lens .
-
Reflectance-Correcting Pyrometry in Thin Film Deposition Applications
Modeling of the probe using lens design software reveals that subtle effects from Fresnel reflections off the beamsplitter is the primary cause of the tilt sensitivity shown in Fig. 3.9.
-
AIRWATCH: the collection optics
Despite its shortcomings, standard lens design software does give a sense for how a real Fresnel lens system will perform.
-
Design and fabrication of the diffractive x-ray optics at BESSY
The lens is designed using the same software , as a Bragg- Fresnel lens .
-
Integrated opto-mechanical analysis of a PMMA Fresnel lens for a concentrated photovoltaic system
Figure 2 shows a solid model of a square, flat Fresnel lens generated by computer-aided drafting software based on these design parameters.
-
Automated Optimization of Free-form Surface Lens for LED Collimation
Design of Fresnel lens with big grooves and equal thickness based on the software Zemax[J].
-
Fabrication and Electrical Properties of Highly Preferred OrientationMo Thin Film by DC Magnetron Sputtering
Design of Fresnel lens with big grooves and equal thickness based on the software Zemax[J].
Indicates content that may require registration and/or purchase.