-
Supplier: Johnson Pump, An SPX Brand
Description: The KGE is a self-priming centrifugal pump with radial (semi-open or closed) impeller, overhung mounted on a bearing pedestal. If a spacer type coupling is used, the pump can easily be dismantled without it being necessary to disturb the pipings or to move the motor. The KGE is
- Maximum Discharge Flow: 352.22933333333333 to 440.2866666666667 GPM
- Maximum Discharge Pressure: 116.03016 psi
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Godwin, a xylem brand
Description: The Godwin Dri-Prime® NC Series pumps are an extremely powerful, yet compact pump with flow capabilities to 6,530 US GPM (1,781 m³/hr). It also features Flygt N-technology with its innovative self-cleaning impeller. NC Series pumps are engineered to deliver sustained high
- Discharge Size: 3 to 10 inch
- Maximum Discharge Flow: 520 to 6,530 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Pump Housing Material: Cast Iron
-
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Variable-Use, Vacuum-Assisted, Non-Clog Pumps are available in 4" to 16" models. These pumps are fully automatic, dry-priming and dry-running, non-clog portable pumps. They operate efficiently under continuous or intermittent flow conditions. These pumps are
- Discharge Size: 16 inch
- Horsepower: 371 HP
- Maximum Discharge Flow: 12,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for transferring petroleum products like Diesel oil, fuel oil and hydraulic oil with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 AL-41/38 in Aluminium alloy Immersion
- Pump Type: Drum Pumps
-
Supplier: Godwin, a xylem brand
Description: and quickly Rubber engine mounts to reduce vibration The pumps feature a durable, yet lightweight steel roll cage for added protection and easy maneuvering. The pumps also include a high performance engine with “Oil Alert” system and electronic ignition to increase fuel
- Maximum Discharge Flow: 238 to 425 GPM
- Maximum Discharge Pressure: 196.0659895 to 431.3451769 psi
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: MP Pumps, Inc.
Description: Petroleum 40 self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. To handle many different fuels, the Petroleum 40 is available in three distinct models: PO, PG and PE 40. A Petroleum 40 PumPAK® is a fully
- Discharge Size: 4 inch
- Horsepower: 50 HP
- Maximum Discharge Flow: 750 GPM
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Product Overview Designed for the circulation and transfer of fluids, GRI’s Integrity Series Magnetic Drive Circulation Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump’s components
- Maximum Discharge Flow: 2.5 GPM
- Maximum Discharge Pressure: 50 psi
- Discharge Size: 0.5 inch
- Media Temperature: 203 F
-
Supplier: U.S. Plastic Corporation
Description: Silver Star Fuel And Solvent Pumps are light, easily handled pumps for almost all types of thin bodied, slightly viscous and flammable liquids. They feature a universal 120v motor, with 60Hz, power input of 620 watt, and power output of 0.5hp. The driving motor has separate
- Pump Type: Drum Pumps
-
Supplier: Sykes
Description: mounted on any trailer or sled 30 Hour fuel tank Single point lift Efficient High performance pumends Increased flows Reduced fuel usage Solids handling Stainless steel impeller and wearplates as standard
- Pump Type: Centrifugal Pumps, Self-Priming Pump
- Features: Water Pumps
-
Supplier: Sykes
Description: pump end, impeller and wear plates. Contractor Pumps are a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: Mi-T-M Corporation
Description: 28-foot suction lift · 104-foot maximum total head · Mechanical (silicon carbide) seal for longevity and performance · Precision molded cast iron impeller and volute to help reduce vibration and wear. Suction Discharge Size 3in. x 3in. Displacement/Engine 212cc Mi-T-M OHV Max. Total Head
- Maximum Discharge Flow: 276 GPM
- Maximum Discharge Pressure: 45 psi
- Discharge Size: 3 inch
- Pump Type: Trash Pumps
-
Supplier: National Bronze & Metals Inc.
Description: FASTENERS: Washers INDUSTRIAL: Thrust Washers, Pumps, Bushings, Machine Parts, Main Spindle Bearings, Machine Tool Bearings, Bearings for Cranes, Trunion Bearings, Roll Neck Bearings, Rolling Mill Bearings, Linkage Bushings for Presses, Fuel Pump Bushings, Water Pump
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 9 to 30 inch
- Overall Thickness: 9 to 30 inch
-
Supplier: Industrial Combustion, LLC
Description: trim adjustment provides optimum performance to meet load demand. Features Include: Gas, light and heavy oil fuels Low-pressure air atomizing system on oil with rotary vane compressor Piston-type positive displacement oil metering pump Cam trim with 14-point adjustment range for
- Maximum Capacity: 1,399.9999999999998 to 10,500 BTU/hr
- Convection: Forced Draft
- Combustion Fuel: Heavy Oil, Light Oil, Natural Gas, Propane
- Firing: Indirect
Find Suppliers by Category Top
Featured Products Top
-
and stop the pump according to application requirements. Built-in protection helps reduce the risk of damage from dry running and overload conditions. The pump package includes a reinforced suction hose, suction strainer, impeller, sealing gasket, and (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
long-term system reliability. Common examples include impellers, valve bodies, seals and seal assemblies, bushings, bearings, thermal isolators, pump components, floats and level indicators, rinse rings, flow-control devices, manifolds, and structural mounting hardware. These (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Powertrain Component Inspection from Mid-Level Blends Vehicle Aging Study
ORNA0 Fuel Pump Impeller with Inlet (Left) and Outlet (Right) Mating Cover.
-
Federal Register > Monday, November 7, 2011 > [76 FR 68661] Airworthiness Directives; Turbomeca S.A. Arriel 2B and 2B1 Turboshaft Engines
That AD resulted from several events of uncoupling of the LP fuel pump impeller and the HP fuel pump shaft on Arriel 2 engines which do not incorporate modification TU 147.
-
Federal Register > Monday, October 30, 2000 > [65 FR 64597] Airworthiness Directives; Pratt & Whitney JT8D Series Turbofan Engines
Additionally, as terminating action to the inspections, this action requires the replacement of the main fuel pump control shaft with parts of improved design, and reworking the main fuel pump impeller , impeller gear train plate assembly, and impeller cover assembly.
-
Federal Register > Friday, May 5, 2000 > [65 FR 26152] Airworthiness Directives; Pratt & Whitney JT8D Series Turbofan Engines
Additionally, as terminating action to the inspections, this proposal would require the replacement of the main fuel pump control shaft with parts of improved design, and reworking the main fuel pump impeller , impeller gear train plate assembly, and impeller cover assembly.
-
Aircraft Fuel Systems
Figure 6.34 shows an assortment of fuel pump impellers including radial, mixed flow and inducer types.
-
Aluminum Alloy Castings: Properties, Processes, and Applications
Typical applications include: • • • • • • • • • • • • • • • Machinery Transmission cases (Fig. 2.2) Engine blocks Gas meters and regulators Gear blocks Gear cases Fuel pumps Impellers Instrument cases Lawnmower decks Intake …
-
Federal Register > Thursday, February 4, 2010 > [75 FR 5689] Airworthiness Directives; Turbomeca Arriel 2B and 2B1 Turboshaft Engines
Several events of uncoupling of the low-pressure (LP) fuel pump impeller and the high-pressure (HP) fuel pump shaft have been reported on Arriel 2 engines which do not incorporate Modification TU 147.
-
Federal Register > Monday, May 7, 2001 > [66 FR 23086] Transport Airplane Fuel Tank System Design Review, Flammability Reduction, and Maintenance and Inspectio...
Friction sparks may be caused by mechanical contact between certain rotating components in the fuel tank, such as a steel fuel pump impeller rubbing on the pump inlet check valve.
-
Federal Register > Friday, October 29, 1999 > [64 FR 58644] Transport Airplane Fuel Tank System Design Review, Flammability Reduction, and Maintenance and Insp...
Friction sparks may be caused by mechanical contact between certain rotating components in the fuel tank, such as a steel fuel pump impeller rubbing on the pump inlet check valve.
-
Aluminum Casting Alloys
Typical applications include: · · · · · · · · · · · · · · · Machinery Transmission cases (Fig. 2.2) Engine blocks Gas meters and regulators Gear blocks Gear cases Fuel pumps Impellers Instrument cases Lawnmower decks Intake …
Indicates content that may require registration and/or purchase.