-
Description: may cause the valve to not work properly. fusible link valve catalog https://cncontrolvalve.com/6-typical-applications-of-fusible-link-valves-and-how-does-it-work/
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Butterfly Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Description: may cause the valve to not work properly. fusible link valve catalog https://cncontrolvalve.com/6-typical-applications-of-fusible-link-valves-and-how-does-it-work/
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
- Features: Other
- Primary Material: Stainless Steel, Steel
-
Description: may cause the valve to not work properly. fusible link valve catalog https://cncontrolvalve.com/6-typical-applications-of-fusible-link-valves-and-how-does-it-work/
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Check Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
-
Description: status of the valve and realize the local and remote monitoring functions. Precautions for testing and maintenance: When testing or repairing the fused emergency shut-off valve, the switch device (valve) installed upstream must be turned off. The fused emergency shut-off
- Valve Size: 4 to 2 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
- Features: Other
- Primary Material: Stainless Steel, Steel
-
Supplier: BI-TORQ® Valve Automation
Description: factory-trained personnel. The units then are armed with a protective safety link for shipping purposes. Reliable Fusible Links AVK Carbo-Bond fusible links are designed to remain secure until releasing the spring pack when the desired temperature is reached.
- Valve Size: 1.5 to 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Agency: ANSI, API
-
Supplier: BI-TORQ® Valve Automation
Description: FS/FW Features and Options FS-series: full port stainless steel 3-piece ball valve FW-series: full port carbon steel 3-piece ball valve with SS ball and stem 1/2" through 2" NPT or socket weld ends API 607 fire safe certified 3-piece design for easy maintenance
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Flow (Cv): 8 to 595
-
Supplier: Assured Automation
Description: The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature (165 ̊F
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -4 to 175 F
-
Supplier: BI-TORQ® Valve Automation
Description: SS API607 FIRE SAFE BALL VALVES High performance fire safe 3-piece ball valve Valve Features Full port SS fire safe ball valve 1/2" through 2" sizes Designed and tested to API607 4th Edition 2000 PSI pressure rated High cycle live loaded stem packing
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Media Temperature: 450 F
-
Supplier: BI-TORQ® Valve Automation
Description: SS 150# API607 FIRE SAFE FLANGED VALVES ED50 SERIES FEATURES Full port SS 150# flanged ball valves 1/2" through 3" sizes Class 150# flanges designed to meet ANSI B16.34 standards ISO mounting pad RTFE seats and graphoil seals to meet API 607 fire safe standards Belleville
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Media Temperature: 450 F
Find Suppliers by Category Top
Featured Products Top
-
Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves CAFE Actuated Ball Valves offer automatic (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated (BSO) valves that are integral to Frac Tree assemblies, installed at the top of wellbores. These valves are crucial for isolating fluids within the (read more)
Browse Datasheets for Rockford Ball Screw -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Red Kynar Ball Valves Prevent UV Attack Plast-O-Matic Engineered Ball Valves provide Kynar Strength, Temperature & Chemical Compatibility…Now with Superior UV Protection (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
provides several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated (BSO) valves that are integral to Frac Tree assemblies, installed at the top of wellbores. These valves are crucial for isolating fluids (read more)
Browse Datasheets for Rockford Ball Screw -
Developing a gate valve or well completions actuator? Rockford Ball Screw (RBS) is your trusted partner for custom ball screw solutions that (read more)
Browse Datasheets for Rockford Ball Screw -
Custom ball screw assembly configurations RBS provides several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated (read more)
Browse Datasheets for Rockford Ball Screw -
Custom ball screw assembly configurations RBS provides several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated valves that are integral to Frac Tree assemblies. Our assemblies (read more)
Browse Datasheets for Rockford Ball Screw -
several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated (BSO) valves that are integral to Frac Tree assemblies, installed at the top of wellbores. These valves are crucial for isolating fluids within the (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
New Procedure for the Determination of 3-Nitrotyrosine in Plasma by GC–ECD
The end of the analytical column was linked by a three- way fused silica connector either to the ECD by a narrow bore deactivated … … 9 0.1 mm i.d.) or to a Swagelok on–off ball valve (mod. B-41S2) (GSG …
-
Practice knowledge welding technique
Gas laser 72 gas pressure welding 93 gas-powder-application welding 138 gas resignation valve 11 gas melting welding 7 … … 31 guarantee periphery 188 casting enamel welding 68 grid rod … … metal 389 belt plate connection with ball graphite 199, 201 with …
-
ISA CNTRL VALVES - Control Valves
Spring-driven actuators, triggered by fusible - link arrangements at the first indication of a fire, are available to actuate quarter turn valves . Floating- ball valves with TFE seat rings are now common in fire safe designs.
-
Suppliers to the Octavia Scout
… rails Arcelor Insulation mounting panel HP Pelzer Axle boots ContiTech Brake diaphragm Catelsa Caceres Shock-absorber boots ContiTech Stabilizer links TRW Automotive Steering column … … system) ZF Lenksysteme Lower ball joints TRW Automotive Front … … Valeo Abs motors Valeo Fuse box Draexlmaier Midline CD radio … … BASF Washer systems Siemens VDO INTERIOR Compressor Valeo Hvac units Valeo Air conditioning valves Schrader Hvac heater …
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
… system parts; ‡engine/transmission lifts; lifter weldments; drills; data cables/adapters; converters; valves and assemblies; valve covers; tie rods … monitors; displays; speed limiters; indicator boxes; voltage sensors; potentiometers; fuses and holders; circuit breakers; relays; modules; socket assemblies; blocks … … puller plate assemblies; tool assemblies; outlet sections; plungers; arms; links ; pivots; heaters; resistors; switches … … boxes; warning systems; software; balls -electrical; diodes; integrated circuit …
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
… brackets; baffles; shovel discs; steering arms; rear axles; drum drive assemblies; drums; drum assemblies; air ducts; headers; pulley housings; link assemblies; hubs; grain pans … … blades and assemblies; hydraulic valves ; copper/iron/steel non-returnable check … … pistons; hydraulic control valves; ball bearings; bearing sets and … … radios; radio parts; monitors; radio antennas; beacon lights; electric throttle assemblies; potentiometers; sensors; fuses ; electrical timers; ignition …
Indicates content that may require registration and/or purchase.