Products/Services for Garretson Propane Regulator
-
Pressure Regulators - (1234 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure...Media DescriptionRegulator TypeCartridge / Manifold Valves -
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators... -
Air Pressure Regulators - (403 companies)...for air pressure regulators vary considerably. Air pressure regulators are found in many common applications such as in gas grills, propane pressure control, and in medical/dental equipment to regulate oxygen and anesthesia gases. Three functional... -
Filter, Regulator, Lubricator (FRL) Assemblies - (417 companies)Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges. Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, pressure... -
Hydraulic Pressure Regulators - (95 companies)Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions. Hydraulic pressure regulators maintain the output pressure of a hydraulic system at a set value to minimize fluctuations... -
IC Voltage Regulators - (506 companies)IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output...
-
IC Linear Voltage Regulators - (274 companies)Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal. Integrated circuit (IC) linear voltage regulators use an active pass element to reduce the input voltage...
-
Voltage Regulators - (324 companies)Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary. Unlike integrated circuit (IC) voltage regulators and IC...
-
IC Switching Voltage Regulators - (223 companies)IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance...
-
Charge Pump Regulators - (60 companies)Charge pump regulators are circuits that generate higher voltages from low voltage inputs by using capacitors as storage elements. They are used in notebook computers and mobile phones. Charge pump regulators are circuits that generate higher...
Product News
-
Shenzhen Jewellok Technology Co., Ltd.
Adjustable Propane And Nitrogen Pressure Regulator Product Features. * Line and Panel mounting pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 4 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Inlet filler. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control... (read more)Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulator . Propane/LP gas. All propane and LP gas applications require the use of a regulator. Because pressures in propane tanks can fluctuate significantly with temperature, regulators must be present to deliver a steady pressure to downstream appliances. These regulators normally compensate for tank pressures between 30 -200 pounds per square inch (2.1 -13.8 bar) and commonly deliver 11 inches water column 0.4 pounds per square inch (28 mbar) for residential applications and 35 inches of water column... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Xingkerong Technology Co., Ltd
Servo Regulator and Thyristor Regulator Introduction. With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global Growth Insights data, the global servo voltage regulator market is expected to reach $3.78 billion in 2024, with a compound annual growth rate of 8.27% from 2025 to 2034. Industrial demand accounts for 42%... (read more)Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Festo Corporation
Custom Pressure Regulators Festo Corporation manufactures custom pressure regulators to match your specifications. (read more)Browse Pressure Regulators Datasheets for Festo Corporation -
Festo Corporation
Custom Air Pressure Regulators Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)Browse Air Pressure Regulators Datasheets for Festo Corporation -
Shenzhen Jewellok Technology Co., Ltd.
Semiconductor Grade Regulators Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Parker Sporlan Division
Float Drain Regulator The Float Drain Regulator is engineered to efficiently remove. liquid condensate from various components of a cooling system,. including evaporators during their defrost cycle, reheat returns,. condenser drains, and system traps. It features an oversized seat. orifice specifically designed for rapid liquid removal. (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DigiKey
Automotive LDO Regulator ICs Simplify circuit with fewer/smaller external components that have low quiescent current and high noise resistant. Rohm offers have a rich product line-up for primary/secondary automotive market, with low Iq primary LDO, small package POL products, common package solutions that can meet these market requirements. Fast response, high PSRR and enhance power package for LDO regulators ICs for use in HVAC control modules, engine control units, door control modules and LCD monitor-type applications. (read more)Browse IC Voltage Regulators Datasheets for DigiKey -
Win Source Electronics
LM7805 Regulators for Embedded Electronics Embedded electronic systems require stable and reliable voltage regulation to maintain consistent performance under changing input conditions and load variations. The LM7805 is a three-terminal linear voltage regulator designed to deliver a fixed 5V output. Its simple structure enables easy integration into power supply circuits while providing dependable voltage control for electronic components. With built-in thermal shutdown and current limiting protection, the LM7805 improves system... (read more)Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics
-
Evaluation of aftermarket CNG conversion kits in light-duty vehicle applications. Final report
METHANE ETHANE PROPANE I-BUTANE N-BUTANE I-PENTANE N-PENTANE C6+ NITROGEN c o 2 0 … … readily apparent when IGT attempted to purchase one of the recommended conversion systems from Garretson Equipment Co. Several components in the conversion kit (i.e., electronic brain box, regulators , and mixer) may suffer in …
-
Evaluation of aftermarket LPG conversion kits in light-duty vehicle applications. Final report
Thiswasconfirmed by bothVialleandPacercompanyrepresentatives. Garretson (whichwastakenoverby MESA, Inc.) was originallyplannedasthesecondkitsupplier,buttherewas negativeresponsetoourpurchase order.MESA-reportedthattheGarretsonconversionsystemwouldnotbe a goodcandidatefor evaluation … IMPCO IB (SN290114) regulator • MOGAS Sales' of Canada "ECOLO Feedback" propane conversion system (Kit No. 3 of this project) was received …
-
Evaluation of aftermarket fuel delivery systems for natural gas and LPG vehicles
This factor makes the installer's task nearly impossible and seriously compromises propane conversions, which must coml_ete against … Garretson Equipment Co., A typical venturi system utilizes a series of gas pressure regulators to reduce the fuel to atmospheric …
-
Development of Advanced Small Hydrogen Engines
Figure 25: The Baseline power and torque at around 3600 rpm, fueled by propane . … hydrogen, the original duel carburetor is connected with the Beam model T-60 regulator used previously for … Add a Garretson carburetor adaptor between the air filter and carburetor.
-
Vitreous
Activation and involution of vitreous neovascularization is dependent on the balance between positive and negative endothelial regulators . Shaikh S, Garretson B. Spontaneous closure of a recurrent macu- lar hole following vitrectomy corroborated by optical … Long-term tamponade can be provided by perfluoro- propane gas or silicone oil.
-
Interplay between Metal Ions and Nucleic Acids
1.4320.8[126] TheDDDduplexcontaininginterstranddithiobis( propane )cross-links.Thestructureisonaparwiththesodiumform[109a]butnomonovalentionisin theminorgroove.Mg1([Mg(H2 O)6 … Manthey, K. A. McQuisten, H. G. Almabrazi, K. F. Pedersen, Y. Lin, J. Garretson , N. O. McEntaggart … 138 2.1 Structural Determinants of Metal-Dependent Transcriptional Regulators ...............
-
Advances in Bioactivation Research
Mechanism-based inactivation of cytochromes P450 2B1 and P450 2B6 by 2-phenyl-2-(1-piperidinyl) propane . Mitochondria as regulators of apoptosis: doubt no more. Biochim. … a redox-cycling quinone antitumor antibiotic isolated from cultures of Streptomyces flocculus (Marsh, Garretson and Wesel 1961).
-
Magnetic Resonance of Myelination and Myelin Disorders
… J Comput Assist Tomogr 1990; 14:458–460 Shaw DWW, Maravilla KR, Weinberger E, Garretson J, Trahms CM … Phosphoinosi- tides as regulators in membrane traffic. Encephalopathy and peripheral neuropathy fol- lowing carbon monoxide poisening from a propane -fueled vehicle.
Indicates content that may require registration and/or purchase.