Products/Services for Garretson Regulator
-
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure...Media DescriptionRegulator TypeCartridge / Manifold Valves -
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators... -
Hydraulic Pressure Regulators - (95 companies)Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions. Hydraulic pressure regulators maintain the output pressure of a hydraulic system at a set value to minimize fluctuations... -
IC Voltage Regulators - (506 companies)IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output... -
IC Linear Voltage Regulators - (274 companies)Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal. Integrated circuit (IC) linear voltage regulators use an active pass element to reduce the input voltage... -
Air Pressure Regulators - (403 companies)Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices. Air pressure regulators control the pressure in air lines used by pneumatic tools and machines...
-
Voltage Regulators - (324 companies)Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary. Unlike integrated circuit (IC) voltage regulators and IC...
-
IC Switching Voltage Regulators - (223 companies)IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance...
-
Filter, Regulator, Lubricator (FRL) Assemblies - (417 companies)Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges. Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, pressure...
-
Charge Pump Regulators - (60 companies)Charge pump regulators are circuits that generate higher voltages from low voltage inputs by using capacitors as storage elements. They are used in notebook computers and mobile phones. Charge pump regulators are circuits that generate higher...
Product News
-
Shenzhen Xingkerong Technology Co., Ltd
Servo Regulator and Thyristor Regulator Introduction. With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global Growth Insights data, the global servo voltage regulator market is expected to reach $3.78 billion in 2024, with a compound annual growth rate of 8.27% from 2025 to 2034. Industrial demand accounts for 42%... (read more)Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulator A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Festo Corporation
Custom Pressure Regulators Festo Corporation manufactures custom pressure regulators to match your specifications. (read more)Browse Pressure Regulators Datasheets for Festo Corporation -
Festo Corporation
Custom Air Pressure Regulators Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)Browse Air Pressure Regulators Datasheets for Festo Corporation -
Shenzhen Jewellok Technology Co., Ltd.
Semiconductor Grade Regulators Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Parker Sporlan Division
Float Drain Regulator The Float Drain Regulator is engineered to efficiently remove. liquid condensate from various components of a cooling system,. including evaporators during their defrost cycle, reheat returns,. condenser drains, and system traps. It features an oversized seat. orifice specifically designed for rapid liquid removal. (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DigiKey
Automotive LDO Regulator ICs Simplify circuit with fewer/smaller external components that have low quiescent current and high noise resistant. Rohm offers have a rich product line-up for primary/secondary automotive market, with low Iq primary LDO, small package POL products, common package solutions that can meet these market requirements. Fast response, high PSRR and enhance power package for LDO regulators ICs for use in HVAC control modules, engine control units, door control modules and LCD monitor-type applications. (read more)Browse IC Voltage Regulators Datasheets for DigiKey -
Win Source Electronics
LM7805 Regulators for Embedded Electronics Embedded electronic systems require stable and reliable voltage regulation to maintain consistent performance under changing input conditions and load variations. The LM7805 is a three-terminal linear voltage regulator designed to deliver a fixed 5V output. Its simple structure enables easy integration into power supply circuits while providing dependable voltage control for electronic components. With built-in thermal shutdown and current limiting protection, the LM7805 improves system... (read more)Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
DigiKey
BD9x Switching Voltage Regulators ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal for a wide range of applications requiring efficient power conversion, including automotive and industrial designs. With their combination of features and benefits, ROHM BD9x switching voltage regulators are a strong... (read more)Browse Pressure Switches Datasheets for DigiKey
-
Development of Advanced Small Hydrogen Engines
Install a load block between the outlet of a Beam Model two stage dry gas regulator and the Garretson carburetor adaptor for the adjustment of fuel/air ratio.
-
Possible Causal Relationships Between Cerebellar Patterns of Foliation and Hindlimb Coordination in Laboratory Mice: A Quantitative Trait Locus Analysis
… behavior (Lalonde and Botez, 1990) and have contributed to the identifi- cation of regulator genes involved in … … C57BL/10J, DBA/2J, BALB/cJ, SJL/J, C57BL/6J, BALB/cByJ) have been reported (Cooper et al., 1991; Garretson and Neumann, 1993).
-
Inhibition of active sodium transport by cytochalasin B in rat jejunum in vitro.
The data are consistent with the hypothesis of a common regulator for active sodium transport processes which …
-
Evaluation of aftermarket CNG conversion kits in light-duty vehicle applications. Final report
At the start of this project, Garretson was acquired by MESA Environmental and after the acquisition the … Several components in the conversion kit (i.e., electronic brain box, regulators , and mixer) may suffer in …
-
http://prijipati.library.usyd.edu.au/bitstream/2123/8123/1/Buckmaster%20Thesis%20final%20version.pdf
Glen A, Berry O, Sutherland D, Garretson S, Robinson T and de Tores P … and Mackey BG (2007a) Evaluating the role of the dingo as a trophic regulator in Australian ecosystems.
-
CSIRO PUBLISHING - Australian Mammalogy
Evaluating the role of the dingo as a trophic regulator in Australian ecosystems. Glen, A. S., Berry, O., Sutherland, D. R., Garretson , S., Robinson, T., and de Tores, P. J …
-
Evaluation of aftermarket LPG conversion kits in light-duty vehicle applications. Final report
Thiswasconfirmed by bothVialleandPacercompanyrepresentatives. Garretson (whichwastakenoverby MESA, Inc.) was originallyplannedasthesecondkitsupplier,buttherewas negativeresponsetoourpurchase order.MESA-reportedthattheGarretsonconversionsystemwouldnotbe a goodcandidatefor evaluation … IMPCO IB (SN290114) regulator • .
-
Comparison Between ELISAs and Traditional Analytical Methods To Determine Pesticide Pollution in Water
… September 21-23, 1987, p 219 Goh KS, Hernandez J, Powell S J, Garretson C, Troiano J … Analytical methods for pesticides and plant growth regulators , Vol XVII, Academic Press, London, p217 Waters Larry C …
-
Visual communication to children in the supermarket context: Health protective or exploitive?
Public health advocates and regulators generally must rely on measured media, which are categories that are tracked … … information can be used to attract children (Burnham et al. 1963; Barrett 2003; Garretson and Niedrich 2004 …
-
Gaseous fueled vehicles: A role for natural gas and hydrogen
The vehicle is currently fitted with a Garretson involves the use of a fuel cell. adjustable regulator reduces the 3000 psi fill pressure to 500-900 psi for ANG operation.
Indicates content that may require registration and/or purchase.