-
Supplier: SAE International
Description: This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a gold-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of the powder in a suitable binder.
-
Supplier: SAE International
Description: This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, and chips and a viscous mixture (paste) of the powder in a suitable binder.
-
-
Supplier: SAE International
Description: This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in a suitable binder.
Find Suppliers by Category Top
More Information Top
-
Gold plating of critical components for space applications: Challenges and solutions
Figure 11 shows respectively the gold plated push rod after brazing to the SS diaphragm and the assem- bled transducers.
-
Welding German Silver (nickel silver)
Nickel Silver brazing rod will have a slightly gold tint to it when ground.
-
Welding German Silver (nickel silver)
Nickel Silver brazing rod will have a slightly gold tint to it when ground.
-
Brazing joints of gold alloy used in porcelain‐fused‐to‐metal restorations and their resistance to deflection fatigue
The S-N curve for the gold alloy rod with and without the brazing joint was calculated from the entire set of data (n = 10 per group); i.e. from the results of fatigue test witb 04 mm deflection amplitude (n ^ …
-
Detecting Acoustic Emission in Large Liquid Metal Cooled Fast Breeder Reactors
Z-cut lithium niobate crystals with baked on, platinum-palladium- gold electrodes were silver brazed to stainless steel rods acting as transducer housings and mounting supports (Fig. 5).
-
Engineering research progress report, October 1983-March 1984
It is furnace-brazed at 1020°C to a 6.35-mm- diam by 300-rum stainless steel rod using gold - nickel foil as a braze material.
-
Construction of the CEBAF RF separator
As machiningsuch a complex geometry is feasible, but prohibitively expensive, it was decided to use a gold -wpper braze alloy tojoin the individual OFE rods to an OF% copper insert.
-
Brazing
A gold -nickel electroplated alloy is being used to braze push rods to stainless steel diaphragms that serve as pressure sensors (Ref 142).
-
ZBRSE2003P177
A gold -nickel electroplated alloy is being used to braze push rods to stainless steel diaphragms that serve as pressure sensors (Ref 142).
-
Ion source and stripper gas cell developments for the 6 MeV tandem heavy ion beam probe on the Large Helical Device
As shown in Fig. 2, it consists of a 50 mm diameter 65 mm long cylindrical stainless steel plasma container, a gold disk target of 8 mm diameter brazed on a copper rod , a pair of tungsten filaments of 0.15 mm …
Indicates content that may require registration and/or purchase.