Products/Services for Grove Pressure Regulators
-
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure...Media DescriptionRegulator TypeCartridge / Manifold Valves -
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators... -
Air Pressure Regulators - (403 companies)Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices. Air pressure regulators control the pressure in air lines used by pneumatic tools and machines... -
Pressure Relief Valves - (1009 companies)...and back pressure regulators are the same device, only differing in application. The pressure relief valve "lets off steam" when safe pressures are exceeded, then closes again when pressure drops to a preset level. A back pressure regulator maintains... -
Pressure Controllers - (278 companies)Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level. Pressure controllers are used to regulate... -
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
-
Hydraulic Pressure Regulators - (95 companies)Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions. Hydraulic pressure regulators maintain the output pressure of a hydraulic system at a set value to minimize fluctuations...
-
Flow Orifices and Flow Restrictors - (133 companies)...velocity and suction. Standards. CGA E-7 - Medical gas pressure regulators. ISO 5167-1 - Measurement of Fluid Flow by Means of Pressure Differential Devices Inserted in Circular Cross-Section Conduits Running Full - Part 1: General Principles...
-
Pressure Sensors - (1184 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers...
-
Filter, Regulator, Lubricator (FRL) Assemblies - (417 companies)Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges. Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, pressure...
Product News
-
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulator A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Festo Corporation
Custom Pressure Regulators Festo Corporation manufactures custom pressure regulators to match your specifications. (read more)Browse Pressure Regulators Datasheets for Festo Corporation -
Festo Corporation
Custom Air Pressure Regulators Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)Browse Air Pressure Regulators Datasheets for Festo Corporation -
Beswick Engineering Co., Inc.
Pressure Regulator - Control Low Pressures The PRD pressure regulator is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. Ideal for consistent inlet pressures, the regulator will control outlet pressures as low as (0 -30) psig. The maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HydraCheck Inc.
Ultra High Delivery Pressure Regulator The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available. One piece encapsulated valve design with PCTFE seats and an internal filter. Ergonomic knob for improved grip. 1/4 " NPT outlet with stainless steel 1/4 " tube fitting. 2 1/2 " dual scale gauges (psi/bar). Conforms to CGA E-4 standard for gas pressure regulators (read more)Browse Pressure Regulators Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Ultra HIgh Delivery Pressure Regulator The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available. One-piece encapsulated valve design with PCTFE seats and an internal filter. Ergonomic knob for improved grip. 1/4 " NPT outlet with stainless steel 1/4 " tube fitting. 2 1/2 " dual scale gauges (psi/bar). Conforms to CGA E-4 standard for gas pressure regulators. Made in the USA. *Models... (read more)Browse Pressure Regulators Datasheets for HydraCheck Inc. -
Plast-O-Matic Valves, Inc.
Common misconceptions about Pressure Regulators higher pressure. However, these pumps work most efficiently if their suction pressure is constant; unfortunately in this application the successive downstream pressure fluctuated depending on the equipment. The installation of a Series PRHM Pressure Regulator on the suction feed provides a constant reduced pressure to the pump, regardless of varying line pressures into the Regulator. Pressure Regulators, also known as Pressure Reducing Valves, automatically convert varying or excessive inlet... (read more)Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Beswick Engineering Co., Inc.
Ultra Miniature M3 Pressure Regulator The Beswick PRDB-18MM is our smallest diaphragm regulator. It is specified when space is limited and weight needs to be kept to a minimum. Designed as a single stage regulator, the PRDB-18MM is ideal for applications with steady inlet pressures up to a maximum of 500 psig. (34.5 bar). The body is machined in brass with 303 and 316 stainless steel wetted components. The inlet and outlet ports are machined with M3x 0.5 internal threads. (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Clippard
Mechanical vs. Electronic Pressure Regulators Pressure control needs aren 't one-size-fits-all. Where does simple, set-and-forget regulation make sense, and where can real-time electronic adjustment improve performance? Check out this quick video or read the article to learn how mechanical and electronic pressure regulators compare in controllability, accuracy, dynamic response, and system integration. (read more)Browse Pressure Regulators Datasheets for Clippard
-
Kinetics of xylene isomerization over silica‐alumina catalyst
…phase xylene isomerization consisted of a catalytic differential reactor and auxiliary equipment including rotameters for measuring the flows of feed and water to the reactor, feed tanks, product collection tanks, a product condenser, a Grove pressure regu- lator and cylinder nitrogen system…
-
Journal of the American Rocket Society > The Stability of Ethylene Oxide
The inlet side of the four-way valve was supplied from a high-pressure nitrogen manifold which was controlled through a Grove pressure regulator .
-
Nickel Boride Catalysts in Organic Synthesis (IV). The Effect of Water Washing on P‐2 Nickel Boride Catalyst
controlled by a back pressure regulator ( Grove Pressure Regulator S-9IXW).
-
Catalytic hydrogenation of carbon monoxide and dioxide over steel
44-s(TYPE) GROVE PRESSURE REGULATOR .
-
Journal of Aircraft > Effect of oxygen concentration on the thermal stability of naphthenes
…present work, vaporization usually takes place in the pre- heater, the vapor then passing through the filter (usually without significant pressure drop), cooling and condensing in a water cooled heat exchanger, finally passing through a Grove pressure regulator and back into the…
-
Miscible Fluid Displacement in Porous Media
GROVE BACK PRESSURE REGULATOR .
-
Experimental measurement of the thermal stability criteria for the low pressure methanol synthesis
The non-condensable gaseswere depressurized by a Grove back pressure regulator , analyzed,and metered by a wet test unit.
-
Study of performance of a tubular membrane reactor for an enzyme catalyzed reaction
Operating pressure is controlled with a Grove Back Pressure Regu- lator (Grove Valve and Regulator Co., Oakland, Calif.).
-
The Evaluation of Proppant Transport and Cleanup of Foamed Fluids Used in Hydraulic Fracturing of Shallow, Water-Sensitive Reservoirs
The system pressure is maintained at 350 psi with a Grove Back Pressure Regulator .
-
A Laboratory Study of Heavy Oil Recovery With CO2 Injection
The fluids are injected using Ruska pumps, produced through a Grove back pressure regulator .
Indicates content that may require registration and/or purchase.