Products/Services for Grove Regulator
-
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure...Media DescriptionRegulator TypeCartridge / Manifold Valves -
Air Pressure Regulators - (403 companies)Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices. Air pressure regulators control the pressure in air lines used by pneumatic tools and machines... -
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators... -
Pressure Relief Valves - (1009 companies)...and back pressure regulators are the same device, only differing in application. The pressure relief valve "lets off steam" when safe pressures are exceeded, then closes again when pressure drops to a preset level. A back pressure regulator maintains... -
Hydraulic Pressure Regulators - (95 companies)Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions. Hydraulic pressure regulators maintain the output pressure of a hydraulic system at a set value to minimize fluctuations... -
IC Voltage Regulators - (506 companies)IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output...
-
IC Linear Voltage Regulators - (274 companies)Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal. Integrated circuit (IC) linear voltage regulators use an active pass element to reduce the input voltage...
-
Voltage Regulators - (324 companies)Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary. Unlike integrated circuit (IC) voltage regulators and IC...
-
IC Switching Voltage Regulators - (223 companies)IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance...
-
Filter, Regulator, Lubricator (FRL) Assemblies - (417 companies)Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, regulators, lubricators, and gauges. Filter, regulator, lubricator (FRL) assemblies are pre-packaged or modular assemblies of air filters, pressure...
Product News
-
Shenzhen Xingkerong Technology Co., Ltd
Servo Regulator and Thyristor Regulator Introduction. With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global Growth Insights data, the global servo voltage regulator market is expected to reach $3.78 billion in 2024, with a compound annual growth rate of 8.27% from 2025 to 2034. Industrial demand accounts for 42%... (read more)Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulator A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or consist of a separate pressure sensor, controller and flow valve. Two types are found: The pressure reduction regulator and the back-pressure regulator. A pressure reducing regulator is a control valve... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Festo Corporation
Custom Pressure Regulators Festo Corporation manufactures custom pressure regulators to match your specifications. (read more)Browse Pressure Regulators Datasheets for Festo Corporation -
Festo Corporation
Custom Air Pressure Regulators Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)Browse Air Pressure Regulators Datasheets for Festo Corporation -
Shenzhen Jewellok Technology Co., Ltd.
Semiconductor Grade Regulators Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Parker Sporlan Division
Float Drain Regulator The Float Drain Regulator is engineered to efficiently remove. liquid condensate from various components of a cooling system,. including evaporators during their defrost cycle, reheat returns,. condenser drains, and system traps. It features an oversized seat. orifice specifically designed for rapid liquid removal. (read more)Browse Control Valves Datasheets for Parker Sporlan Division -
Shenzhen Jewellok Technology Co., Ltd.
Pressure Regulators And Control Valves Product Features. * Low pressure, High flow regulator. * Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body for pharmaceutical, food, and beverage application. * 4 ports flexible configuration. * Stable outlet pressure. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment (read more)Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DigiKey
Automotive LDO Regulator ICs Simplify circuit with fewer/smaller external components that have low quiescent current and high noise resistant. Rohm offers have a rich product line-up for primary/secondary automotive market, with low Iq primary LDO, small package POL products, common package solutions that can meet these market requirements. Fast response, high PSRR and enhance power package for LDO regulators ICs for use in HVAC control modules, engine control units, door control modules and LCD monitor-type applications. (read more)Browse IC Voltage Regulators Datasheets for DigiKey -
Win Source Electronics
LM7805 Regulators for Embedded Electronics Embedded electronic systems require stable and reliable voltage regulation to maintain consistent performance under changing input conditions and load variations. The LM7805 is a three-terminal linear voltage regulator designed to deliver a fixed 5V output. Its simple structure enables easy integration into power supply circuits while providing dependable voltage control for electronic components. With built-in thermal shutdown and current limiting protection, the LM7805 improves system... (read more)Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
DigiKey
BD9x Switching Voltage Regulators ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal for a wide range of applications requiring efficient power conversion, including automotive and industrial designs. With their combination of features and benefits, ROHM BD9x switching voltage regulators are a strong... (read more)Browse Pressure Switches Datasheets for DigiKey
-
ARS Journal > Advertisment
Grove Powreactor Dome Regulator Model GH-408,, Grove Regulators . , » a Unique .
-
Journal of the American Rocket Society > Flow Controls
GROVE REGULATOR COMPANY DOME REGULATOR VALVE .
-
ARS Journal > Advertisment
This is why for over a quarter of a century, Grove Regulators have been the No. 1 .
-
Journal of the American Rocket Society > The Stability of Ethylene Oxide
The bomb was heated in a water bath to the desired tem- perature, and a pressure between 100 and 1000 psi was set on the Grove regulator .
-
Journal of Jet Propulsion > Members/New Active Members
BRYANT, AUSTIN, (m) Chief Engr., Grove Regulator Co., Oakland,. California.
-
A new method for measuring fluid densities using the Taylor dispersion experiment
Pressure in the system downstream of the pulse dampener is maintained by a second Grove regulator located at the outlet.
-
Turbulent motion, mixing, and kinetics in a chemical reactor configuration
Grove regulators provided flow control.
-
Heat transfer to non‐newtonian fluids
Operating pressw were supplied by com- preaaed nitrogen controlled by a Grove regulator and measured by calibrated laboratory-test pressure gauges.
-
Determination of Limestone Performance Characteristics by Model Flow Tests
In addition to the necessary valves and pressure gages, high-pressure midget Grove regulators and back- pressure regulators were used which could operate at pressures from atmospheric to 3500 psig.
-
Journal of the American Rocket Society > Advertisment
GROVE REGULATOR COMPANY .
Indicates content that may require registration and/or purchase.