-
Supplier: Hach
Description: pH and chlorine calibration deviation and a non-contacting flow sensor for notification of insufficient sample flow. Do you need a reagent less solution for your online chlorine analysis? Free or total chlorine measurement with an amperometric analyzer, such as the CL10
- ISE Concentration Range: 0 to 20 ppm
- Sample Type: Aqueous
- Electrode Type: Chlorine (Cl2)
-
Supplier: Hach
Description: Do you need reliable, real-time chlorine analysis to optimize your disinfection process or to report to regulatory agencies? The industry standard Hach CL17 Chlorine Analyzer uses colorimetric DPD chemistry to continuously monitor water for free or total chlorine.
- Display: Digital Readouts
- Instrument Type: Fixtured or Permanent
- Measured Parameter: Free Chlorine, Total Chlorine
-
Supplier: HF scientific
Description: The NEW innovative HF scientific J.A.W. (just add water) Chlorine Reagent Kits have been specifically formulated by HF scientific for use in the Hach® CL17 Chlorine Analyzer. Specific advantages of JAW over current pre-mixed reagents are savings on shipping weight, no
- Form & Features: Powder
- Function: Reagent, Reference / Chemical Standard
- Applications: Water Treatment
-
-
Supplier: Radwell International
Description: MAINTENANCE KIT ,FOR CL17 CHLORINE ANALYZER, ANALYZERS MADE AFTER 3/2000, HACH 5444300. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hach
Description: includes chlorine, turbidity, pH, conductivity, pressure and temperature instruments with SC1000 digital controller and a calibration shelf, making routine maintenance convenient. The panel is also available with the reagent less CL10 chlorine analyzer in place of the CL17 and
- Features and Functionality: Built-in or Self-calibration
- Water Quality Parameters: Conductivity / Dissolved Solids, Oil in Water, Suspended Solids, Turbidity, pH
- Display Type: Digital Display
- User Controls: Digital Front Panel
Find Suppliers by Category Top
More Information Top
-
Cle Elum Lake Sockeye Salmon Restoration Feasibility Study, 1986-1988 Progress Report.
- Hach Chlorine analyzer .
-
K-Basins design guidelines
7-GN-146 7-GN-143 PM Hach Alkalinity Analyzer PM Hach Chlorine Analyzer 7-GN-144 .
-
Removal of DBPs and Control of Bacteria Regrowth in Drinking Water Distribution System
Chlorine was measured using a Hach chlorine analyzer .
-
·OH Treatment for Killing of Harmful Organisms in Ship’s Ballast Water with Medium Salinity Based on Strong Ionization Discharge
TRO concentration was monitored on-line using a chlorine analyzer ( Hach CL17, USA), and adjusted by the colorimetric DPD (N, N-diethyl-p-phenylenediamine) method based on US EPA Method 330.5 [29] using a BioQuest CE2501 spectrophotometer (Cecil, UK).
-
03.11.10 -- Sources Of Waterway Pollution Revealed
Hach Reagentless Chlorine Analyzers Feature Automated Diagnostics, Real-Time Control For Disinfection .
-
Video Demonstrates Use of Analyzer for GWR Compliance -- Environmental Protection
Hach Company has released a video demonstrating how companies can comply with the U.S. Environmental Protection Agency's Ground Water Rule using the agency-approved Hach CL17 Chlorine Analyzer for on-line chlorine monitoring.
-
03.17.09 -- Top 100 Infrastructure Projects Of The Americas Released
The Hach CL17 Chlorine Analyzer uses colorimetric DPD chemistry to continuously monitor water for free or total residual chlorine.
-
Hach Helps Drinking Water Companies Measure Chlorine To Comply With EPA Ground Water Rule
The video shows how simple it is to use the EPA-approved Hach CL17 Chlorine Analyzer for on-line chlorine monitoring.
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
The Hach CL17 online chlorine analyzer .
-
CR4 - Thread: Doubt Regarding Chlorine Analyser
• #15 "Re: Doubt Regarding Chlorine Analyser " by Hach Process Guy on 05/10/2011 1:42 PM (score 1 .
Indicates content that may require registration and/or purchase.