-
Supplier: MSA Safety
Description: exclusive new formulation that improves the pliability and softness of both Hycar rubber and silicone, the two facepiece materials available with Comfo Classic respirators. The Comfo Classic respirator features a unique face seal design that gives the wearer an exceptional fit.
- Industry: Building and Construction, Environmental Remediation, Mining, Painting, Utilities
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Dust / Fiber, Radiation / Nuclear, Welding
- Features: Other, Ventilated
-
Supplier: MSA Safety
Description: With its UniBond over-mold facepiece, AnthroCurve™ face seal, and low profile design, the Advantage 420 Respirator is the superior option for respiratory protection. The over-mold facepiece and face seal ensure the unit provides an excellent fit and comfort to the wearer. The
- Industry: Building and Construction, Environmental Remediation, Mining, Painting, Utilities
- Type: Cartridge / Filter
- Application: Chemical / Hazmat, Dust / Fiber, Smoke / Fumes
- Features: Independent Air, Other, Ventilated
-
Supplier: MSA Safety
Description: With its UniBond over-mold facepiece, AnthroCurve™ face seal, and low profile design, the Advantage 420 Respirator is the superior option for respiratory protection. The over-mold facepiece and face seal ensure the unit provides an excellent fit and comfort to the wearer. The
- Application: Chemical / Hazmat, Dust / Fiber, Radiation / Nuclear
-
-
Supplier: Wiper Master, Inc.
Description: Soft non-allergenic silicone seal provides protection and comfort without sacrificing fit. Half mask cradle suspension system allows the facepiece to seal evenly on the face without creating pressure points. Low profile gives workers a wide field of vision and does not interfere
-
Supplier: Wiper Master, Inc.
Description: Soft non-allergenic silicone seal provides protection and comfort without sacrificing fit. Half mask cradle suspension system allows the facepiece to seal evenly on the face without creating pressure points. Low profile gives workers a wide field of vision and does not interfere
-
Supplier: RS Components, Ltd.
Description: Medium half mask facepiece respirator
-
Supplier: State Safety & Compliance
Description: "A soft non-allergenic silicone seal provides excellent protection, comfort and fit. The half mask cradle suspension system allows the facepiece to seal evenly on the face without creating pressure points. Low-profile gives workers a wide field of vision and does not interfere
-
Supplier: State Safety & Compliance
Description: "A soft non-allergenic silicone seal provides excellent protection, comfort and fit. The half mask cradle suspension system allows the facepiece to seal evenly on the face without creating pressure points. Low-profile gives workers a wide field of vision and does not interfere
-
Supplier: State Safety & Compliance
Description: "A soft non-allergenic silicone seal provides excellent protection, comfort and fit. The half mask cradle suspension system allows the facepiece to seal evenly on the face without creating pressure points. Low-profile gives workers a wide field of vision and does not interfere
-
Supplier: Allegro Industries
Description: Made from silicone for durability Double sealing flange for improved face to mask seal Deep chin pocket for more comfortable fit Replaceable lens with anti-fog, anti-scratch coating Removable hairnet Fits under hard hat Same unique "over the shoulder" hose as the half
-
Supplier: Wiper Master, Inc.
Description: Reusable respirator offering the user comfort and particulate protection. Each facepiece is remarkably comfortable and soft. Assemblies use the simple bayonet mounting system with low-profile P100 filters. Available in size small also.
-
Supplier: Wiper Master, Inc.
Description: Lightweight, easy-to-adjust headstraps. Low maintenance, reusable facepiece for economical use. Cartridges and filters can be easily replaced; simply twist on and off. Low-profile design helps improve balance and visibility. Bayonet style cartridges and filters sold separately. Available in size
-
Supplier: TSI Incorporated
Description: 100/99/P3/HEPA masks Half mask fit testing Full-face mask fit testing Gas mask fit testing PAPR mask fit testing SCBA mask fit testing Included items PortaCount Pro respirator fit tester AC adapter with universal plug set Alcohol
-
Supplier: TSI Incorporated
Description: types of respirators-gas masks, SCBAs, respirators, even N95, P1 and P2 disposable (filtering-facepiece) respirators. The PortaCount® Pro+ Respirator Fit Tester 8038 eliminates the guesswork associated with tedious and error-prone qualitative fit test methods. If
-
Supplier: TSI Incorporated
Description: Quantitative respirator fit testing (QNFT) Half-mask fit testing Full-face fit testing Disposable filtering-facepiece fit testing for Series 100/99/P3 masks SCBA fit testing Gas mask fit testing PAPR fit testing Included Items Carrying case AC power supply
-
Supplier: TSI Incorporated
Description: Applications Quantitative respirator fit testing (QNFT) Half-mask fit testing Full-face fit testing Disposable filtering-facepiece fit testing for Series 100/99/95/P1/P2/P3 masks SCBA fit testing Gas mask fit testing PAPR fit testing Included Items
Find Suppliers by Category Top
More Information Top
-
A study of the differences in respirator fit factor values between years and masks
… a half face mask, a score of 100must be achieved in order to have an acceptablefit, The higher thefit factor the better the fit, (This accounts for a safety factor of 10times the assigned protection factor of a half face mask respirator .
-
Multidomain subjective response to respirator use during simulated work.
: Mixed model regression analyses assessing the effect of respirator type and task type showed: 1) most tolerated respirator use well; 2) half face mask respirators typically had greater adverse impact than N95 types; 3) multiple subjective outcomes, rather than only comfort/breathing impact …
-
Biological monitoring and the influence of genetic polymorphism of As3MT and GSTs on distribution of urinary arsenic species in occupational exposure workers
They were equipped with protective clothing as well as with half face mask respirators .
-
Study of respirator effect on nasal‐oral flow partition
This response may be limited by physical mask pressure, particularly with half face mask respirators with direct nasal contact.
-
Identifying hazards in the chemical research laboratory
PPE should include a half face respirator mask .
-
http://www.efsa.europa.eu/en/scdocs/doc/26e.pdf
17 (4 sprayers and 13 workers) sprayers wore PPE: half face mask or respirator , protective gloves and rubber boots workers wore a normal blouse or t-shirt, trousers and light shoes, some don‘t use gloves; none wore respirators .
-
Respirator physiological effects under simulated work conditions.
Respiratory parameters and electrocardiogram were measured using respiratory inductive plethysmography while performing eight work tasks involving low to moderate exertion using two respirators: (1) a dual cartridge half face mask (HFM) respirator , and (2) the N95.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
The employee was wearing a half - face mask respirator .
-
Respirator Parts and Accessories - Respiratory - Grainger Industrial Supply
○ 6000 Series Full face and Half Mask Respirators (1 .
-
Cartridge for North Full Face and Half Mask Respirators Defender with P100 filter from Cole-Parmer
Cartridge for North Full Face and Half Mask Respirators Defender with P100 filter (Representative photo only .
Indicates content that may require registration and/or purchase.