-
Supplier: Johnson and Allen, Ltd.
Description: The PDM105 is a hand held unit meant for 'wiping' across parts. Holding the unit a few millimeters from the surface is enough to demagnetise thin parts for most engineering purposes. Features include: Works from 110V supplies, with a current draw of 4A. Self resetting thermal cut-out
- Operating Voltage: 110 volts
- Current Rating: 4 amps
- Form Factor: Hand-Held
- Type: Industrial Surface Demagnetizer
-
Supplier: Johnson and Allen, Ltd.
Description: rubber feet. DMC70-H: A hand held version equipped with a handle. Other features include: Demagnetisation capability in excess of 200 Gauss at center. Compact with an aperture of 70mm. Requires 230V supply with a 0.65A current draw - Single phase. Encapsulated in hard wearing polymer.
- Operating Voltage: 220 to 240 volts
- Operating Frequency: 50 to 60 Hz
- Current Rating: 0.65 amps
- Degaussing Force: 200 Gauss
-
Supplier: Industrial Magnetics, Inc.
Description: Keep those small screws & nuts in position by magnetizing your standard screwdriver. Insert a screwdriver or nutdriver into the hole on the pocket magnetizer, pull it out and your screwdriver is magnetized. Leave the magnetizer on the tool for extra strength. To demagnetize your tool, pass it
- Form Factor: Hand-Held
- Type: Industrial Surface Demagnetizer
-
-
Supplier: Industrial Magnetics, Inc.
Description: 120, 240 and 480 VAC. Features Integrated Side Handle for hand held operation On/Off Switch Portable and Stationary models Continuous Duty Durable Face Plate AC On Indicator (DSC423 Only) Options Breaker switch available for all models For applications requiring 480V, please consult
- Operating Voltage: 120 to 480 volts
- Current Rating: 2 to 9 amps
- Features: Continuous Duty Cycle
- Type: Industrial Surface Demagnetizer
Find Suppliers by Category Top
Featured Products Top
-
DG Series: DG-30 Magnetic Degausser The DG-30 Magnetic Degausser delivers powerful, irreversible data erasure for hard drives and magnetic storage media. Utilizing capacitive discharge (read more)
Browse Degaussers and Demagnetizers Datasheets for U-Reach Data Solutions Inc. -
Ensuring convenient and stable operation of the destroy system
- Fast destruction time (10 seconds)
- Destroys memory and power supply make it unrecognizable and unrecoverable
- Compact size, easy to move
- Can destroy various types of storage media
- Can check the destroying quantity
- Can destroy mSATA, M.2, NVMe When using a...
Browse Degaussers and Demagnetizers Datasheets for U-Reach Data Solutions Inc.
More Information Top
-
Programmable shunt-related suicide attempt
He was willing to discuss the details of this incident with us and he revealed that he used a hand held degausser to attempt to reprogram his valve as part of his suicide attempt prompted by his chronic pain.
-
Proceedings of the 1987 coatings for advanced heat engines workshop
Demagnetized crankshaft as much as possible with hand held degausser .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 33 - Communications and Information > [FDBKF20050510165123747...
Degausser —Electrical device or hand held permanent magnet that can generate a high intensive magnetic field to purge magnetic storage media.
-
Stuck Pixel on CRT?! - MacRumors Forums
Manually deguassing would require, you guessed it, a degausser . .... We even found that a hand held audio tape demagnitizer worked well.
-
Intelligent integrated low voltage switch
…under higher voltage and open under lower DC voltage, at the same time, degausser is aided during … and break short circuit current, operating coil is excited under higher voltage and hold under lower DC … and comprises initialization and parameter set and data sampling and fault diagnosis and handing as well as…
-
Welding Magnetic Drill Piple
So, the scoutmasters sat down in lawn chairs under the only shade tree within walking distance with big glasses of ice water, handed us our direction sheets and sent us … Frying Pan (except for one scout who held his compass backward and .... However, degaussers are very expensive and take a whole lot of juice (electricity) to be effective.
-
Fundamentals of Information Systems Security/Access Control Systems - Wikibooks, open books for an open world
…advised to shield paperwork or the keypad from view by using one's body or cupping one's hand . .... • For media that holds confidential information, more extreme methods should be taken to ensure that the .... A device, called a degausser , designed for the media being erased, is used.
Indicates content that may require registration and/or purchase.