-
Supplier: SKS Science Products
Description: These clear glass reagent bottles feature a plastisol coating on the outside of the bottles to ensure safety in the laboratory -- the plastic coating will contain pieces of glass as well as hazardous materials if the bottle is dropped. These reagent bottles
-
Supplier: SKS Science Products
Description: These clear glass media bottles feature a plastisol coating for safety. If dropped, glass shards and the contents of the bottle are contained by the plastic coating, keeping exposure to potentially hazardous materials as well as cleanup, to a minimum. Media bottles
-
Supplier: Brady Corporation
Description: These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
-
-
Supplier: Brady Corporation
Description: These plastic signs are made of 70% post consumer waste. Signs are made from commonly recycled plastics such as milk jugs, water bottles, and other plastic containers. The material is durable and suitable for 2-3 years in outdoor conditions.
-
Supplier: EP Scientific Products
Description: 1L (32 oz) Nalgene® narrow mouth HDPE low particle Particle Certified HDPE Containers Protect the quality of your product or high purity samples. Consistent quality and reliability is guaranteed when you use EP Scientific’s class 100/10 cleaned bottles. Narrow-mouth HDPE bottles with
- Volume Capacity: 0.25 gallons
- Height: 8.5 inch
- Width / Diameter: 3.625 inch
- Container Type: Bag / Sack, Bottle / Jar
-
Supplier: Cleveland Bottle & Supply Co.
Description: Cleveland Bottle & Supply Co.™ UN-approved 55 gallon Open Head Plastic Drums are manufactured using state-of-the-art technologies to meet the stringent demands of chemical compatibility with hazardous and non-hazardous products as well as reliability and safety
- Volume Capacity: 55 gallons
- Height: 36.8 inch
- Width / Diameter: 22.9 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: SpillTech
Description: Refill your HazMat Pouch Kit to easily and safely transport bottles, vials or containers of unknown or hazardous liquids. LabPack any liquid up to moderate hazard, and the Yellow HazMat Particulate that is sandwiched between a heavy plastic liner and an absorbent spunbond layer
-
Supplier: U.S. Plastic Corporation
Description: transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of non-leaking
- Container Type: Drum / Barrel / Keg
-
Supplier: Johnson and Allen, Ltd.
Description: Black magnetic Ink. (Quantity 10) ORDER CODE JA-SSF1….. Fluorescent Syringe for Fluorescent Magnetic Ink (Quantity 10) ORDER CODE JA-SSB1K… Starter Kit 10 Black Syringes with Spray Bottle included ORDER CODE JA-SSF1K…. Starter Kit 10 Fluorescent Syringes with Spray Bottle included
- Features: Other
-
Supplier: SpillTech
Description: Unknown or hazardous liquids? No problem. Transporting bottles, vials or containers is easy and safe with this HazMat Pouch Kit. LabPack any liquid up to moderate hazard, and the Yellow HazMat Particulate that is sandwiched between a heavy plastic liner and an absorbent spunbond
-
Supplier: U.S. Plastic Corporation
Description: and transportation of hazardous materials, spill containment and cleanup of hazardous materials, original shipping container, bio waste disposal and incineration. Lab Packs/Open Head Drums - for use with smaller non-damaged bottles, cans, carboys and 5-gallon pails of
- Container Type: Drum / Barrel / Keg
-
Supplier: Filamatic
Description: The Filamatic Mini-Monobloc Fill/Finish system utilizing advanced servo controls provides a simple and cost-effective method for small production liquid filling, capping and/or stoppering of plastic, glass, and metal containers ranging in size from 0.5 ml to 60 ml. This one-person production
- Features: Aseptic / Sanitary, Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Portable, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Type: Automatic, Robotic Automation
- Packaging: Bottle / Jar, Cartridge, Vial
- Closing Method: Cap / Lid, Heat Seal, Tamper Evident / Resistant
Find Suppliers by Category Top
More Information Top
-
Waste to Energy
Household Tourist Commercial Non- hazardous healthcare Plastics & Plastic Bottles .
-
Material Flow Analysis for Kayangel State, Republic of Palau:
Solid Waste Management on a Small Pacific Island
PIT BURIAL Non-recyclable Plastics (bags, wrappers, bottles, toys); Ceramics (dishes); Styrofoam (plates, cups); Aluminum (some cans, pots); Rubber (flip-flops, tires, flippers); Mixed metal (tin cans, pots, stoves, bikes, car parts, roofing); PET plastics ( bottles ); Hazardous (fluorescent bulbs, some batteries); Textiles…
-
Remote Detection of Hazardous Liquids Concealed in Glass and Plastic Containers
Remote Raman spectra of hazardous liquids contained in clear plastic bottles : (a) dichloromethane; (b) methanol; and (c) DMMP.
-
The incorporation of waste prevention activities into life cycle assessments of municipal solid waste management systems: methodological issues
Waste Manage 27(8):1059–1070 City of Toronto (2008) Proposed Measures to Reduce In-Store Packaging Waste and Litter, Municipal Hazardous and Special Waste and Plastic Water Bottles .
-
Hazardous Waste Concerns & Solutions in a Microelectronics Laboratory
Prior to 2000, the CNF used recycled plastic chemical bottles for storing of our hazardous liquid waste in the chemical hoods prior to pickup for disposal.
-
Ratification of IATSIC/WHO’s Guidelines for Essential Trauma Care Assessment in the South American Region
For example, a large plastic soda bottle with a narrow opening was hazardous for sharps insertion and for disposal with a risk of injury.
-
SEPARATION AND EXTRACTION OF PLUTONIUM IN MIXED WASTE
Waste contents include polyvinyl chloride, cellulose, metals, and other job control waste, and may contain cans and bottles (both metal and plastic ) containing hazardous liquids.
Indicates content that may require registration and/or purchase.