-
Supplier: Knight Optical (UK) Ltd
Description: Homogenising light pipe rods provide uniform, homogenised illumination of non-uniform light sources through the process of total internal reflection. Hexagonal light pipe homogenising rods achieve about 35-40% increase on output of light compared to
- Largest Dimension: 2 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: Homogenizes Non-Uniform Light Sources Hexagonal Entrance Aperture Ideal for OEM Illumination Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources
- Length: 175 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Homogenizes Non-Uniform Light Sources Hexagonal Entrance Aperture Ideal for OEM Illumination Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources
- Length: 125.00000000000001 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
-
Supplier: Edmund Optics Inc.
Description: Homogenizes Non-Uniform Light Sources Hexagonal Entrance Aperture Ideal for OEM Illumination Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources
- Length: 100 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Homogenizes Non-Uniform Light Sources Hexagonal Entrance Aperture Ideal for OEM Illumination Additional Light Pipe Homogenizing Rods Available Light pipe homogenizing rods utilize total internal reflection to homogenize non-uniform light sources
- Length: 30 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Supplier: Knight Optical (UK) Ltd
Description: Homogenising light pipe rods provide uniform, homogenised illumination of non-uniform light sources through the process of total internal reflection. Hexagonal light pipe homogenising rods achieve about 35-40% increase on output of light compared to
- Largest Dimension: 2 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Homogenising light pipe rods provide uniform, homogenised illumination of non-uniform light sources through the process of total internal reflection. Hexagonal light pipe homogenising rods achieve about 35-40% increase on output of light compared to
- Largest Dimension: 2 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: SAE International
Description: light spring lock washers specified in SAE J489, Dimensions of Light, Medium, Heavy, Extra Heavy, and Hi Collar Spring Lock Washers, and of sizes applicable to the corresponding bolts. The following general specifications supplement the dimensional data contained in Table 1 with
-
Supplier: SAE International
Description: This standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to 4-bolt split flange type tube, pipe, and hose connections with appropriate references to the O-ring seals and attaching components used in their assembly.
Find Suppliers by Category Top
Featured Products Top
-
At Avantier, we produce custom light pipe homogenizing rod solutions in both square and hexagonal configurations. While a square configuration is standard, a hexagonal configuration has the potential to provide 35% less light loss than a comparable square configuration (read more)
Browse Optical Prisms Datasheets for Avantier Inc.
More Information Top
-
P‐171: Laser Speckle Reduction Using MEMS Scanning Mirror
Abstract Laser beams reflected from a MEMS scanning mirror introduce movable scattering spots onto a Random Phase Plate (RPP), and the scattering lights after the RPP are homogenized by a hexagonal light pipe .
-
Effects of Line Narrowing and Collimation on Excimer Radiation at 248nm
60 degree fringes created by GCA hexagonal light pipe .
-
Light Pipes - Homogenizing Rods | Edmund Optics
Edmund Optics offers Light Pipe Mounts for either tapered or hexagonal Light Pipes .
-
Flux propagation in lightpipes: further development of the flux confinement diagram
This corresponds to extreme skew rays that propagate in a rectangular light pipe but leak out of a hexagonal light pipe .
-
Nevada Test Site-Directed Research and Development, FY 2008 Annual Report
For these simulations, a compact hexagonal array of borated PVT hexagonal light pipes was used as the detection system.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/92730
A 12.7 mm fiber bundle light guide (with significant spatial non-uniformities) was used to overfill a 10 mm hexagonal light pipe and an opal diffuser was placed at the exit aperture to angularly homogenize the output.
-
A new high-aperture 193 nm microscope for the traceable dimensional characterization of micro- and nanostructures
Reduction of the coherence using two staircase mirrors and improvement of the homogeneity of the intensity profile by means of a hexagonal light pipe . .
-
Speckle reduction characterization of high power broad-area edge-emitting diodes lasers
The laser beam firstly passes through a 10mm aperture hexagonal light pipe for beam homogenization.
-
Portable retinal imaging for eye disease screening using a consumer-grade digital camera
We will use a 5mm hexagonal light pipe , 60mm length from Edmund Optics.
-
Can Handheld Plastic Detectors Do Both Gamma and Neutron Isotopic Identification with Directional Source Location?
polyvinyl toluene (PVT) hexagonal light pipes approximately 4 inches long and with a .
Indicates content that may require registration and/or purchase.