Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ewellix
Description: , Ewellix offers an extensive customisation series that can fulfil specific application needs. The CASM-25 actuator is a customisable solution designed for light automation applications and the electronic manufacturing industry. This miniature actuator can deliver high
- Actuation Type: Electrical
- Drive Specifications: Ball Screw
- Motor Specifications: AC Servo
- Rated Force: 67.44 lbs
-
Supplier: Portescap
Description: 35DBM-K The 35DBM-K is a high-power captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. - Product Highlights High continuous linear force output for size Digitally controlled - easy to use
- Device Type: Rod Type
- Motor Specifications: Stepper
- Motor Voltage: 12 volts
- Stroke or X-Axis Travel: 0.6693 inch
-
Supplier: Portescap
Description: 35DBM-L The 35DBM-L is a high-power non-captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. Product Highlights High continuous linear force output for size Digitally controlled - easy to use
- Device Type: Rod Type
- Motor Specifications: Stepper
- Motor Voltage: 2.5 volts
- Rated Force: 8.99 lbs
-
-
Supplier: Portescap
Description: 20DAM-K The smallest of our miniature linear stepper motor line, is the 20DAM-K which is a high-performance captive miniature linear actuator that provides up to 30.6 N of linear force in a 20mm frame size. The miniature linear
- Device Type: Rod Type
- Motor Specifications: Stepper
- Motor Voltage: 12 volts
- Stroke or X-Axis Travel: 0.5906 inch
-
Supplier: RS Components, Ltd.
Description: forcer rod. They achieve excellent force and dynamic speed performance due to their high-power magnets. This linear actuator combines the speed and robustness of a pneumatic system with the flexibility and reliability of an electro-mechanical linear motor.
- Device Type: Rod Type
- Rated Force: 1.1 lbs
- Stroke or X-Axis Travel: 3.15 inch
-
Supplier: RS Components, Ltd.
Description: Miniature Basic Switch with Low Operating Force and High Contact Reliability A unique internal mechanism enables high contact strength with low operating force Actuator Type = Hinge Lever Terminal Type = Tab Contact Current Rating = 100 mA @ 30 V dc Contact
- Linear Actuator Types: Other
- Maximum Current Rating: 0.1000 amps
- Normal State: Normally Open (NO), Normally Closed (NC)
- Operating Force: 1.04 oz
-
Supplier: RS Components, Ltd.
Description: Miniature Basic Switch with Low Operating Force and High Contact Reliability A unique internal mechanism enables high contact strength with low operating force Actuator Type = Long Hinge Lever Terminal Type = Tab Contact Current Rating = 100 mA @ 30 V dc
- Linear Actuator Types: Other
- Maximum Current Rating: 0.1000 amps
- Normal State: Normally Open (NO), Normally Closed (NC)
- Operating Force: 0.7194 oz
-
Supplier: RS Components, Ltd.
Description: Miniature Basic Switch with Low Operating Force and High Contact Reliability A unique internal mechanism enables high contact strength with low operating force Actuator Type = Pin Plunger Terminal Type = Solder Contact Current Rating = 100 mA @ 30 V dc
- Linear Actuator Types: Pushbutton or Plunger, Other
- Maximum Current Rating: 0.1000 amps
- Normal State: Normally Open (NO), Normally Closed (NC)
- Operating Force: 0.8992 oz
Find Suppliers by Category Top
Featured Products Top
-
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized (read more)
Browse Linear Actuators Datasheets for Citizen Chiba Precision Co., Ltd. -
Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a (read more)
Browse Linear Actuators Datasheets for Citizen Chiba Precision Co., Ltd. -
“high performance” products designed for industrial applications. If you can’t find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
space is restricted and micron accuracy is required. Available in unguided, spring-extended, and air-actuated mechanical configurations with ranges starting at 0.020 inches. The reliability, small size, and high performance of these units offer excellent solutions for both end user and OEM (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
Rectangular voice coil actuators (VCA) are linear VCAs just like the cylindrical models but are often used for applications that require a higher force and/or a longer stroke. Due to their shape, they can be designed to fit into tighter or thinner systems or optimized for their sheer power and (read more)
Browse Voice Coil Actuators and Motors Datasheets for Sensata Technologies -
to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options with resolutions ranging from 0.006 mm to 0.050 mm per step, with an incredible output force of up to 1001 N (225 lbs (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Us Portescap offers best-in-class solutions to meet the motion needs of medical and industrial applications. We serve performance-critical motion applications with a broad offering of miniature electronic motor product technologies – brushless DC, brush DC, stepper motors and linear actuators. (read more)
Browse Gearmotors Datasheets for Portescap -
New Yorker Electronics has announced Vishay Intertechnology’s release of the new miniature position sensor with a small 12.7mm outer diameter. According to Vishay, the sensor delivers higher accuracy and resolution than similar devices of the same size, while offering increased reliability (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
gun to maintain a high-quality weld. It is also 10 percent lighter than previous versions of the actuator, has a high load capacity of 25kN and linear speeds up to 300mm per second providing increased productivity. In addition, the actuator delivers up to 20 million spot welds over its (read more)
Browse Linear Actuators Datasheets for Ewellix
Conduct Research Top
-
Solenoids: Principle of Operation
. Whether your design includes linear or rotary actuation, we can help you determine the best solenoid to meet your application design requirements, such as: Exceptional Force/Torque. A linear solenoid can provide up to 30 pounds of force from a unit less than 2-1?4 inches long. A rotary solenoid can
-
Solenoids: Principle of Operation for Engineers
. Whether your design includes linear or rotary actuation, we can help you determine the best solenoid to meet your application design requirements, such as: Exceptional Force/Torque. A linear solenoid can provide up to 30 pounds of force from a unit less than 2-1?4 inches long. A rotary solenoid can
More Information Top
-
Docking joint for autonomous self-assembly
For the actuators, we used two miniature high force linear actuators (PQ-12f) from Firgelli Tech. Inc.
-
Miniature High-Force, Long-Stroke SMA Linear Actuators - Nasa Tech Briefs :: NASA Tech Briefs
Miniature High - Force , Long-Stroke SMA Linear Actuators .
-
Technical Support Packages :: NASA Tech Briefs
Miniature High - Force , Long-Stroke SMA Linear Actuators .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Miniature High - Force , Long-Stroke SMA Linear Actuators .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Miniature High - Force , Long-Stroke SMA Linear Actuators .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Miniature High - Force , Long-Stroke SMA Linear Actuators .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Miniature High - Force , Long-Stroke SMA Linear Actuators .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Miniature High - Force , Long-Stroke SMA Linear Actuators .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Miniature High - Force , Long-Stroke SMA Linear Actuators .
-
Mechanical & Fluid Systems :: NASA Tech Briefs
Miniature High - Force , Long-Stroke SMA Linear Actuators .