-
Supplier: KOBOLD Instruments, Inc.
Description: Compressed Gases and Viscous Media The KDV series are high quality glass tube variable-area flowmeters (rotameters). This classic design is still the most widely used flowmeter style in the world today. The simple variable-area design makes the flowmeter a perfect choice when ease of
- Gas Volumetric Flow Rate: 0.001 to 64.6666666666667 SCFM
- Operating Pressure: 100 to 130 psi
- Media Temperature: 140 to 212 F
- Media Temperature Range: 140 to 212 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA FL-1500 flow meters combine 2% accuracy and side plate construction at an economical price. These flowmeters feature glass and 316 stainless steel construction, with aluminum side plates and acrylic plastic shields. The float design provides high immunity to viscosity variation, and the
- Pipe Diameter: 0.5 to 1 inch
- Gas Volumetric Flow Rate: 0.317 to 25.76 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 100 to 300 psi
-
Supplier: OMEGA Engineering, Inc.
Description: Designed for direct read flow rates, the FLD Series rotameter is a precision instrument embodying the inherent simplicity, versatility and economy of the classical rotameter. It is particularly suitable for metering carrier gases in chromatography, indicating and controlling gases in
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.0366666666666667 to 1.23587570621469 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® precision variable-area rotameters for air, water, and gases have up to ±2% of full scale accuracy and 0.25% of full scale repeatability. These units feature an easy-to-read millimeter scale and are supplied with correlation charts for air and water. For correlation data for
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00388461333975 to 2.10101078213715 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® precision variable-area rotameters for air, water, and gases have up to ±2% of full scale accuracy and 0.25% of full scale repeatability. These units feature an easy-to-read millimeter scale and are supplied with correlation charts for air and water. For correlation data for
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0.00020376562700325 to 2.0659080034125 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 200 psi
-
Supplier: Malema Sensors
Description: extreme working conditions High resistance to temperature, pressure and corrosion Low pressure drop Damping mechanism to avoid float bounces in gas applications
- Operating Temperature: -58 to 176 F
- Media Temperature: -58 to 572 F
- Media Temperature Range: -58 to 572 F
- Liquid Volumetric Flow Rate: 0.011 to 792.51615702 GPM
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS04 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a slotted nozzle. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to
- Pipe Diameter: 0.25 to 1.25 inch
- Gas Volumetric Flow Rate: 0.0706214689265537 to 105.932203389831 SCFM
- Operating Pressure: 4,350 psi
- Media Temperature: 248 F
-
Supplier: Mar Cor Purification
Description: Divert Solenoids & Flow Control Valves Low Pressure and High Temperature Switches Feed and Product Conductivity Transmitters Product, Reject and Recycle Flow Rotameters Clean-in-Place Ports Feed, Pump, Outlet and Reject Pressure Gauges Distribution System Cone Bottom Tank
- Continuous Flow Rate: 2 to 8 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Clark Solutions
Description: MR3000 series molded flowmeters are available with 24 different air and water ranges. These units are supplied with scales in LPM Air, SCFH Air, CCM Water and GPH Water, all with 10:1 turn-down ratios. Molded of high-impact polycarbonate, the MR3000 has been designed to maintain maximum
- Gas Volumetric Flow Rate: 0.00176573333625 to 0.0035314666725 SCFM
- Operating Temperature: 0 to 150 F
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Brooks Instrument
Description: Oxygen: 1/8 to 15 LPM Pressure compensated to 50 PSIG standard Machined brass base with integral DISS fitting and plated with high-gloss chrome-like finish Calibration to international specifications are available upon request FDA registered medical device manufacturer Manifold System:
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Supplier: Brooks Instrument
Description: resistant Hastelloy® sensor tube and valve seat. Pressure Transient Insensitivity (PTI), High Accuracy (HA), Safe Delivery System (SDS) Options Local display Extremely low wetted surface area Benefits Delivers outstanding performance, reliability, and flexibility. Ability to
- Gas Volumetric Flow Rate: 0.0333333333333333 to 0.833333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 160 F
- Media Temperature Range: 160 F
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow meters are constructed of
- Gas Volumetric Flow Rate: 0.00166666666666667 to 3.33333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Brooks Instrument
Description: existing Brooks Instrument Full View® 1100 Series meters: models 1110, 1114, 1140, 1144. Features Broad range of flow ratings from 0.8 to 25 gpm; 3 to 50 scfm Pressure ratings up to 500 psig / 34 bar Accuracy ranges from 1% to 10% Full Scale Calibrated to process conditions with 75mm, 127mm
- Gas Volumetric Flow Rate: 45 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 6.9 to 500 psi
- Media Temperature: 33 to 250 F
-
Supplier: Orange Research, Inc.
Description: they handle high-pressure applications of up to 5000 psi (vs 150 psi for rotameters). This makes them a natural for hydraulic and pneumatic systems. These variable-area models are designed for medium- to high-flow applications. The sensor, a movable Delrin cone, rests in
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 4 GPM
- Operating Pressure: 5,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: Orange Research, Inc.
Description: Fixed-Orifice Flowmeters Our flowmeters are designed for those applications where a rotameter is not appropriate. Consider the inherent problems of rotameters--they are difficult to read, especially with dirty or opaque fluids, have low pressure ratings and allow vertical
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.333333333333333 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery powered,
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: Bronkhorst USA
Description: of an electronic output signal, high measuring accuracy, virtual independence from gas temperature and pressure variations, freedom from parallax error and inherently safe construction, by eliminating fragile glass components in the flow path. The MASS-VIEW® series operates on the
- Gas Volumetric Flow Rate: 0.00141242937853107 to 0.706214689265537 SCFM
- Mass Flow Rate: 0.002753 to 0.05506 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
Find Suppliers by Category Top
Featured Products Top
-
the pressure on the purge rotameter is too high. The two enclosures are connected electrically via two control cables labeled MFCs and VALVES. An earth ground wire is connected from the electronics chassis to the aluminum mounting plate inside the purged enclosure. This safely discharges any (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
with the simple panel mounted controls. As with all Environics systems, the Series 500 is built to order and can be customized to fit your exact needs. Some available options include: Internal flow control (Mass flow controller, rotameter) Ulta-high purity ovens (read more)
Browse Permeation Instruments Datasheets for Environics, Inc.
More Information Top
-
Ethylene polymerization studies with supported cyclopentadienyl, arene, and allyl chromium catalysts
The flow rate .could be observed by means of a high pressure rotameter in the ethylene feed line.
-
Study of plutonium oxide leak rates from shipping containers. Quarterly progress report, 1 January 1978--31 March 1978
HIGH PRESSURE ROTAMETER .
-
Study of plutonium oxide leak rates from shipping containers. Quarterly progress report, July 1, 1977--September 30, 1977
High pressure rotameter f o r the samplers are on order and anticipated delivery date i s 10.27.77.
-
Upgrading of raw oil into advanced fuel
The individualhydrogen flow rates to the fixed-bed reactors, instrument sensing lines, etc., are measured via high pressure rotameters .
-
http://prijipati.library.usyd.edu.au/bitstream/2123/9426/1/Warner_M_Thesis.pdf
All the flows are controlled by high pressure rotameters .
-
Performance of small herschel‐type venturi tubes
A high - pressure rotameter with a flow- rate range of 0.5 to 11.5 gal./min. was uaed, on which flow rates could be read to the nearest 0.1 gal.
-
Oxidation of hydrogen in a helium stream by copper oxide: Analysis of combined film and pore diffusion with rapid irreversible reaction in a fixed‐bed process
The main helium stream was metered by an instrumented orifice meter, and the hydrogen flow by a high - pressure rotameter .
-
Mass transfer in a fixed‐bed gas‐liquid catalytic reactor with concurrent upflow
The flow of hydrogen to the reactor was measured by a high - pressure rotameter .
-
Liquid‐vapor equilibria in the hydrogen‐nitrogen and deuterium‐nitrogen systems
The intermediate water bath is used to warm to room temperature the gases com- ing from the cold thermostat; the high - pressure rotameter was used as a qualita- tive indication of flow through the equip- ment.
-
Removal of Water and Carbon Dioxide from Helium Coolants by Molecular Sieves
The main helium stream was metered by an instrumented orifice meter and the CO2 flow by a high - pressure rotameter .
Indicates content that may require registration and/or purchase.