-
Supplier: Conax Technologies
Description: This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses Kapton® insulation on the wires, allowing the Conax compression seal fitting to be torqued to a high value should higher-than-normal pressure sealing
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Conax Technologies
Description: Conax Technologies manufactures high pressure seals [up to 30,000 psig at 68° F (20° C) for instrument signal wires. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting configurations only. High
- Feedthrough Type: Electrical
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: high-density, hermetic wire or cable feedthrough using virtually any conductor JacketSeal™ Series Liquid Tight Wire / Cable Feedthrough Seals Create a high-density, sealed wire or cable electrical feedthrough for use in hazardous and/or
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Features: Coaxial, Instrumentation, Power, Thermocouple
- Feedthrough Type: Electrical
-
-
Supplier: Conax Technologies
Description: This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses PTFE insulation on the wires which stands up to steam and flexing better than Kapton® insulated wires. The feedthrough is rebuildable. After aging, the
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Douglas Electrical Components
Description: Wire Bushings Hermetic NPT feedthroughs, referred to in the oil and gas industry as wire bushings or conduit seals, allow for an electrical interface through a bulkhead or conduit. Epoxy seals the wires or conductors to create a high density, robust seal. In-house
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: Wire Bushings Hermetic NPT feedthroughs, referred to in the oil and gas industry as wire bushings or conduit seals, allow for an electrical interface through a bulkhead or conduit. Epoxy seals the wires or conductors to create a high density, robust seal. In-house
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: Wire Bushings Hermetic NPT feedthroughs, referred to in the oil and gas industry as wire bushings or conduit seals, allow for an electrical interface through a bulkhead or conduit. Epoxy seals the wires or conductors to create a high density, robust seal. In-house
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Conax Technologies
Description: vessel wall temperatures up to 200°F (93.3°C) and pressures not exceeding 300 psi. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured transducer
- Temperature Range: 760 C
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Newport MKS
Description: Closed-Loop Picomotor actuator. Teflon or Kapton Wires All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays
- Blocked Force: 13 N
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Conax high density feedthrough assemblies (HD) Conax Technologies’ HD Series high density mechanically sealed (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
without requiring redesigns caused by high-temperature sealing methods. This flexibility simplifies installation, reduces integration complexity, and enables true plug-and-play hermetic assemblies. Available configurations include high voltage wire and cable feedthroughs with integrated (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
High pressure instrumentation wire compression seal feedthrough (HPPL) Seals on Kapton® (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
200°F (93.3°C) and pressures not exceeding 300 PSig. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
) High Pressure Ruggedized Feedthrough (PL) High Density Wire Feedthrough (HD) Feedthroughs without factory-installed lead wires include: Multiple probe or wire seal fitting Compression seal fittings for vibration sensors, humidity (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
harmful gas exposure, reliable hermetic sealing is critical to maintaining safety, performance, and long-term system integrity. The company manufactures hermetic wire feedthroughs that create high-density, customized seals for wires passing through transformer housings. These feedthroughs (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
common in aero turbine environments, these efficient units can accommodate up to 105 wires by adding additional tiers. Our smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0” (52mm) diameter sizes can (read more)
Browse Feedthroughs Datasheets for JETSEAL, Inc. -
operating environments, while also supporting elevated pressure ratings. The compact profile of radial O-ring feedthroughs enables high conductor density within a smaller footprint, helping reduce the total number of penetrations required in a system. These feedthroughs support a wide range of (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
smallest profile measures 1.34” (34mm) in diameter by 0.35” (9mm) high and holds 12 senor wires. The 1.3” (33mm) and 2.0” (52mm) diameter sizes can accommodate from 10 to 105 wires. The recommended maximum sensor wire diameter is 0.07” (1.8mm). It is capable of zero leakage (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc.
More Information Top
-
High Pressure Processing of Food
For a high-temperature applica- tion, mineral-insulated (MI) cable can be used as the high - pressure feedthrough wires .
-
Pressure Ohmic Thawing: a Feasible Approach for the Rapid Thawing of Frozen Meat and Its Effects on Quality Attributes
The steel cone of the high - pressure feed- through wire and K-type thermocouple was electrically insu- lated using polypropylene tubing.
-
Electrical properties of polycrystalline methane hydrate
Silver foil electrodes are connected by Teflon insulated wire to high pressure electrical feed- throughs (Kemlon brand K‐15) on the inner (high pressure) side and the Agilent E4980A LCR meter on the outer side.
-
Deflagration Behavior of PBXN-109 and Composition B at High Pressures and Temperatures
The sample mounts into a pre-wired base that carries the signal wires through high - pressure feedthroughs in the bottom plug of the pressurevessel.
-
Deflagration Behavior of HMX-Based Explosives at High Temperatures and Pressures
The sample mounts into a pre-wired base that carries the signal wires through high - pressure feedthroughs in the bottom plug of the pressure vessel.
-
Nonlinear conductivity of NbS3 in a high-pressure metallic phase
Four 0.12 mm copper wire feedthroughs enter ing the high pressure cell reliably operated in the entire pressure range.
-
Electromechanical Devices & Components Illustrated Sourcebook > WIRE AND CONDUCTORS
Low-differential pressure feedthroughs may use insulated wires , while high - pressure feedthroughs typically use bare, solid wires.
-
Deflagration of HMX‐Based Explosives at High Temperatures and Pressures
The top end plug is equipped with gas inlet and outlet ports and a pressure transducer, while the bottom end plug holds a pre- wired base and high - pressure feed- throughs for the burn wires, ignitor wires, and thermocou- ples.
-
Quantum critical metamagnetism of Sr3Ru2O7 under hydrostatic pressure
This configuration significantly reduces background pick-up from the feedthrough that carries the wires into the high pressure region, allowing us to see the metamagnetic peak more clearly.
-
Hydrostatic pressure testing of graphite/epoxy cylinder C6-1
The cylinderwas placed into the pressure vessel (see Fig. 3.2-1), the strain gage wires were fed out through a high - pressure feedthrough , and the pressure vessel was sealed.
Indicates content that may require registration and/or purchase.